DC Voltage Input Sensor Multiplexers

22 Results
Sensor Integration Gateway SIG200 -- 1089794
from SICK

Supported products. IO-Link Devices. Actuators. Binary switching sensors. Further functions. Logic editor is available for easy configuration of logic functions, webserver available, USB connection for easy configuration of the SIG200 Sensor Integration Gateway with SOPAS ET, the engineering tool... [See More]

  • DC Voltage: 10 -30 VDC
  • Operating Temperature: -40 to 131
  • User Interface: None
A20300 Signal Doubler | 4-Port Isolation | Space-saving in 6 mm Enclosure -- A20300
from Knick Interface LLC

Signal doublers with two switchable calibrated outputs in a 6 mm housing, also for applications with high output loads. Safety in the smallest space. 4-port isolation in 6 mm modularhousing. Signal doubling. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with... [See More]

  • DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
  • Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
  • DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
  • Application: General Lab & Industrial
SCM5B39 Current Output Module -- SCM5B39-xx
from Dataforth Corporation

Each SCM5B39 current output module provides a single channel of analog output. The track-and-hold circuit in the input stage can be operated in a hold mode where one DAC can supply many output modules, or a track mode where one DAC is dedicated to each module. In addition to the track-and-hold... [See More]

  • Form Factor: DIN Rail; Rack Mount
  • Accuracy: 0.0500
  • Analog Channels: 1
  • DC Voltage: 0 to +/-10V
Sensor Integration Gateway SIG200 -- 1102605
from SICK

Supported products. IO-Link Devices. Actuators. Binary switching sensors. Further functions. Logic editor is available for easy configuration of logic functions, webserver available, USB connection for easy configuration of the SIG200 Sensor Integration Gateway with SOPAS ET, the engineering tool... [See More]

  • DC Voltage: 10 -30 VDC
  • Operating Temperature: -40 to 131
  • User Interface: None
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission -- P16800
from Knick Interface LLC

Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • DC Current: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
  • DC Voltage: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
  • Outputs: Analog Voltage Output; Analog Current Output; Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
CC-I -2-Channel, 850 nm, input module
from Ultra Energy

Fiber Optic Module: CC-I -2-Channel, 850 nm, input module, EOTec Multi-Channel Contact Closure (MCCC) [See More]

  • Analog Channels: 2
  • Inputs: Dry Contact Closure
  • DC Voltage: 5VDC
  • Outputs: Relay Output
16-Channel Analog Multiplexer & Signal Conditioning Card -- AIM-16
from ACCES I/O Products, Inc.

Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]

  • Form Factor: PC Board
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Analog Channels: 16
  • Outputs: Analog Voltage Output; Analog Current Output
Optical Fiberswitch and Multiplexer -- FSM-1x2
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]

  • Form Factor: Rack Mount
  • DC Voltage: 5V
  • Digital I/O Channels: 1
  • User Interface: Front Panel; Computer Programmable
16 Channel Multiplexer -- CIO-EXP16
from OMEGA Engineering, Inc.

The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16 multiplexers 16 inputs into a... [See More]

  • Form Factor: PC Board
  • Accuracy: 0.0100
  • Analog Channels: 16
  • Inputs: Thermocouple Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
Analog Multiplexer -- 104-AIM-32
from ACCES I/O Products, Inc.

Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]

  • Form Factor: PC Board
  • DC Voltage: ±25mV, ±50mV, ±100mV, ±2.5V, ±5V, ±10V
  • Analog Channels: 32
  • Outputs: Analog Voltage Output
Optical Fiberswitch and Multiplexer -- FSM-1x3 to 1x9
from Piezosystem Jena, Inc.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]

  • Form Factor: Rack Mount
  • DC Voltage: 5V
  • Digital I/O Channels: 1
  • User Interface: Front Panel; Computer Programmable
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Form Factor: PC Board; Modular Bay or Slot System
  • Digital I/O Channels: 4
  • Analog Channels: 16
  • DC Voltage: +/-10V..+/-10mV
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
Optical Fiberswitch and Multiplexer -- FSM-Custom Solution
from Piezosystem Jena, Inc.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]

  • Form Factor: Rack Mount
  • DC Voltage: 5V
  • Digital I/O Channels: 4
  • User Interface: Front Panel; Computer Programmable
Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320
from OMEGA Engineering, Inc.

The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]

  • Form Factor: Portable
  • Digital I/O Channels: 16
  • Analog Channels: 16
  • DC Voltage: Up to +/-30
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 20
  • Analog Channels: 8
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Digital I/O Channels: 16
  • Analog Channels: 6
  • Accuracy: 0.2000