Application Software Included Sensor Multiplexers
from Knick Interface LLC
Signal doublers with two switchable calibrated outputs in a 6 mm housing, also for applications with high output loads. Safety in the smallest space. 4-port isolation in 6 mm modularhousing. Signal doubling. combined with signal conversion. Load increase. up to 1000 ohms possible for inputs with... [See More]
- DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Outputs: Analog Current Output; 0 ... 20 mA , 4 ... 20 mA
- DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
from OMEGA Engineering, Inc.
The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to collect... [See More]
- Form Factor: Portable
- Digital I/O Channels: 16
- Analog Channels: 16
- DC Voltage: Up to +/-30
from ACCES I/O Products, Inc.
Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]
- Form Factor: PC Board
- DC Voltage: ±25mV, ±50mV, ±100mV, ±2.5V, ±5V, ±10V
- Analog Channels: 32
- Outputs: Analog Voltage Output
from FiberSensing, SA
High-power single mode laser scanning, broadband tuning [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Outputs: Optical
- Application: General Lab & Industrial
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from OMEGA Engineering, Inc.
The OM-CP-ULTRASHOCK-EB is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the... [See More]
- Form Factor: Stand-alone
- Accuracy: 1
- Analog Channels: 9
- Inputs: Accelerometer Input; Thermocouple Input; Bridge Input
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from OMEGA Engineering, Inc.
The OM-CP-ULTRASHOCK is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder. The OM-CP-ULTRASHOCK measures and records temperature, pressure and humidity at the selected reading rates, while shock is recorded as the peak acceleration levels over the same... [See More]
- Form Factor: Stand-alone
- Accuracy: 1
- Analog Channels: 9
- Inputs: Accelerometer Input; Thermocouple Input; Bridge Input
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 16
- Analog Channels: 6
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Digital I/O Channels: 20
- Analog Channels: 8
- Accuracy: 0.2000