Open at No Power Electric Valve Actuators

8 Results
Internal Battery Back-Up Electric Actuator -- SNS10
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Internal Battery Back-Up Electric Actuator -- SNS20
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2000
Internal Battery Back-Up Electric Actuator -- SNS28
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2800
Internal Battery Back-Up Electric Actuator -- SNS4
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400
Spring Return Actuator -- Model AS10
from Indelac Controls, Inc.

Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]

  • Failsafe: CloseNoPower; OpenNoPower
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Spring Return Actuator -- Model ES2
from Indelac Controls, Inc.

Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]

  • Failsafe: CloseNoPower; OpenNoPower
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 200
Spring Return Electric Actuator -- ASC4
from Indelac Controls, Inc.

Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]

  • Failsafe: CloseNoPower; CloseNoControl (optional feature); OpenNoPower; OpenNoControl (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400
Electric Valve Actuators
from GF Piping Systems

The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not only excellently equipped but... [See More]

  • Failsafe: CloseNoPower; OpenNoPower
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 88.5 to 2212