Type 7 Electric Valve Actuators

11 Results
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator -- EAX035-003
from Bonomi North America, Inc.

110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator [See More]

  • Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
  • AC Voltage: 110
  • Operation: OnOff; Modulating
  • Features: Manual Override (not the same as manually actuated)
Electric Actuator -- S Series NEMA 7
from Indelac Controls, Inc.

The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and SX when the area used... [See More]

  • Enclosure: NEMA 4 (optional feature); NEMA 4X (optional feature); NEMA 7; NEMA 9
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator -- EAX045-073
from Bonomi North America, Inc.

110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe [See More]

  • Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
  • AC Voltage: 110
  • Operation: OnOff; Modulating
  • Features: Manual Override (not the same as manually actuated)
Multi-Voltage Actuator With Optional Battery Backup -- ProVolt® Series PV10
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Enclosure: NEMA 4; NEMA 4X; NEMA 7
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 1000
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator -- EAX080-023
from Bonomi North America, Inc.

110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator [See More]

  • Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
  • AC Voltage: 110
  • Operation: OnOff; Modulating
  • Features: Manual Override (not the same as manually actuated)
Multi-Voltage Actuator With Optional Battery Backup -- PV 2
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Enclosure: NEMA 4; NEMA 4X; NEMA 7; NEMA 9
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator -- EAX120-073
from Bonomi North America, Inc.

110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe [See More]

  • Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
  • AC Voltage: 110
  • Operation: OnOff; Modulating
  • Features: Manual Override (not the same as manually actuated)
Explosion Proof Spring Return Actuators -- PA
from ProMation Engineering, Inc.

The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]

  • Enclosure: NEMA 7
  • Actuator Torque: 445
  • Valve Motion: Linear
  • AC Voltage: 24 to 230
EH2 Mid-Size Motorized Valve Actuator -- KZ000UR
from KZVALVE

The KZValve EH3 Series Actuators are designed to perform operation. essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]

  • Enclosure: NEMA 7; 6P, 7D
  • Operation: Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 220
EH3 Compact Motorized Valve Actuator -- KZ000M
from KZVALVE

The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]

  • Enclosure: NEMA 7; 6P, 7D
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 75
EH5 Heavy Duty Motorized Valve Actuator -- KZ0003
from KZVALVE

The KZValve EH5 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]

  • Enclosure: NEMA 7; 6P, 7D
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 350