Travel Stop (Limit Stop) Electric Valve Actuators

31 Results
Electric Actuator -- MA Series
from DynaQuip Controls

The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 795 to 30975
  • Operation: OnOff; Modulating (optional feature)
  • Full Range of Rotary Motion: 90°
Spring Return Actuator -- Model AS10
from Indelac Controls, Inc.

Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 1000
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
SMART Electric Actuators -- JE Series
from DynaQuip Controls

The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply, reducing the... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Operation: Modulating
  • Control Signal Input: Voltage
Spring Return Actuator -- Model AS4
from Indelac Controls, Inc.

Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 400
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Spring Return Actuator -- Model ES2
from Indelac Controls, Inc.

Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 200
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Spring Return Electric Actuator -- ASC4
from Indelac Controls, Inc.

Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 400
  • Operation: OnOff; Modulating (optional feature)
  • Full Range of Rotary Motion: 90°
Electric Valve Actuator -- NL Series
from BI-TORQ® Valve Automation

The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 177 to 17600
  • Operation: Modulating
  • Full Range of Rotary Motion: 90°
Compact Valve Actuator -- Model 31-M50
from Harold Beck and Sons, Inc.

Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 360
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Linear Electric Actuator -- PL1200
from ProMation Engineering, Inc.

Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For... [See More]

  • Valve Motion: Linear
  • Actuator Force: 1200
  • Stroke Length: 1.97
  • AC Voltage: 120
Linear Globe Valve Actuator -- Model 29-250
from Harold Beck and Sons, Inc.

A versatile, compact design, advanced HART ®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator. Beck ’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to... [See More]

  • Valve Motion: Linear
  • Control Signal Input: Milliampere (optional feature); Voltage (optional feature)
  • Operation: Modulating
  • Milliampere Control Signal Input: 4 to 20
Quarter-Turn Electric Actuator -- P1.A Series
from ProMation Engineering, Inc.

P1.A Series. 445 in lbs / 50 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 445
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Linear Globe Valve Drive -- Model 14-100
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Valve Motion: Linear
  • Stroke Length: 0.3125 to 4.5
  • Operation: OnOff (optional feature); Modulating
  • Actuator Force: 340 to 1800
Quarter-Turn Electric Actuator -- P1.B Series
from ProMation Engineering, Inc.

P1.B Series. 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 135
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Linear Globe Valve Drive -- Model 14-200
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Valve Motion: Linear
  • Stroke Length: 0.3125 to 4.5
  • Operation: OnOff (optional feature); Modulating
  • Actuator Force: 2700 to 4000
Quarter-Turn Electric Actuator -- P1.C Series
from ProMation Engineering, Inc.

P1.C Series. 135 in lbs / 15 Nm - 12vdc, 24vdc. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 135
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°
Quarter Turn Valve Drive -- Model 11-160
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 180 to 960
  • Operation: OnOff (optional feature); Modulating
  • Full Range of Rotary Motion: 90°
Quarter-Turn Electric Actuator -- P10 Series
from ProMation Engineering, Inc.

P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 22000
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Quarter Turn Valve Drive -- Model 11-260
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 1500 to 3000
  • Operation: OnOff (optional feature); Modulating
  • Full Range of Rotary Motion: 90°
Quarter-Turn Electric Actuator -- P11 Series
from ProMation Engineering, Inc.

P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 26500
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Quarter Turn Valve Drive -- Model 11-460
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 4200 to 21600
  • Operation: OnOff (optional feature); Modulating
  • Full Range of Rotary Motion: 90°
Quarter-Turn Electric Actuator -- P13 Series
from ProMation Engineering, Inc.

P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 40500
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Rotary Actuator Drive -- Model 22-309
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 36000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere
Quarter-Turn Electric Actuator -- P2 Series
from ProMation Engineering, Inc.

P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 800
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Rotary Actuator Drive -- Model 22-409
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 48000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere
Quarter-Turn Electric Actuator -- P4 Series
from ProMation Engineering, Inc.

P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 3500
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Rotary Actuator Drive -- Model 22-809
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 96000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere
Quarter-Turn Electric Actuator -- P6 Series
from ProMation Engineering, Inc.

P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 5800
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Rotary Damper Drive -- Model 11-150
from Harold Beck and Sons, Inc.

Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 180 to 960
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere; Voltage (optional feature)
Quarter-Turn Electric Actuator -- P7 Series
from ProMation Engineering, Inc.

P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 8900
  • Operation: OnOff; Modulating
  • Full Range of Rotary Motion: 90°
Rotary Damper Drive -- Model 11-200
from Harold Beck and Sons, Inc.

Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 1500 to 3000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere; Voltage (optional feature)
Quarter-Turn Electric Actuator -- PZ15 Series
from ProMation Engineering, Inc.

PZ-15 Series. 135 in lbs / 15 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 135
  • Operation: OnOff
  • Full Range of Rotary Motion: 90°