Hazardous Electric Valve Actuators

20 Results
Electric Industrial Actuators, PAX1
from Rotork plc

PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas utility companies at... [See More]

  • Location: Hazardous
  • Stroke Length: 0.9843
  • Valve Motion: Linear
  • Actuator Force: 650
Electric Actuator -- S Series NEMA 7
from Indelac Controls, Inc.

The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and SX when the area used... [See More]

  • Location: Hazardous; NonHazardous (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
Electric Industrial Actuators, PAXL
from Rotork plc

PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas utility companies at... [See More]

  • Location: Hazardous
  • Stroke Length: 0.9843
  • Valve Motion: Linear
  • Actuator Force: 650
Multi-Voltage Actuator With Optional Battery Backup -- ProVolt® Series PV10
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Location: Hazardous; NonHazardous
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Electric Industrial Actuators, Q, Local Hand Station
from Rotork plc

The Local Hand Station is an actuator control panel. It provides a fully enclosed control panel which can control actuators and other field devices in hazardous or inaccessible locations. It is certified for use in ATEX and IECEx hazardous areas, so it is flexible and reliable. This actuator control... [See More]

  • Location: Hazardous
  • Operating Temperature: -4 to 158
  • Valve Motion: Rotary
Multi-Voltage Actuator With Optional Battery Backup -- PV 2
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Location: Hazardous; NonHazardous
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200
Electric Industrial Actuators, RCF
from Rotork plc

Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure valves and plug valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RCH
from Rotork plc

Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure valves and plug valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RCJ
from Rotork plc

Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure valves and plug valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RCL
from Rotork plc

Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure valves and plug valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RCM
from Rotork plc

Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure valves and plug valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RDH
from Rotork plc

Hanbay R series electric part-turn actuators are certified explosionproof and provide quick and discrete control in hazardous environments. R series actuators are compact, lightweight, and compatible with ball valves, multi-port, and shut-off valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Electric Industrial Actuators, RDL
from Rotork plc

Hanbay R series electric part-turn actuators are certified explosionproof and provide quick and discrete control in hazardous environments. R series actuators are compact, lightweight, and compatible with ball valves, multi-port, and shut-off valves. [See More]

  • Location: Hazardous
  • AC Voltage: 110 to 240
  • Operation: OnOff
  • DC Voltage: 24
Quarter Turn Valve Drive -- Model 11-160
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Location: Hazardous; NonHazardous
  • Operation: OnOff (optional feature); Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 180 to 960
Electric Valve Actuators
from Conant Controls, Inc.

Electric Operator. Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2"... [See More]

  • Location: Hazardous
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 80
Explosion Proof Linear Actuators
from ProMation Engineering, Inc.

The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]

  • Location: Hazardous
  • Operation: OnOff; Modulating
  • Valve Motion: Linear
  • AC Voltage: 24 to 230
Quarter Turn Valve Drive -- Model 11-260
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Location: Hazardous; NonHazardous
  • Operation: OnOff (optional feature); Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 1500 to 3000
Explosion Proof Quarter Turn Actuators -- P1
from ProMation Engineering, Inc.

The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof. Certifications: Class I,... [See More]

  • Location: Hazardous
  • Actuator Torque: 300
  • Valve Motion: Rotary
  • AC Voltage: 24 to 230
Quarter Turn Valve Drive -- Model 11-460
from Harold Beck and Sons, Inc.

Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]

  • Location: Hazardous; NonHazardous
  • Operation: OnOff (optional feature); Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 4200 to 21600
Explosion Proof Spring Return Actuators -- PA
from ProMation Engineering, Inc.

The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]

  • Location: Hazardous
  • Actuator Torque: 445
  • Valve Motion: Linear
  • AC Voltage: 24 to 230