Overtorque Protection Options Electric Valve Actuators

9 Results
Electric Actuator -- K Series
from Indelac Controls, Inc.

This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 5000 to 14040
  • Operation: OnOff; Modulating (optional feature)
  • Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature); 360° (optional feature)
SMART Electric Actuators -- JE Series
from DynaQuip Controls

The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply, reducing the... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Operation: Modulating
  • Control Signal Input: Voltage
2-Way Plastic On/Off Electric Valve Actuator -- EBVC
from Plast-O-Matic Valves, Inc.

2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8 ″ through 2 ″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Operation: OnOff
  • Control Signal Input: Voltage
2-Way Premium Multi-Voltage Electrically Actuated Ball Valves -- EBVB
from Plast-O-Matic Valves, Inc.

2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]

  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Control Signal Input: Milliampere; Voltage
Linear Globe Valve Actuator -- Model 29-250
from Harold Beck and Sons, Inc.

A versatile, compact design, advanced HART ®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator. Beck ’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to... [See More]

  • Valve Motion: Linear
  • Control Signal Input: Milliampere (optional feature); Voltage (optional feature)
  • Operation: Modulating
  • Milliampere Control Signal Input: 4 to 20
Matryx Valve Actuators -- EL1200
from XOMOX (A Crane Co. Company)

Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 3700 to 10580
  • Operation: OnOff; Modulating (optional feature)
  • Full Range of Rotary Motion: 90°; 180° (optional feature)
Rotary Actuator Drive -- Model 22-309
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 36000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere
Rotary Actuator Drive -- Model 22-409
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 48000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere
Rotary Actuator Drive -- Model 22-809
from Harold Beck and Sons, Inc.

Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]

  • Valve Motion: Rotary
  • Actuator Torque: 96000
  • Operation: OnOff (optional feature); Modulating
  • Control Signal Input: Milliampere