Voltage Control Signal Electric Valve Actuators
from Plast-O-Matic Valves, Inc.
2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8 ″ through 2 ″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged... [See More]
- Control Signal Input: Voltage
- Operation: OnOff
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from DynaQuip Controls
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats... [See More]
- Control Signal Input: Milliampere; Voltage
- Milliampere Control Signal Input: 4 to 20
- Valve Motion: Rotary
- Voltage Control Signal Input: 0.0 to 10
from Plast-O-Matic Valves, Inc.
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff (optional feature); Modulating (optional feature)
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from DynaQuip Controls
The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply, reducing the... [See More]
- Control Signal Input: Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Plast-O-Matic Valves, Inc.
Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal protection. Standard actuation time is 5 seconds with 15 Nm torque. CAFE NITRO Model includes... [See More]
- Control Signal Input: Milliampere; Voltage
- Milliampere Control Signal Input: 0.0 to 4
- Operation: OnOff (optional feature); Modulating (optional feature)
- Voltage Control Signal Input: 10
from Plast-O-Matic Valves, Inc.
2-way Series EBVF is our standard multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater,... [See More]
- Control Signal Input: Milliampere; Voltage
- Milliampere Control Signal Input: 0.0 to 4
- Operation: OnOff (optional feature); Modulating (optional feature)
- Voltage Control Signal Input: 10
from SVF Flow Controls, Inc.
High Performance Electric Actuator. 8 Models to 3,800 lbf-in. Full Range of Options [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Full Range of Rotary Motion: 360°
from Sharpe Valves
Heavy duty gears, permanents lubrication, open/close limit switches [See More]
- Control Signal Input: Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 100
from Hayward Flow Control
The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered or... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 300 to 177000
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. PLASTIC BODY MATERIAL. 5 VA POWER RATING. 32 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 0 TO 10 VDC OUTPUT SIGNAL. 1/4 INCH LINEAR TRAVEL [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.2500
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10
from Bray Commercial
Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator ’s output coupling with the damper shaft and be capable... [See More]
- Control Signal Input: Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 310
from Armstrong International
When accurate control is desired from your steam or water applications, the Armstrong Python ® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, sizes, trim, and other features, you are sure to find... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: Modulating
- Valve Motion: Linear
- Stroke Length: 0.6875 to 2.25
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff; Modulating
- Valve Motion: Rotary
- Actuator Torque: 88
from Hayward Flow Control
The new RSR Series are mechanical spring return quarter-turn actuators providing up to 540 ”lbs (60Nm) fail-safe operating torque. These units have a universal power supply rated at 24V ~ 240V AC or DC mode. Versions include basic on/off unit, a basic model with internal auxiliary switches,... [See More]
- Control Signal Input: Milliampere; Voltage
- Actuator Torque: 133 to 540
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V, CSA APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. ABS PLASTIC BODY MATERIAL. 11 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 0 TO 10 VDC OUTPUT SIGNAL. 3/4 INCH... [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.7500
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10
from Bray Commercial
These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves and dampers. Features:... [See More]
- Control Signal Input: Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 44
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff; Modulating
- Valve Motion: Rotary
- Actuator Torque: 132
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V, CSA, CE APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. 1 MILLIAMPERE CURRENT RATING. ABS-FR PLASTIC BODY MATERIAL. 7 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.7500
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10
from Bray Commercial
The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air Conditioning... [See More]
- Control Signal Input: Voltage
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Actuator Torque: 45
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 150
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. SYNCHRONOUS MOTOR OPERATION TYPE. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP54 ENCLOSURE. 1 MILLIAMPERE CURRENT RATING. ABS-FR PLASTIC BODY MATERIAL. 12 VA POWER RATING. 14 TO 122 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 0 TO 10... [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.7500
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10
from Bray Commercial
The VA-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air... [See More]
- Control Signal Input: Voltage
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Actuator Torque: 35
from Clark Solutions
The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves. The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S)... [See More]
- Control Signal Input: Milliampere; Voltage
- Operation: OnOff
- Valve Motion: Rotary
- Actuator Torque: 142
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL 94-5V APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. NEMA 3R, IP54 ENCLOSURE. ALUMINUM BODY MATERIAL. 6 VA POWER RATING. 32 TO 130 DEG F OPERATING TEMPERATURE. CLASS 1 INSULATION CLASS. 2 TO 10 VDC, 4 TO 20 MILLIAMPERE OUTPUT SIGNAL. 1/2 TO 1 INCH... [See More]
- Control Signal Input: Milliampere; Voltage
- Stroke Length: 0.5000 to 1
- Valve Motion: Linear
- Milliampere Control Signal Input: 4 to 20
from Bray Commercial
These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust, and face and... [See More]
- Control Signal Input: Voltage
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Actuator Torque: 140
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 0 TO 10 VDC, 1 MILLIAMPERE OUTPUT... [See More]
- Control Signal Input: Milliampere; Voltage
- Full Range of Rotary Motion: 90°
- Valve Motion: Rotary
- Milliampere Control Signal Input: 1
from Bray Commercial
The DCS-62 Series is a direct-mount, spring return line of electric actuators that operates on 24 VAC or VDC power and is available for use with floating, on/off, or proportional controllers. A 120 VAC on/off model is also available. These bi-directional actuators do not require a damper linkage,... [See More]
- Control Signal Input: Voltage
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Actuator Torque: 62
from Honeywell International, Inc.
ROTARY TYPE. 50/60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 24 VAC/VDC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. 3 MILLIAMPERE CURRENT RATING. PLASTIC BODY MATERIAL. 5 VA POWER RATING. -5 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 5/8 INCH SHAFT DIAMETER. 0 TO 10... [See More]
- Control Signal Input: Milliampere; Voltage
- Full Range of Rotary Motion: 90°
- Valve Motion: Rotary
- Milliampere Control Signal Input: 1
from Bray Commercial
The DS-27 and VAS-27 Series Actuators are direct-mount, spring return electric valve actuators that operate on 24, 110, and 220 VAC or 24 VDC power. Use these synchronous motor-driven actuators to provide accurate positioning on the Bray characterized ball valves and ATi valves up to 1" and smaller... [See More]
- Control Signal Input: Voltage
- Operation: Modulating
- Valve Motion: Rotary
- Actuator Torque: 27
from Honeywell International, Inc.
ROTARY TYPE. 60 HZ FREQUENCY RATING. UL 873, CUL C22.2, CE APPROVAL. VALVE, DAMPER APPLICATION. 100 TO 250 VAC VOLTAGE RATING. NEMA 2 ENCLOSURE. 3 MILLIAMPERE CURRENT RATING. ALUMINUM BODY MATERIAL. 45 VA POWER RATING. -40 TO 140 DEG F OPERATING TEMPERATURE. 3/8 TO 1.06 INCH SHAFT DIAMETER. 0 TO 10... [See More]
- Control Signal Input: Voltage
- Full Range of Rotary Motion: 90°
- Valve Motion: Rotary
- Voltage Control Signal Input: 0.0 to 10
from Bray Commercial
The DS24-70 Series Electric Spring Return Actuators provide control of valves and dampers in Heating, Ventilating, and Air Conditioning (HVAC) systems. All actuators in this series provide 70 lb ·in (8 N ·m) rated torque. A mechanical spring return system provides rated torque with and... [See More]
- Control Signal Input: Voltage
- Operation: OnOff; Modulating (optional feature)
- Valve Motion: Rotary
- Actuator Torque: 70
from Honeywell International, Inc.
DIRECT COUPLED, SPDT, FLOATING TYPE. 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. SPRING RETURN, ON/OFF OPERATION TYPE. UL 873, UL, CE APPROVAL. HVAC APPLICATION. 24 VOLT AC/DC VOLTAGE RATING. NEMA 2, IP54 ENCLOSURE. PLENUM RATED PLASTIC BODY... [See More]
- Control Signal Input: Voltage
- Actuator Torque: 27
- Operation: OnOff
- Voltage Control Signal Input: 2 to 10
from Honeywell International, Inc.
LINEAR TYPE. 60 HZ FREQUENCY RATING. UL 94-5V, CSA APPROVAL. VALVE APPLICATION. 24 VAC VOLTAGE RATING. IP40 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. 32 TO 150 DEG F OPERATING TEMPERATURE. 0 TO 10 VDC OUTPUT SIGNAL. 0.4 INCH LINEAR TRAVEL [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.4000
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10
from Honeywell International, Inc.
LINEAR TYPE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. VALVE APPLICATION. 110 TO 120 V VOLTAGE RATING. IP40 ENCLOSURE. PLASTIC BODY MATERIAL. 6 VA POWER RATING. 32 TO 150 DEG F OPERATING TEMPERATURE. 0 TO 10 VDC OUTPUT SIGNAL. 0.4 INCH LINEAR TRAVEL [See More]
- Control Signal Input: Voltage
- Stroke Length: 0.4000
- Valve Motion: Linear
- Voltage Control Signal Input: 0.0 to 10