Type 4 Electric Valve Actuators

53 Results
Electric Actuator -- DE Series
from DynaQuip Controls

The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers several unique features as... [See More]

  • Enclosure: NEMA 4; NEMA 4X; NEMA 7 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 150 to 300
2-Way Premium Multi-Voltage Electrically Actuated Ball Valves -- EBVB
from Plast-O-Matic Valves, Inc.

2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
100-240VAC Metal Modulating Electric Actuator -- VB030M-043
from Bonomi North America, Inc.

100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]

  • Enclosure: NEMA 4
  • AC Voltage: 100 to 240
  • Operation: Modulating
  • DC Voltage: 24
Electric Industrial Actuators, RCEL
from Rotork plc

RCEL electric actuators provide efficient, high-performance automation of quarter-turn valves. They are ideally suited for on/off control applications and provide IP67 and NEMA 4 &6 certifications for environmental protection. Housed within anodised and epoxy painted aluminium. [See More]

  • Enclosure: NEMA 4; NEMA 6
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • AC Voltage: 120 to 440
Electric Actuator -- K Series
from Indelac Controls, Inc.

This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 5000 to 14040
Electric Actuator -- MA Series
from DynaQuip Controls

The ALL NEW DynaQuip MA Series electric actuators are durable, heavy-duty actuators designed to exceed the needs of your everyday quarter-turn automation applications. Our MA Series actuators are ideal for operation on a wide variety of industrial and commercial applications. The MA Series can be... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 795 to 30975
100-240VAC Metal Modulating Electric Actuator -- VB110M-043
from Bonomi North America, Inc.

100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]

  • Enclosure: NEMA 4
  • AC Voltage: 100 to 240
  • Operation: Modulating
  • DC Voltage: 24
Electric Actuator -- L Series
from Indelac Controls, Inc.

ICI ‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2000 to 3840
100-240VAC Plastic Modulating Electric Actuator -- VB030-043
from Bonomi North America, Inc.

100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • AC Voltage: 100 to 240
  • Operation: Modulating
  • DC Voltage: 12 to 24
Electric Actuator -- M Series
from Indelac Controls, Inc.

ICI ‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb ·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature); NEMA Type 6P
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400 to 1500
100-240VAC Plastic On/Off Electric Actuator -- VB015-003
from Bonomi North America, Inc.

100-240VAC Plastic On/Off Electric Actuator [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • AC Voltage: 100 to 240
  • Operation: OnOff
  • DC Voltage: 12 to 24
Electric Actuator -- R Series
from Indelac Controls, Inc.

The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and as in all... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 100
Electric Actuator -- S Series (Deep Base)
from Indelac Controls, Inc.

The S series deep base rotary electric actuator was designed exclusively for applications within the 200 lb ·in (model SR) and 300 lb ·in (model SX) torque range with special control requirements. This heavy-duty reversing actuator is used in place of model SD and SDX when optional... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
Electric Actuator -- SD Series
from Indelac Controls, Inc.

The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature)
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
Internal Battery Back-Up Electric Actuator -- SNS10
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Internal Battery Back-Up Electric Actuator -- SNS20
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2000
Internal Battery Back-Up Electric Actuator -- SNS28
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2800
Internal Battery Back-Up Electric Actuator -- SNS4
from Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400
Multi-Voltage Actuator With Optional Battery Backup -- ProVolt® Series PV10
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Enclosure: NEMA 4; NEMA 4X; NEMA 7
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Multi-Voltage Actuator With Optional Battery Backup -- PV 2
from Indelac Controls, Inc.

The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]

  • Enclosure: NEMA 4; NEMA 4X; NEMA 7; NEMA 9
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200
Spring Return Actuator -- Model AS10
from Indelac Controls, Inc.

Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 1000
Spring Return Actuator -- Model AS4
from Indelac Controls, Inc.

Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 400
Spring Return Actuator -- Model ES2
from Indelac Controls, Inc.

Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 200
Spring Return Electric Actuator -- ASC4
from Indelac Controls, Inc.

Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI ’s new ASC... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature); NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400
Compact Valve Actuator -- Model 31-M50
from Harold Beck and Sons, Inc.

Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together, these two sections provide an... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 360
Quarter-Turn Electric Actuator -- P1.A Series
from ProMation Engineering, Inc.

P1.A Series. 445 in lbs / 50 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 445
Corrosion Resistant Electric Valve Actuator -- ECP Series
from Hayward Flow Control

The ECP features a GFPP (Glass Filled Polypropylene) housing that provides the actuator superior corrosion resistance and performance in environments and atmospheres where most metal actuators cannot. [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 796
Electric Valve Actuator -- BI-100
from BI-TORQ® Valve Automation

BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 100
Industrial Electric Actuators -- AU Series
from Bray Commercial

AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models include... [See More]

  • Enclosure: NEMA 4; NEMA 4X (optional feature)
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 21300 to 70800
Compact Electric Valve Actuator -- K4 Series
from Assured Automation

The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Actuator Torque: 608 to 5208
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Valve Actuator -- GMCX24-3-T-X1 N4
from Belimo Americas

Valve Actuator,Non-Spring,24V,On/Off/Floating Point,NEMA 4 [See More]

  • Enclosure: NEMA 4
  • Actuator Torque: 354
  • Valve Motion: Rotary
  • AC Voltage: 24
Matryx Valve Actuators -- ELQ100
from XOMOX (A Crane Co. Company)

Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer applications have substantiated the long life of matryx... [See More]

  • Enclosure: NEMA 4; NEMA 7 (optional feature); NEMA 9 (optional feature)
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: ? to 885
Linear Globe Valve Drive -- Model 14-100
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating
  • Valve Motion: Linear
  • Stroke Length: 0.3125 to 4.5
Quarter-Turn Electric Actuator -- P1.B Series
from ProMation Engineering, Inc.

P1.B Series. 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 135
Electric Valve Actuators -- EPM Series
from Hayward Flow Control

EPM Series Reversing Electric Actuators. Innovative Quarter-Turn Actuators that Look the Same on the Outside —with the Hayward Difference on the INSIDE!. Overview. On/Off and Proportional Control Models. Designed for use with all ball and butterfly valves up to 24 " in size and torque... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 135 to 13500
Electric Valve Actuator -- BI-200/300
from BI-TORQ® Valve Automation

BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
Electric Valve Actuator -- R Series
from Assured Automation

The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features & Benefits. • Compact design. [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Actuator Torque: 300 to 600
  • Valve Motion: Rotary
  • Full Range of Rotary Motion: 90°
Linear Globe Valve Drive -- Model 14-200
from Harold Beck and Sons, Inc.

Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating
  • Valve Motion: Linear
  • Stroke Length: 0.3125 to 4.5
Quarter-Turn Electric Actuator -- P1.C Series
from ProMation Engineering, Inc.

P1.C Series. 135 in lbs / 15 Nm - 12vdc, 24vdc. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 135
Electric Valve Actuator -- BI-200/300 NEMA 7
from BI-TORQ® Valve Automation

BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 200 to 300
Quarter-Turn Electric Actuator -- P10 Series
from ProMation Engineering, Inc.

P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 22000
Electric Valve Actuator -- BI-2000/3800
from BI-TORQ® Valve Automation

BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 2000 to 2800
Quarter-Turn Electric Actuator -- P11 Series
from ProMation Engineering, Inc.

P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 26500
Electric Valve Actuator -- BI-400/675/1000/1500
from BI-TORQ® Valve Automation

BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 400 to 1500
Quarter-Turn Electric Actuator -- P13 Series
from ProMation Engineering, Inc.

P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 40500
Fail Safe Spring Return Valve Actuator -- D2/D3 Series
from BI-TORQ® Valve Automation

BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of torque output with a 115VAC supply. These... [See More]

  • Enclosure: NEMA 4
  • Operation: OnOff; Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 90 to 133
Quarter-Turn Electric Actuator -- P2 Series
from ProMation Engineering, Inc.

P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 800
Fail Safe Spring Return Valve Actuator -- PAO Series
from BI-TORQ® Valve Automation

BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of torque output with a 115VAC supply. These... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff (optional feature); Modulating (optional feature)
  • Valve Motion: Rotary
  • Actuator Torque: 450
Quarter-Turn Electric Actuator -- P4 Series
from ProMation Engineering, Inc.

P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 3500
Quarter-Turn Electric Actuator -- P6 Series
from ProMation Engineering, Inc.

P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 5800
Quarter-Turn Electric Actuator -- P7 Series
from ProMation Engineering, Inc.

P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff; Modulating
  • Valve Motion: Rotary
  • Actuator Torque: 8900
Quarter-Turn Electric Actuator -- PZ15 Series
from ProMation Engineering, Inc.

PZ-15 Series. 135 in lbs / 15 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 135
Quarter-Turn Electric Actuator -- PZ6 Series
from ProMation Engineering, Inc.

PZ-6 Series. 55 in lbs / 6 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]

  • Enclosure: NEMA 4; NEMA 4X
  • Operation: OnOff
  • Valve Motion: Rotary
  • Actuator Torque: 55