Local Position Indication Electric Valve Actuators
from Indelac Controls, Inc.
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI ‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K series... [See More]
- Valve Motion: Rotary
- Actuator Torque: 5000 to 14040
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature); 360° (optional feature)
from Plast-O-Matic Valves, Inc.
2-way Series EBVC is a basic, NEMA 4X corrosion-resistant heavy duty thermoplastic actuator with ultra-fast cycle time and direct manual override. Voltage must be specified. Now available 3/8 ″ through 2 ″ sizes; PVC, CPVC, Polypro or PVDF. 3-way Series TEBVC provides the same rugged... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Operation: OnOff
- Control Signal Input: Voltage
from DynaQuip Controls
The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply, reducing the... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Operation: Modulating
- Control Signal Input: Voltage
from Indelac Controls, Inc.
The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb ·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe applications and as in all... [See More]
- Valve Motion: Rotary
- Actuator Torque: 100
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Plast-O-Matic Valves, Inc.
2-way Series EBVB is a premium multi-voltage actuator with automatic voltage sensing, featuring rugged glass-filled polypro construction for corrosive atmospheres. Includes manual override, LED status light, electronic over-torque protection, thermally protected motor, anti-condensation heater, CE... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Operation: OnOff (optional feature); Modulating (optional feature)
- Control Signal Input: Milliampere; Voltage
from Indelac Controls, Inc.
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾ ” to 2 ½ ”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb ·in (model SD) and 300 (model SDX) lb... [See More]
- Valve Motion: Rotary
- Actuator Torque: 200 to 300
- Operation: OnOff
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Valve Motion: Rotary
- Actuator Torque: 1000
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Valve Motion: Rotary
- Actuator Torque: 2000
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Valve Motion: Rotary
- Actuator Torque: 2800
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. [See More]
- Valve Motion: Rotary
- Actuator Torque: 400
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1000
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
The ProVolt ® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of. the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or... [See More]
- Valve Motion: Rotary
- Actuator Torque: 200
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°; 180° (optional feature); 270° (optional feature)
from Indelac Controls, Inc.
Model AS10 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6500 annually). AS10 has a spring end torque of 1000 lb ·in with a closing speed of 3 sec./90 degrees upon loss of power. This actuator is... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1000
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from Indelac Controls, Inc.
Model AS4 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (approximately 27,000 annually). Like model ES2 the operating cycle life of the actuator is drastically affected by the model of operation, power to open and close... [See More]
- Valve Motion: Rotary
- Actuator Torque: 400
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from Indelac Controls, Inc.
Model ES@ is a light duty actuator designed for fail-safe applications. For best life expectancy it is recommended that model ES2 be powered in both clockwise (CW) and counter clockwise (CCW) directions. If used in this manner one can expect over 2,000 open/close cycles. When allowed to spring to... [See More]
- Valve Motion: Rotary
- Actuator Torque: 200
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]
- Valve Motion: Linear
- AC Voltage: 24 to 230
- Operation: OnOff; Modulating
- DC Voltage: 24
from Assured Automation
The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is... [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 608 to 5208
- AC Voltage: 115
from Hayward Flow Control
The ECP features a GFPP (Glass Filled Polypropylene) housing that provides the actuator superior corrosion resistance and performance in environments and atmospheres where most metal actuators cannot. [See More]
- Valve Motion: Rotary
- Actuator Torque: 796
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from BI-TORQ® Valve Automation
BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double star output... [See More]
- Valve Motion: Rotary
- Actuator Torque: 400 to 1500
- Operation: OnOff (optional feature); Modulating (optional feature)
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Valve Motion: Linear
- Stroke Length: 0.3125 to 4.5
- Operation: OnOff (optional feature); Modulating
- Actuator Force: 340 to 1800
from Bray Commercial
The DS/DMS Series is a direct-mount, spring return line of electric actuators that operates on 24/120/230 VAC or 24 VDC power and is available for use with on/off, floating, proportional, or resistive controllers. These bi-directional actuators do not require a damper linkage, and are easily... [See More]
- Valve Motion: Rotary
- Actuator Torque: 180
- Operation: OnOff; Modulating (optional feature)
- Full Range of Rotary Motion: 90°
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- Valve Motion: Rotary
- Actuator Torque: 132
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
The ProMation Engineering line of quarter-turn industrial actuators now includes CSA Certified explosion proof and ignition proof actuators. Each model uses our proven industrial strength geartrains and robust electronics and controls. Explosion Proof and Ignition Proof. Certifications: Class I,... [See More]
- Valve Motion: Rotary
- AC Voltage: 24 to 230
- Actuator Torque: 300
- Frequency: 50 Hz; 60 Hz
from Assured Automation
The Assured Automation R-Series electric valve actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves 1/4" to 3" and resilient seated butterfly valves (115 AC) 2" to 4". Features & Benefits. • Compact design. [See More]
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
- Actuator Torque: 300 to 600
- AC Voltage: 115 to 230
from Hayward Flow Control
EPM Series Reversing Electric Actuators. Innovative Quarter-Turn Actuators that Look the Same on the Outside —with the Hayward Difference on the INSIDE!. Overview. On/Off and Proportional Control Models. Designed for use with all ball and butterfly valves up to 24 " in size and torque... [See More]
- Valve Motion: Rotary
- Actuator Torque: 135 to 13500
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from BI-TORQ® Valve Automation
The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high... [See More]
- Valve Motion: Rotary
- Actuator Torque: 177 to 17600
- Operation: Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Valve Motion: Linear
- Stroke Length: 0.3125 to 4.5
- Operation: OnOff (optional feature); Modulating
- Actuator Force: 2700 to 4000
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- Valve Motion: Rotary
- Actuator Torque: 44
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]
- Valve Motion: Linear
- AC Voltage: 24 to 230
- Actuator Torque: 445
- Frequency: 60 Hz
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Valve Motion: Rotary
- Actuator Torque: 180 to 960
- Operation: OnOff (optional feature); Modulating
- Full Range of Rotary Motion: 90°
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- Valve Motion: Rotary
- Actuator Torque: 150
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up stroke. For... [See More]
- Valve Motion: Linear
- Actuator Force: 1200
- Stroke Length: 1.97
- AC Voltage: 120
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1500 to 3000
- Operation: OnOff (optional feature); Modulating
- Full Range of Rotary Motion: 90°
from Clark Solutions
The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers requiring up to 62 in-lb (7 N-m),75 in-lb... [See More]
- Valve Motion: Rotary
- Actuator Torque: 62
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P1.A Series. 445 in lbs / 50 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]
- Valve Motion: Rotary
- Actuator Torque: 445
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Valve Motion: Rotary
- Actuator Torque: 4200 to 21600
- Operation: OnOff (optional feature); Modulating
- Full Range of Rotary Motion: 90°
from Clark Solutions
The ES62C2(-S)(24 VAC/VDC), ES75C2(-S) and ES142C2(-S) direct coupled 24 VAC spring return electronic actuators are designed for tri-state (floating) control of building HVAC dampers and valves. The ES62B2(-S), ES62B2-ZS(-S), ES75B2(-S), ES75B2-ZS(-S), ES142B2(-S), ES142B2-ZS(-S) & ES142D2(-S)... [See More]
- Valve Motion: Rotary
- Actuator Torque: 62
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P1.B Series. 135 in lbs / 15 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]
- Valve Motion: Rotary
- Actuator Torque: 135
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Valve Motion: Rotary
- Actuator Torque: 36000
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
P1.C Series. 135 in lbs / 15 Nm - 12vdc, 24vdc. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- Valve Motion: Rotary
- Actuator Torque: 135
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Valve Motion: Rotary
- Actuator Torque: 48000
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 22000
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Valve Motion: Rotary
- Actuator Torque: 96000
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 26500
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Valve Motion: Rotary
- Actuator Torque: 180 to 960
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 40500
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1500 to 3000
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 800
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Valve Motion: Rotary
- Actuator Torque: 4200 to 21600
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 3500
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Valve Motion: Rotary
- Actuator Torque: 34800 to 62400
- Operation: OnOff (optional feature); Modulating
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 5800
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Valve Motion: Rotary
- Actuator Torque: 8900
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PZ-15 Series. 135 in lbs / 15 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- Valve Motion: Rotary
- Actuator Torque: 135
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PZ-6 Series. 55 in lbs / 6 Nm - On/Off/Jog. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also on air... [See More]
- Valve Motion: Rotary
- Actuator Torque: 55
- Operation: OnOff
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PA Series. 445 in lbs / 50 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 450
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PAO Series. 445 in lbs / 50 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 450
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PB Series. 1150 in lbs / 130 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1150
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PBO Series. 1150 in lbs / 130 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1150
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PC Series. 1750 in lbs / 200 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1750
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PCO Series. 1750 in lbs / 200 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 1750
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PD Series. 2300 in lbs / 260 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 2300
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
PDO Series. 2300 in lbs / 260 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Valve Motion: Rotary
- Actuator Torque: 2300
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply... [See More]
- Valve Motion: Rotary
- Actuator Torque: 3185
- Operation: OnOff; Modulating
- Full Range of Rotary Motion: 90°