Modulating Electric Valve Actuators
from DynaQuip Controls
The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply, reducing the... [See More]
- Operation: Modulating
- Full Range of Rotary Motion: 90°
- Valve Motion: Rotary
- Control Signal Input: Voltage
from Rotork plc
RCEL electric actuators provide efficient, high-performance automation of quarter-turn valves. They are ideally suited for on/off control applications and provide IP67 and NEMA 4 &6 certifications for environmental protection. Housed within anodised and epoxy painted aluminium. [See More]
- Operation: OnOff; Modulating
- AC Voltage: 120 to 440
- Valve Motion: Rotary
- AC Phase: Single; Three
from Bonomi North America, Inc.
100-240VAC Metal Modulating Actuator [See More]
- Operation: Modulating
- AC Voltage: 100 to 240
from Rotork plc
CKR regulating / modulating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are designed for use with external controls and motor switchgear. [See More]
- Operation: Modulating
from Bonomi North America, Inc.
100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]
- Operation: Modulating
- DC Voltage: 24
- AC Voltage: 100 to 240
- Enclosure: NEMA 4
from Rotork plc
CKRA regulating / modulating duty, modular design electric actuators are designed for positioning valve types that are frequently operated. They are equipped with the simple and robust Atronik control providing modest integral controls to meet the standard requirements of site specification. [See More]
- Operation: Modulating
from Bonomi North America, Inc.
100-240VAC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]
- Operation: Modulating
- DC Voltage: 24
- AC Voltage: 100 to 240
- Enclosure: NEMA 4
from Rotork plc
CKRC regulating / modulating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are equipped with the intelligent Centronik controls for functionally sophisticated applications and integration with all types of site control systems. [See More]
- Operation: Modulating
from Bonomi North America, Inc.
100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup [See More]
- Operation: Modulating
- DC Voltage: 12 to 24
- AC Voltage: 100 to 240
- Enclosure: NEMA 4; NEMA 4X
from Rotork plc
IQ3M Pro modulating duty 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake ’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro electric actuator, including... [See More]
- Operation: Modulating
from Bonomi North America, Inc.
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator [See More]
- Operation: OnOff; Modulating
- Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
- AC Voltage: 110
- Features: Manual Override (not the same as manually actuated)
from Rotork plc
IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake ’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro actuator, including... [See More]
- Operation: Modulating
- Valve Motion: Linear
from Bonomi North America, Inc.
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe [See More]
- Operation: OnOff; Modulating
- Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
- AC Voltage: 110
- Features: Manual Override (not the same as manually actuated)
from Rotork plc
IQ Pro modulating duty multi-turn actuator has a solid state reversing starter in place of the electro mechanical contactors and fast-response remote control circuits for rapid control. To optimise positional control, the solid state starter also adds an electronic motor ‘brake ’ feature... [See More]
- Operation: Modulating
from Bonomi North America, Inc.
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator [See More]
- Operation: OnOff; Modulating
- Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
- AC Voltage: 110
- Features: Manual Override (not the same as manually actuated)
from Rotork plc
IQT3M Pro 1-phase, 3-phase and DC electric modulating versions of the IQT Pro intelligent part-turn electric actuator are designed for modulating duty up to 1,800 starts per hour (S4 / Class C). They feature fast-response remote control circuits for rapid control and benefit from all the features of... [See More]
- Operation: Modulating
from Bonomi North America, Inc.
110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator w/ Spring Return Fail-Safe [See More]
- Operation: OnOff; Modulating
- Enclosure: NEMA 4X; NEMA 7; NEMA 9; NEMA 8
- AC Voltage: 110
- Features: Manual Override (not the same as manually actuated)
from Rotork plc
Schischek ExMax + LIN explosionproof failsafe linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective spring-return solution for... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Bonomi North America, Inc.
110VAC CSA Approved Explosion-Proof Modulating Electric Actuator [See More]
- Operation: Modulating
- AC Voltage: 110
from Rotork plc
Schischek ExRun explosionproof linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2- and 3-way valves with 3-position on/off or... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Rotork plc
Schischek InMax + LIN failsafe linear actuators for use in safe areas. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing. Optional stainless steel housing and offshore/marine coatings. A cost-effective spring-return solution for automation of globe or... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Rotork plc
Schischek InRun linear actuators for use in safe areas. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2- and 3-way valves with 3-position on-off or modulating mode. [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Rotork plc
Schischek RedMax + LIN explosionproof failsafe linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective spring-return solution for automation... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Rotork plc
Schischek RedRun explosionproof linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2- and 3-way valves with 3-position on-off or... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 240
- Valve Motion: Linear
- DC Voltage: 24 to 240
from Rotork plc
CML linear output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- Operation: Modulating
- Control Signal Input: Milliampere
- Valve Motion: Linear
- AC Phase: Single
from Rotork plc
CML-1500 and CML-3000 linear electric actuators for advanced automation of large control valves, combining high thrust output with a 4.5 ” (114.3 mm) stroke length, enabling the automation of larger control valves with higher pressure ratings. An all electric solution for control valve and... [See More]
- Operation: Modulating
- Stroke Length: 4.5
- Valve Motion: Linear
- Control Signal Input: Milliampere
from Rotork plc
CMQ part-turn output compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and... [See More]
- Operation: Modulating
- AC Phase: Single
- Control Signal Input: Milliampere
- Operating Temperature: -22 to 158
from Rotork plc
CMR multi-turn compact modulating actuators are an all-electric solution for control valve and pump applications. Exact position control and continuous modulation with accurate and repeatable position control with up to 0.1% accuracy. Certified explosionproof to international standards and available... [See More]
- Operation: Modulating
- AC Phase: Single
- Control Signal Input: Milliampere
- Operating Temperature: -22 to 158
from Rotork plc
CVL linear actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- Operation: Modulating
- Control Signal Input: Milliampere
- Valve Motion: Linear
- AC Phase: Single
from Rotork plc
CVQ part-turn actuators offer a compact, electrically powered process control operator that is suitable for precision, unrestricted modulation of most control valve types and sizes. The CVA range comes with watertight and explosionproof enclosures and has ultra-low energy consumption, making it... [See More]
- Operation: Modulating
- AC Phase: Single
- Control Signal Input: Milliampere
from Rotork plc
LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500 lbf) thrust. Some... [See More]
- Operation: Modulating
- AC Phase: Single; Three
- Valve Motion: Linear
from Rotork plc
LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf) thrust. Some models... [See More]
- Operation: Modulating
- AC Phase: Single; Three
- Valve Motion: Linear
from Rotork plc
SM-1700/5000 actuators are internally geared to produce up to 16,950 Nm (12,500 lbf.ft) of torque, continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. They are ideally suited for dampers, vanes, valves and other... [See More]
- Operation: Modulating
- AC Phase: Single; Three
from Rotork plc
SM-6000 actuators are internally geared to produce up to 35,251 Nm (26,000 lbf.ft) torque, unrestricted continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. Designed for dampers, vanes, valves and process control... [See More]
- Operation: Modulating
- AC Phase: Single; Three
from ProMation Engineering, Inc.
The ProMation Engineering explosion proof actuators are designed for use in hazardous locations. They meet the latest Class I and Class II Division 1 standards per UL 1203. The explosion proof actuators share the same electronic and mechanical components as the ProMation Standard Location products... [See More]
- Operation: OnOff; Modulating
- AC Voltage: 24 to 230
- Valve Motion: Linear
- DC Voltage: 24
from Belimo Americas
Valve Actuator,Spring Return,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 177
- Valve Motion: Rotary
- AC Voltage: 24
from Armstrong International
When accurate control is desired from your steam or water applications, the Armstrong Python ® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, sizes, trim, and other features, you are sure to find... [See More]
- Operation: Modulating
- Stroke Length: 0.6875 to 2.25
- Valve Motion: Linear
- Control Signal Input: Milliampere; Voltage
from Harold Beck and Sons, Inc.
A versatile, compact design, advanced HART ®-capable electronics, hazardous location ratings, and Beck reliability all highlight the new Group 29 linear valve actuator. Beck ’s all-new Group 29 linear valve actuator improves upon the time-honored Group 14 product line. It is designed to... [See More]
- Operation: Modulating
- Control Signal Input: Milliampere (optional feature); Voltage (optional feature)
- Valve Motion: Linear
- Milliampere Control Signal Input: 4 to 20
from Sharpe Valves
Heavy duty gears, permanents lubrication, open/close limit switches [See More]
- Operation: Modulating
- Actuator Torque: 100
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from BI-TORQ® Valve Automation
The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high... [See More]
- Operation: Modulating
- Actuator Torque: 177 to 17600
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from KZVALVE
The KZValve EH3 Series Actuators are designed to perform operation. essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- Operation: Modulating
- Actuator Torque: 220
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bray Commercial
The D-Series is a direct-mount line of electric actuators that operates on 24V AC or DC power and is available for use with floating, proportional, or resistive controllers. These bi-directional actuators do not require a damper linkage, and are easily installed on a round shaft up to a 3/4 in. (19... [See More]
- Operation: Modulating
- Actuator Torque: 140
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Honeywell International, Inc.
PROPORTIONAL TYPE. 5-1/2 INCH WIDTH X 7-5/16 INCH DEPTH X 6-7/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. NON-SPRING RETURN, MOTOR OPERATION TYPE. UL, CE APPROVAL. 120 VOLT VOLTAGE RATING. NEMA 3 ENCLOSURE. 12 VOLT AMP POWER RATING. -40 TO 150 DEG F OPERATING TEMPERATURE. 0.38 INCH SHAFT... [See More]
- Operation: Modulating
- Full Range of Rotary Motion: 90°
- Actuator Torque: 75
- AC Voltage: 120
from SVF Flow Controls, Inc.
High Performance Electric Actuator. 8 Models to 3,800 lbf-in. Full Range of Options [See More]
- Operation: Modulating
- Full Range of Rotary Motion: 360°
- Valve Motion: Rotary
- Control Signal Input: Milliampere; Voltage
from Clark Solutions
The EN132C2(-S), EN177C2(-S) and EN310C2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for tri-state (floating) or two-position control of building HVAC dampers and valves. The EN132B2, EN132B2-ZS-S, EN177B2(-S), EN177B2-ZS(-S), EN177D2(S), EN310B2(-S),... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 132
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P1 Series. 300 in lbs / 35 Nm - 12v, 24v, 120v, 230v. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but also... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 300
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 177
- Valve Motion: Rotary
- AC Voltage: 24
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Operation: OnOff (optional feature); Modulating
- Stroke Length: 0.3125 to 4.5
- Valve Motion: Linear
- Actuator Force: 340 to 1800
from Sharpe Valves
The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also include modulating... [See More]
- Operation: Modulating
- Actuator Torque: 150
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from KZVALVE
The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- Operation: Modulating
- Actuator Torque: 40
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bray Commercial
The D-53 Series is a direct-mount line of motor actuators that operates on 24 VAC power and is available for use withincremental or proportional controllers. These non-spring return actuators are easily installed on variable air volume (VAV) boxes as well as Bray SoftTouch Series characterized ball... [See More]
- Operation: Modulating
- Actuator Torque: 53
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Honeywell International, Inc.
ROTARY, PROPORTIONING CONTROL TYPE. 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE. 50/60 HZ FREQUENCY RATING. SPRING RETURN OPERATION TYPE. UL (CANADA AND US), CE APPROVAL. DAMPER, VALVE APPLICATION. 24 V VOLTAGE RATING. NEMA 3 ENCLOSURE. 1 AMPERE CURRENT RATING. DIE-CAST ALUMINUM BODY MATERIAL. [See More]
- Operation: Modulating
- Actuator Torque: 60
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Clark Solutions
The EN44C2 and EN88C2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for tri-state (floating) control or two position control (with external relay) of valves and dampers. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 44
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P10 Series. 22000 in lbs/2500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 22000
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,100 to 240V,Modulating [See More]
- Operation: Modulating
- AC Phase: Single
- AC Voltage: 100 to 240
- Enclosure: NEMA 2
from Harold Beck and Sons, Inc.
Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise valve position... [See More]
- Operation: OnOff (optional feature); Modulating
- Stroke Length: 0.3125 to 4.5
- Valve Motion: Linear
- Actuator Force: 2700 to 4000
from KZVALVE
The KZValve EH5 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and... [See More]
- Operation: Modulating
- Actuator Torque: 350
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bray Commercial
Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator ’s output coupling with the damper shaft and be capable... [See More]
- Operation: Modulating
- Actuator Torque: 310
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Clark Solutions
Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not... [See More]
- Operation: Modulating
- Actuator Torque: 150
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P11 Series. 26500 in lbs/3000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 26500
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating,NEMA 4H [See More]
- Operation: Modulating
- AC Phase: Single
- AC Voltage: 24
- DC Voltage: 24
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 180 to 960
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bray Commercial
These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of valves and dampers. Features:... [See More]
- Operation: Modulating
- Actuator Torque: 44
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P13 Series. 40000 in lbs/4500 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 40500
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
FGVL w/ Non-Spring,562 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 562
- Valve Motion: Linear
- AC Voltage: 24
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 1500 to 3000
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Bray Commercial
The DS-27 and VAS-27 Series Actuators are direct-mount, spring return electric valve actuators that operate on 24, 110, and 220 VAC or 24 VDC power. Use these synchronous motor-driven actuators to provide accurate positioning on the Bray characterized ball valves and ATi valves up to 1" and smaller... [See More]
- Operation: Modulating
- Actuator Torque: 27
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P2 Series. 800 in lbs / 90 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 800
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,24 VAC/DC,Modulating, 1m Cable [See More]
- Operation: Modulating
- Actuator Torque: 180
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck ’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control system ’s capabilities. This... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 4200 to 21600
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from ProMation Engineering, Inc.
P4 Series. 3500 in lbs / 400 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 3500
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Fire & Smoke Actuator,180 in-lb,Spring Return,24 VAC/DC,Modulating, 2SPDT, 1m Cable [See More]
- Operation: Modulating
- Actuator Torque: 180
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 36000
- Valve Motion: Rotary
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
P6 Series. 5750 in lbs / 650 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 5800
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 354
- Valve Motion: Rotary
- AC Voltage: 24
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 48000
- Valve Motion: Rotary
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
P7 Series. 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional. The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 8900
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 44.25
- Valve Motion: Rotary
- AC Voltage: 24
from Harold Beck and Sons, Inc.
Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating both static and dynamic loads... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 96000
- Valve Motion: Rotary
- Control Signal Input: Milliampere
from ProMation Engineering, Inc.
PA Series. 445 in lbs / 50 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 450
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,100 to 240V,Modulating [See More]
- Operation: Modulating
- AC Phase: Single
- AC Voltage: 100 to 240
- Enclosure: NEMA 2, UL enclosure type 1
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 180 to 960
- Valve Motion: Rotary
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
PAO Series. 445 in lbs / 50 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 450
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating [See More]
- Operation: Modulating
- AC Phase: Single
- AC Voltage: 24
- DC Voltage: 24
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 1500 to 3000
- Valve Motion: Rotary
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
PB Series. 1150 in lbs / 130 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 1150
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Spring Return,24V,Modulating,SW [See More]
- Operation: Modulating
- Actuator Torque: 88.5
- Valve Motion: Rotary
- AC Voltage: 24
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 4200 to 21600
- Valve Motion: Rotary
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
PBO Series. 1150 in lbs / 130 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 1150
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,24V,Modulating,NEMA 4 [See More]
- Operation: Modulating
- AC Phase: Single
- AC Voltage: 24
- DC Voltage: 24
from Harold Beck and Sons, Inc.
Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout concerns. Beck... [See More]
- Operation: OnOff (optional feature); Modulating
- Actuator Torque: 34800 to 62400
- Valve Motion: Rotary
- Control Signal Input: Milliampere; Voltage (optional feature)
from ProMation Engineering, Inc.
PC Series. 1750 in lbs / 200 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 1750
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
SGVL w/ Non-Spring, 112 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 112
- Valve Motion: Linear
- AC Voltage: 24
from ProMation Engineering, Inc.
PCO Series. 1750 in lbs / 200 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 1750
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
SGVL w/ Electronic Fail-Safe, 112 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 112
- Valve Motion: Linear
- AC Voltage: 24
from ProMation Engineering, Inc.
PD Series. 2300 in lbs / 260 Nm - w/o Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 2300
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
SGVL w/ Non-Spring, 337 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 337
- Valve Motion: Linear
- AC Voltage: 24
from ProMation Engineering, Inc.
PDO Series. 2300 in lbs / 260 Nm - w/ Manual Override. The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs. Spring... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 2300
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Non-Spring,230V,Modulating,SW,NEMA 4H [See More]
- Operation: Modulating
- Actuator Torque: 310
- Valve Motion: Rotary
- AC Voltage: 230
from ProMation Engineering, Inc.
The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply... [See More]
- Operation: OnOff; Modulating
- Actuator Torque: 3185
- Valve Motion: Rotary
- Full Range of Rotary Motion: 90°
from Belimo Americas
Valve Actuator,Spring Return,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 22.12
- Valve Motion: Rotary
- AC Voltage: 24
from Belimo Americas
Valve Actuator,Spring Return,24V,Modulating [See More]
- Operation: Modulating
- Actuator Torque: 22.12
- Valve Motion: Rotary
- AC Voltage: 24
from Belimo Americas
UGVL w/ Electronic Fail-Safe,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 112
- Valve Motion: Linear
- AC Voltage: 24
from Belimo Americas
UGVL w/ Non-Spring, 112 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 112
- Valve Motion: Linear
- AC Voltage: 24
from Belimo Americas
WGVL w/ Non-Spring, 562 lbf,24V,Modulating [See More]
- Operation: Modulating
- Actuator Force: 562
- Valve Motion: Linear
- AC Voltage: 24