Programmable Channels IndustryPack® Modules

2 Results
Analog Input Module, 12-Bit A/D, IP300 Series -- IP320A
from Acromag, Inc.

20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]

  • Features: Programmable Channels
  • Channels: 20 to 40
  • Module Type: A/D
  • Throughput: 0.2000
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series -- IP-EP201
from Acromag, Inc.

Up to 48 TTL or 24 differential RS485. Altera Cyclone II EP2C20 FPGA programmable via JTAG port or via the IP bus directly. This series of plug-in mezzanine modules provides a user-customizable Altera ® Cyclone II FPGA on an Industry Pack (IP) module. The module allows users to develop and store... [See More]

  • Features: Integrated Counter / Timers; Programmable Channels
  • Channels: 48
  • Module Type: FPGA Module
  • Clock Rate: 8 MHz; 32 MHz