16-bit IndustryPack® Modules

8 Results
Analog Output Module, 16-bit D/A -- IP230A
from Acromag, Inc.

4 or 8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give... [See More]

  • Bus Width: 16-bit
  • Channels: 4 to 8
  • Module Type: Analog I/O
  • Throughput: 0.1000
Analog Output Module, 16-bit D/A w/RAM Buffer -- IP235A
from Acromag, Inc.

8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over... [See More]

  • Bus Width: 16-bit
  • Channels: 8
  • Module Type: Analog I/O
  • Throughput: 0.1000
Analog Output Module, 16-bit D/A, IP200 Series -- IP231-8
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Bus Width: 16-bit
  • Channels: 8
  • Module Type: D/A
  • Clock Rate: 8 MHz
Counter/Timer Module, IP400 Series Industry Pack Module -- IP482
from Acromag, Inc.

Ten 16-bit-TTL (482). Five 16-bit-TTL and two 16-bit-RS422 (483). Five 16-bit-RS422 counter/timer channels (484). 8 or 32MHz clock time base. Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring... [See More]

  • Bus Width: 16-bit
  • Features: Integrated Counter / Timers
  • Module Type: Digital I/O
  • Channels: 10
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series -- IP-EP201
from Acromag, Inc.

Up to 48 TTL or 24 differential RS485. Altera Cyclone II EP2C20 FPGA programmable via JTAG port or via the IP bus directly. This series of plug-in mezzanine modules provides a user-customizable Altera ® Cyclone II FPGA on an Industry Pack (IP) module. The module allows users to develop and store... [See More]

  • Bus Width: 8-bit; 16-bit
  • Features: Integrated Counter / Timers; Programmable Channels
  • Module Type: FPGA Module
  • Channels: 48
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Bus Width: 8-bit; 16-bit
  • Channels: 32
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Output Module, High Voltage Outputs, IP400 Series -- IP405
from Acromag, Inc.

40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]

  • Bus Width: 8-bit; 16-bit
  • Channels: 40
  • Module Type: Digital I/O; Switches
  • Clock Rate: 8 MHz
IP300 Series Analog Input Module, 16-Bit A/D -- IP330A
from Acromag, Inc.

16 differential or 32 single-ended input channels. 200KHz throughput. 5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-5V, 0-10V). IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall... [See More]

  • Bus Width: 16-bit
  • Channels: 16 to 32
  • Module Type: Analog I/O
  • Throughput: 0.0021 to 0.2000