A/D Converter IndustryPack® Modules

2 Results
Analog Input Module, 12-Bit A/D, IP300 Series -- IP320A
from Acromag, Inc.

20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]

  • Module Type: A/D
  • Channels: 20 to 40
  • Features: Programmable Channels
  • Throughput: 0.2000
Analog Input Module, 12-Bit A/D, IP300 Series -- IP340
from Acromag, Inc.

16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]

  • Module Type: A/D
  • Channels: 16
  • Features: Integrated Counter / Timers
  • Throughput: 0.1250