Serial Communication IndustryPack® Modules
2 Results
Serial Communication, 232 Industry Pack Module -- IP500A
from Acromag, Inc.
from Acromag, Inc.
Four asynchronous EIA/TIA-232E serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 128Kbps). These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]
- Module Type: Communication Module
- Module Voltage: -12 V; 5 V; 12 V
- Clock Rate: 8 MHz
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP511-16
from Acromag, Inc.
from Acromag, Inc.
Four asynchronous EIA/TIA-422B isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]
- Module Type: Communication Module
- Channels: 4
- Features: Opto-Isolated Channels; Integrated UART
- Clock Rate: 8 MHz