Integrated UART IndustryPack® Modules

6 Results
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP511-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Features: Opto-Isolated Channels; Integrated UART
  • Channels: 4
  • Module Type: Communication Module
  • Clock Rate: 8 MHz
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP512-16
from Acromag, Inc.

Four asynchronous EIA-485 isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Features: Integrated UART
  • Channels: 4
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP520-64E
from Acromag, Inc.

Eight asynchronous EIA/TIA-232E serial ports. 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 230Kbps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]

  • Features: Integrated UART
  • Channels: 4
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP521-64E
from Acromag, Inc.

Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485). 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 921.6bps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly... [See More]

  • Features: Integrated UART
  • Channels: 4
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series -- IP501-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B (EIA-485) serial ports. FIFO buffers (16, 64, or 128-byte). Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial... [See More]

  • Features: Integrated UART
  • Channels: 4
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series -- IP502
from Acromag, Inc.

Four asynchronous EIA-485 serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a... [See More]

  • Features: Integrated UART
  • Channels: 4
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz