Analog I/O Module IndustryPack® Modules

5 Results
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series -- IP220A-8
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Module Type: Analog I/O; D/A
  • Clock Rate: 8 MHz
  • Channels: 8
  • Bus Width: 12-bit
Analog Output Module, 16-bit D/A -- IP230A
from Acromag, Inc.

4 or 8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give... [See More]

  • Module Type: Analog I/O
  • Throughput: 0.1000
  • Channels: 4 to 8
  • Clock Rate: 8 MHz
Analog Output Module, 16-bit D/A w/RAM Buffer -- IP235A
from Acromag, Inc.

8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over... [See More]

  • Module Type: Analog I/O
  • Throughput: 0.1000
  • Channels: 8
  • Clock Rate: 8 MHz
Digital Input Module, High Voltage Inputs, IP400 Series -- IP400
from Acromag, Inc.

40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]

  • Module Type: Digital I/O; Analog I/O
  • Clock Rate: 8 MHz
  • Channels: 40
  • Bus Width: 8-bit
IP300 Series Analog Input Module, 16-Bit A/D -- IP330A
from Acromag, Inc.

16 differential or 32 single-ended input channels. 200KHz throughput. 5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-5V, 0-10V). IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall... [See More]

  • Module Type: Analog I/O
  • Throughput: 0.0021 to 0.2000
  • Channels: 16 to 32
  • Clock Rate: 8 MHz