32 MHz IndustryPack® Modules
2 Results
CAN Bus Interface Industry Pack Module -- IP560
from Acromag, Inc.
from Acromag, Inc.
Two CAN bus channels with optional isolation. NXP SJA1000 CAN controller with TJA1041 transceiver. IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN controller with a TJA1041 transceiver. The advantage of this design is that it allows reporting of... [See More]
- Clock Rate: 8 MHz; 32 MHz; 24 MHz
- Features: Opto-Isolated Channels
- Module Type: Interface/Adapter Module
- Channels: 2
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series -- IP-EP201
from Acromag, Inc.
from Acromag, Inc.
Up to 48 TTL or 24 differential RS485. Altera Cyclone II EP2C20 FPGA programmable via JTAG port or via the IP bus directly. This series of plug-in mezzanine modules provides a user-customizable Altera ® Cyclone II FPGA on an Industry Pack (IP) module. The module allows users to develop and store... [See More]
- Clock Rate: 8 MHz; 32 MHz
- Features: Integrated Counter / Timers; Programmable Channels
- Module Type: FPGA Module
- Channels: 48