5 V IndustryPack® Modules

21 Results
Analog Input Module, 12-Bit A/D, IP300 Series -- IP320A
from Acromag, Inc.

20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]

  • Module Voltage: -12 V; 5 V; 12 V; ±15
  • Features: Programmable Channels
  • Module Type: A/D
  • Channels: 20 to 40
Analog Input Module, 12-Bit A/D, IP300 Series -- IP340
from Acromag, Inc.

16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Features: Integrated Counter / Timers
  • Module Type: A/D
  • Channels: 16
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series -- IP220A-8
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Module Voltage: -12 V; 5 V; 12 V; ±15
  • Channels: 8
  • Module Type: Analog I/O; D/A
  • Clock Rate: 8 MHz
Analog Output Module, 16-bit D/A -- IP230A
from Acromag, Inc.

4 or 8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP230A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. Jumper-selectable output ranges give... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 4 to 8
  • Module Type: Analog I/O
  • Throughput: 0.1000
Analog Output Module, 16-bit D/A w/RAM Buffer -- IP235A
from Acromag, Inc.

8 voltage output channels. Individual D/A converters on each channel. 10 µS settling time. Selectable output range ( ±5V, ±10V, 0-10V). IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 8
  • Module Type: Analog I/O
  • Throughput: 0.1000
Analog Output Module, 16-bit D/A, IP200 Series -- IP231-8
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 8
  • Module Type: D/A
  • Clock Rate: 8 MHz
Digital Input Module, High Voltage Inputs, IP400 Series -- IP400
from Acromag, Inc.

40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 40
  • Module Type: Digital I/O; Analog I/O
  • Clock Rate: 8 MHz
Digital Input Module, Isolated -- IP440A
from Acromag, Inc.

32 port-isolated input channels. ±60V AC/DC input (three ranges). Interrupt support for each channel. IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 32
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 32
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP409
from Acromag, Inc.

24 differential digital input and/or output channels. Ruggedized RS-422A/485 transceivers. Interrupt support on all channels (change-of-state and high or low level. transition. The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 24
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Output Module, High Voltage Outputs, IP400 Series -- IP405
from Acromag, Inc.

40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 40
  • Module Type: Digital I/O; Switches
  • Clock Rate: 8 MHz
Digital Output Module, TTL Level -- IP470A
from Acromag, Inc.

32 port-isolated output channels (bipolar solid state relays). ±60V AC/DC output. High/low-side switch configuration. IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Channels: 48
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
IP300 Series Analog Input Module, 16-Bit A/D -- IP330A
from Acromag, Inc.

16 differential or 32 single-ended input channels. 200KHz throughput. 5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-5V, 0-10V). IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall... [See More]

  • Module Voltage: -12 V; 5 V; 12 V; -15V
  • Channels: 16 to 32
  • Module Type: Analog I/O
  • Throughput: 0.0021 to 0.2000
IP400 Series Digital Output Module, Isolated -- IP445A
from Acromag, Inc.

32 port-isolated output channels (bipolar solid state relays). ±60V AC/DC output. High/low-side switch configuration. IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range... [See More]

  • Module Voltage: 5 V; -5V
  • Channels: 32
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Serial Communication, 232 Industry Pack Module -- IP500A
from Acromag, Inc.

Four asynchronous EIA/TIA-232E serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 128Kbps). These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Clock Rate: 8 MHz
  • Module Type: Communication Module
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP511-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Features: Opto-Isolated Channels; Integrated UART
  • Module Type: Communication Module
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP512-16
from Acromag, Inc.

Four asynchronous EIA-485 isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP520-64E
from Acromag, Inc.

Eight asynchronous EIA/TIA-232E serial ports. 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 230Kbps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]

  • Module Voltage: 5 V
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP521-64E
from Acromag, Inc.

Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485). 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 921.6bps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly... [See More]

  • Module Voltage: 5 V
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series -- IP501-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B (EIA-485) serial ports. FIFO buffers (16, 64, or 128-byte). Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series -- IP502
from Acromag, Inc.

Four asynchronous EIA-485 serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a... [See More]

  • Module Voltage: -12 V; 5 V; 12 V
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4