Weather proof Snap Action Switches
from New Yorker Electronics Co., Inc.
SNAP ACTION, 1A, SPDT, On-(Off), Solder, IP67 [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Maximum Current: 1
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Terminal Type: Solder
from RS Components, Ltd.
Crouzet 83170402 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Style: Button
- Terminal Type: Solder; Solder
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay & Switch. [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from OTTO Controls
The B3S-5 sealed, subminiature basic switch is made with an integral actuating lever, combining the switch and actuator into one assembly. Sealed to IP68S, the snap-action switch is tested up to 1 million cycles at logic level, offering reliable operation in demanding applications and precision in... [See More]
- Features: Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Lever Style; Roller Style
- Mechanical Life: 1.00E6
from RS Components, Ltd.
Crouzet 83170908 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style; Push button
- Terminal Type: PCB Terminal
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-A-Q-F180-3-L03, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
MICROSWITCH [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Plunger
- Configuration: Normally Open (NO); Normally Closed (NC)
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L01, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Panasonic ABJ161240 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Hinge lever
- Terminal Type: Wire Leads; Pre-wired
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L04, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from RS Components, Ltd.
Switch,pin plunger,1.96N,slv con,wire tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pin plunger
- Terminal Type: Wire Leads; Pre-wired
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-C-Q-F180-3-L01, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from RS Components, Ltd.
Panasonic ABS161140 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Short hinge lever
- Terminal Type: Wire Leads; Pre-wired
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-C-Q-F180-3-L05, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from RS Components, Ltd.
Panasonic ABS161340 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Long hinge lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABS161440 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Simulated roller lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABS161640 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Roller lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABS161840 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Leaf lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABS461450 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Simulated roller lever
- Terminal Type: Through hole
from RS Components, Ltd.
Switch,sim leaf lever,SPST-NO,RH wire tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style; Roller Style; Simulated roller lever
- Configuration: Normally Open (NO)
from RS Components, Ltd.
Switch,pin plunger,SPST-NO,RH wire tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Pin plunger
- Configuration: Normally Open (NO)
from RS Components, Ltd.
Switch,pin plunger,SPST-NO,LH wire tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Pin plunger
- Configuration: Normally Open (NO)
from RS Components, Ltd.
Switch,leaf lever,SPDT,bottom wire tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Leaf lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Switch,leaf lever,SPDT,RH PCB tm [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Leaf lever
- Configuration: Normally Open (NO); Normally Closed (NC)
from RS Components, Ltd.
Switch,pin plunger,SPDT,PCB,without boss [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pin plunger
- Terminal Type: Pcb
from RS Components, Ltd.
Panasonic ABV1612503 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Hinge lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABV161451 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Simulated roller lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABV1615503R Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Short roller lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Panasonic ABV1616503 Micro Switch [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Roller lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
SPCO microgap plunger microswitch,10A [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Style: Pin plunger
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
SPCO microgap lever microswitch,10A [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Style: Lever Style; Lever
- Terminal Type: Wire Leads; Pre-wired
from RS Components, Ltd.
Solder microsw V4 with long lever,5A [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Configuration: Normally Open (NO); Normally Closed (NC)
- Actuator Style: Lever Style; Long hinge lever
- Terminal Type: Solder; Solder
from RS Components, Ltd.
Pre-wired microswitch V4,pin plunger,5A [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Plunger
- Configuration: Normally Open (NO); Normally Closed (NC)
from ZF Electronic Systems Pleasant Prairie, LLC
Switch in miniature construction with neutral middle setting and large actuation angle ( ± 40 °) to the left and right with a switching point of 10 ± 5 °. Large overtravel for high switching stability. Depending on the actuation direction, the opposite contact closes. Operating... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Miniature
- Actuator Style: Center-Off
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
5-AMP SUB-MINIATURE SWITCHES. This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals —. fully sealed base. • Meets IP67. • BEAB and ENEC approvals. [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Sealed Sub-Subminiature switch IP6K5 sealed (IP6K7 on request). Switching current from 5 mA up to 2 A at 12 VDC. Actuation possible vertically or with auxiliary actuator. High contact stability thanks to AuAg crosspoint contacts. Operating temperature up to 105 °C. Mechanical life min. [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Sub-Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SEALED 10 AMP SUB-MINIATURE SWITCHES. These rugged metal enclosed sealed switches use the Butterfly ® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight)... [See More]
- Features: Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current from 5 mA up to 2 A at 12 VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability with AuAg crosspoint contacts. Easy installation due to connector pins and fastening... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Sub-Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability by double redundant contact system. Easy installation due to... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Sub-Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. High contact stability by double redundant contact system. Easy installation due to connector pins and fastening nut. Operating temperature up to 85 °C. Wide variety of terminal... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Sub-Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Highly versatile IP6K7 sealed subminiature switch. Switching current up to 10 A at 12 VDC. 4 different operating points and 3 wire socket heights. High contact stability due to specific contact materials. Actuators can also be retrofitted. Operating temperature up to 120 °C. [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed switch. Rated up to 6A125-250V AC. "Ice Free “ lever actuator. Supplied with wire leads [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP67 subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120 °C. [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F. Switch mechanism: Beryllium copper sine spring. Environmental... [See More]
- Features: Dustproof; Weather Resistant or Waterproof
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)