Thermoplastic / Plastic Snap Action Switches
from TE Connectivity
Body Features. Movement Differential : .12 MM [.005 INCH ]. Releasing Force : 35 G [1.23 OZ ]. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position : 6.9... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from OTTO Controls
This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray. [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from TE Connectivity
Body Features. Movement Differential : .12 MM [.005 INCH ]. Releasing Force : 21 G [.741 OZ ]. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position : 6.9... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from OTTO Controls
This precision low level trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 2.50 lbs. to make the first pole, and an additional 4.5 lbs. to actuate the second pole. Housing is black thermoplastic, trigger button is red... [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from TE Connectivity
Body Features. Movement Differential : .12 MM [.005 INCH ]. Releasing Force : 21 G [.741 OZ ]. Configuration Features. Configuration (Pole-Throw) : Single Pole - Double Throw. Operating Position : 6.9... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from OTTO Controls
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from OTTO Controls
This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red... [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from OTTO Controls
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. is required to pass through the detent, and 6.0 lbs. to continue travel after the detent. Housing is black thermoplastic, trigger button is black thermoplastic, and the side covers are black anodized... [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from OTTO Controls
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. is required to pass through the detent, and 6.0 lbs. to continue travel after the detent. Housing is black thermoplastic, trigger button is red thermoplastic, and the side covers are black anodized... [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from OTTO Controls
This precision two-step trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing and side covers are black thermoplastic, trigger button is red thermoplastic. With a width of .762", the U2-025 is military... [See More]
- Base Material: Thermoplastic / Plastic
- Actuator Material: Thermoplastic / Plastic
- Actuator Style: Lever Style
from C&K Components
Features/Benefits. Push/pull motion. Multiple mounting configurations. Wide variety of termination options. Ratings up to 15 AMPS. Typical Applications. Computer enclosures. Panel builders. Industrial enclosures [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 0.2500 to 15
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features. Robust standard switch for industrial applications. 5 current ratings, up to 30 A. Wide variety of auxiliary actuators available. 3 terminal types (optional screw terminals available). 3 contact configurations. High-temperature 150 °C (200 °C on request). Long-life coil spring... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Standard
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
from Utmel Electronic Limited
SWITCH SNAP ACT SPST-NO 21A 125V [See More]
- Base Material: Thermoplastic / Plastic
- Maximum Current: 21
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- AC Voltage Rating: 125
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. This rugged miniature switch features the Butterfly ® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly ® reliability are needed. KEY FEATURES: • Gold or silver... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Excel Cell Electronic USA Corp.
Micro mini surface mount detector switch [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from C&K Components
Features/Benefits. Low cost —high performance. Long electrical life. Single and double pole. Sealed actuator option available. Typical Applications. Enclosure equipment. Garage door openers. Vending machines [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Standard
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Supplied with integrated RAST 2.5 connector housing. Switching current 0.1 to 6 A at 250 VAC. Case-sided wire direction. Preferred connecting system in the white goods industry. Degree of protection IP40. Connector keying: R2.5/2-3adef according to RAST 2.5-Standard [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Utmel Electronic Limited
SWITCH SNAP ACTION SPDT 11A 125V [See More]
- Base Material: Thermoplastic / Plastic
- Maximum Current: 11
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- AC Voltage Rating: 125
from ITW Switches USA
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES. This rugged single-pole double-break Butterfly ® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting. • Semirefactory... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Snap-acting tactile feel. Small package size. Available in vertical or right angle PCB mount. Long total travel of 2,9 mm. RoHS compliant and compatible. Typical Applications. Detect the presence of a mechanical device. Medical devices. Consumer electronic devices [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Micro
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Versatile miniature snap switch. High level of repeat accuracy & contact stability. Switching current 0.1 to 21 A at 250 VAC. Wide variety of auxiliary actuators and terminal options. Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige). [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Utmel Electronic Limited
SWITCH SNAP ACTION SPDT 20A 125V [See More]
- Base Material: Thermoplastic / Plastic
- Maximum Current: 20
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- AC Voltage Rating: 125
from ITW Switches USA
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 16 switches feature the Butterfly ® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Snap-acting tactile feel. Small package size. Available in vertical or right angle PCB mount. Long total travel of 2,9 mm. RoHS compliant and compatible. Typical Applications. Detect the presence of a mechanical device. Medical devices. Consumer electronic devices [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Micro
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Miniature switch with wiping contact system. Suitable for special requirements such as capacitor loads. Switching current 0.1 to 6 A at 250 VAC (10A on request). Fulfills requirements of IEC 60335-1: GWFI at 850 °C, GWIT at 775 °C and GWT 750 °C. Approved according to EN 61058... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Utmel Electronic Limited
SWITCH SNAP ACTION SPDT 3A 125V [See More]
- Base Material: Thermoplastic / Plastic
- Maximum Current: 3
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- AC Voltage Rating: 125
from ITW Switches USA
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 18 switches feature the Butterfly ® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts. • Solder terminals. • Meets... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Sealed Sub-Subminiature switch IP6K5 sealed (IP6K7 on request). Switching current from 5 mA up to 2 A at 12 VDC. Actuation possible vertically or with auxiliary actuator. High contact stability thanks to AuAg crosspoint contacts. Operating temperature up to 105 °C. Mechanical life min. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Utmel Electronic Limited
SWITCH SNAP ACTION SPDT 5A 125V [See More]
- Base Material: Thermoplastic / Plastic
- Maximum Current: 5
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- AC Voltage Rating: 125
from ITW Switches USA
5-AMP SUB-MINIATURE SWITCHES. This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals —. fully sealed base. • Meets IP67. • BEAB and ENEC approvals. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. High electrical life up to 15 AMPS. Broad range of operating forces available. Wide variety of actuator and terminal styles. Cost-effective solution. Typical Applications. Pumps and motors. White goods. Consumer appliances [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Extremely small dimensions - only 12.8 x 5.8 x 6.5 mm. Breaking capacity ranges from small switching currents and voltages to low-voltage applications up to 3 A 125 VAC. Available with or without auxiliary actuator. Operating temperature -25 to +85 °C. Mechanical life up to 1 x 106... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES. This rugged double-pole double-break Butterfly ® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES:... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from C&K Components
Features/Benefits. Low differential travel, high repeatability. Long life —150,000 cycles typical. Single and double pole circuitry. Sealed actuator and case. Typical Applications. Thermostats. Motors. Industrial controls [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Standard
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Available with mushroom or panhead actuator. Switching current 5 mA to 2 A DC. Switching voltage max. 12VDC (60 V on request). High contact stability thanks to AuAg crosspoint contacts. Mechanical life up to 15 x 106 actuations. Auxiliary actuator on request. Degree of protection IP40 [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES. This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from C&K Components
Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, wire lead or PC mounting. Wide variety of actuator styles. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current from 5 mA up to 2 A at 12 VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability with AuAg crosspoint contacts. Easy installation due to connector pins and fastening... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Low level and power switching. Long electrical and mechanical life. Increased overtravel. Reliable snap-acting mechanism. Typical Applications. Limited space constraints. Miniaturized military devices. Communication devices [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability by double redundant contact system. Easy installation due to... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES. Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from C&K Components
Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, solder terminals,PC terminals, wire leads. Wide variety of actuator styles. RoHS compatible. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. High contact stability by double redundant contact system. Easy installation due to connector pins and fastening nut. Operating temperature up to 85 °C. Wide variety of terminal... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Sub-Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from C&K Components
Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 25
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Highly versatile IP6K7 sealed subminiature switch. Switching current up to 10 A at 12 VDC. 4 different operating points and 3 wire socket heights. High contact stability due to specific contact materials. Actuators can also be retrofitted. Operating temperature up to 120 °C. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from C&K Components
Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. Communication devices. Testing equipment. Security/Alarm systems [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Pushbutton Style
- Maximum Current: 5
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP6K7 sealed switch. Rated up to 6A125-250V AC. "Ice Free “ lever actuator. Supplied with wire leads [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from C&K Components
Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. Typical Applications. PCB detection switch. Communication devices. Testing equipment. Security/Alarm systems. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Pushbutton Style
- Maximum Current: 5
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Positive break action on NC contact. Switching current up to 3 (3) A at 250 V AC. Wide variety of auxiliary actuators available. Actuators can also be retrofitted. Various terminal types possible. Approved according to EN 61058 and UL 1054. Degree of protection IP40 [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from C&K Components
Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible & compliant. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Pushbutton Style
- Maximum Current: 5
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Precision subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators available. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120... [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from C&K Components
Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, solder terminals, PC terminals. Wide variety of actuator styles. RoHS compatible. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 15
from ZF Electronic Systems Pleasant Prairie, LLC
Features: IP67 subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120 °C. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from C&K Components
Features/Benefits. Detect interlock and movement. Different lever options. Various operating forces. Extended mechanical life. UL approval on some designs. Customization available. Typical Applications. Automotive. Office equipment. Consumer electronics. Appliances. Audio & visual equipment. [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 15
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Dimensions only 8.2mm x 2.7mm x 6.2mm. Designed for low switching currents and voltages. Available with or without auxiliary actuator. Solder or PCB terminals. Degree of protection IP40 [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Ultraminiature
- Actuator Style: Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from C&K Components
Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]
- Base Material: Thermoplastic / Plastic
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 15
from C&K Components
Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. Typical Applications. PCB detection switch. Communication devices. Testing equipment. Security/Alarm systems. [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Common Size: Subminiature
- Maximum Current: 0.2000 to 3
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 15
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 15
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 20
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 20
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style
- Maximum Current: 20
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Base Material: Thermoplastic / Plastic
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20