Miniature Snap Action Switches
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 1.1 MM [.043 INCH ]. Product Orientation : Right Angle. Releasing Force : 50 G [1.764 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 16
from RS Components, Ltd.
miniature limit switch - flat lever - ca [See More]
- Common Size: Miniature
- Features: Dustproof; Weather Resistant or Waterproof
- Actuating Force: 4.5
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay & Switch. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style
- Configuration: Normally Open (NO)
from OTTO Controls
B5 basic switches in commercial and military grades feature up to 10 amps switching capability of up to 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plated for excellent solderability. [See More]
- Common Size: Miniature
- Mechanical Life: 1.00E6
- Actuator Style: Pushbutton Style
- Pre-travel: 0.0500
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 1 MM [.039 INCH ]. Product Orientation : Vertical. Releasing Force : 14 G [.493 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 16
from RS Components, Ltd.
MINIATURE MICRO SWITCH [See More]
- Common Size: Miniature
- Terminal Type: Quick Connect
- Actuator Style: Lever Style; Roller Style; Long Roller Lever
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-A-Q-F180-3-L03, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style
- Configuration: Normally Open (NO)
from OTTO Controls
B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of up to 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plate brass for excellent... [See More]
- Common Size: Miniature
- Mechanical Life: 1.00E6
- Actuator Style: Pushbutton Style
- Pre-travel: 0.0500
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 1 MM [.039 INCH ]. Product Orientation : Vertical. Releasing Force : 10 G [.352 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 16
from RS Components, Ltd.
MINIATURE MICRO SWITCH [See More]
- Common Size: Miniature
- Terminal Type: Quick Connect
- Actuator Style: Lever Style; Roller Style; Long Roller Lever
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L01, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style
- Configuration: Normally Closed (NC)
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 2.1 MM [.082 INCH ]. Product Orientation : Vertical. Releasing Force : 7 G [.246 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 16
from RS Components, Ltd.
MINIATURE MICRO SWITCH [See More]
- Common Size: Miniature
- Terminal Type: Quick Connect
- Actuator Style: Lever Style; Long Lever
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L04, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style
- Configuration: Normally Closed (NC)
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 2.1 MM [.082 INCH ]. Product Orientation : Vertical. Releasing Force : 7 G [.246 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 16
from RS Components, Ltd.
MINIATURE MICRO SWITCH [See More]
- Common Size: Miniature
- Terminal Type: Quick Connect
- Actuator Style: Lever Style; Roller Style; Long Roller Lever
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-C-Q-F180-3-L01, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 10.1
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 1.1 MM [.043 INCH ]. Product Orientation : Vertical. Releasing Force : 15 G [.529 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 16
from RS Components, Ltd.
MINIATURE MICRO SWITCH [See More]
- Common Size: Miniature
- Terminal Type: Quick Connect
- Actuator Style: Lever Style; Roller Style; Short Roller Lever
- Standards and Certifications: RoHS
from Waytek, Inc.
When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-C-Q-F180-3-L05, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 10.1
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : 1.1 MM [.043 INCH ]. Product Orientation : Vertical. Releasing Force : 15 G [.529 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 16
from RS Components, Ltd.
Snap Action Switch Miniature [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Plunger
- Terminal Type: PCB Terminal
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .45 MM [.017 INCH ]. Product Orientation : Vertical. Releasing Force : 45 G [1.587 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 20
from RS Components, Ltd.
Snap Action Switch Miniature [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Plunger
- Terminal Type: PCB Terminal
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .45 MM [.017 INCH ]. Product Orientation : Vertical. Releasing Force : 45 G [1.587 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 20
from RS Components, Ltd.
Microswitch Miniature V Series [See More]
- Common Size: Miniature
- Actuating Force: 8.45
- Actuator Style: Lever Style; Roller Style; Roller Lever
- Terminal Type: FASTON
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .1 MM [.004 INCH ]. Product Orientation : Vertical. Releasing Force : 25 G [.881 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style; Pin Plunger
- Maximum Current: 3 to 5
from RS Components, Ltd.
Switch Micro Miniature Limit 16A [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Plunger
- Configuration: Normally Open (NO); Normally Closed (NC)
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 3 to 5
from RS Components, Ltd.
Switch,Miniture,15 Amp,Long Hinge Lever [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Long hinge lever
- Actuating Force: 7.06
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 3 to 5
from RS Components, Ltd.
Switch,Miniature,Snap Action,SPDT 16A [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Hinge lever
- Actuating Force: 7.06
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 3 to 5
from RS Components, Ltd.
Switch,Miniature,Snap Action,SPDT 16A [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pin plunger
- Actuating Force: 7.06
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 3 to 5
from RS Components, Ltd.
Switch,Miniature,Snap Action,SPDT 11A [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Simulated roller lever
- Terminal Type: Quick connect
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .4 MM [.015 INCH ]. Product Orientation : Vertical. Releasing Force : 5 G [.176 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style; Pin Plunger
- Maximum Current: 5
from RS Components, Ltd.
Switch,MINI PIN PLUNGER Actuator [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pin plunger
- Terminal Type: Wire Leads; Wire lead
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .4 MM [.015 INCH ]. Product Orientation : Vertical. Releasing Force : 5 G [.176 OZ ]. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style; Pin Plunger
- Maximum Current: 5
from RS Components, Ltd.
Switch,MINI PIN PLUNGER Actuator [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Hinge lever
- Terminal Type: Wire Leads; Wire lead
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 5
from RS Components, Ltd.
Switch Miniature SPDT Simulated Roller [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style; Roller lever
- Actuating Force: 3.18
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .8 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 6. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 5
from RS Components, Ltd.
Ultra miniature Snap Action Microswitch [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Plunger
- Terminal Type: Solder; Solder
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .5 MM [.019 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 4. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 5
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .5 MM [.019 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 4. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style; Roller
- Maximum Current: 5
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .7 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 3. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 0.5000
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .7 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 3. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style; Lever
- Maximum Current: 0.5000
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .7 MM [.031 INCH ]. Product Orientation : Vertical. Releasing Force (G) : 3. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style; Lever
- Maximum Current: 0.5000
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .7 MM [.031 INCH ]. Product Orientation : Right Angle. Releasing Force (G) : 3. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Lever
- Maximum Current: 0.5000
from TE Connectivity
Body Features. Actuator Orientation : Top. Actuator Profile : Extended. Movement Differential : .7 MM [.031 INCH ]. Product Orientation : Right Angle. Releasing Force (G) : 3. Configuration Features. Configuration (Pole-Throw)... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Lever Style; Lever
- Maximum Current: 0.5000
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 15 AMPERE CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SCREW TERMINAL TYPE. 13 OZ OPERATING FORCE. 0.002 INCH DIFFERENTIAL TRAVEL. PIN PLUNGER ACTUATOR/HEAD TYPE. 0.02 INCH... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: PIN PLUNGER
- Maximum Current: 15
from Radwell International
OMRON Commercial Product Parts Z-15GQ-B [See More]
- Common Size: Miniature
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. This rugged miniature switch features the Butterfly ® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly ® reliability are needed. KEY FEATURES: • Gold or silver... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Maximum Current: 10
from ZF Electronic Systems Pleasant Prairie, LLC
Switch in miniature construction with neutral middle setting and large actuation angle ( ± 40 °) to the left and right with a switching point of 10 ± 5 °. Large overtravel for high switching stability. Depending on the actuation direction, the opposite contact closes. Operating... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: Center-Off
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Johnson Electric North America, Inc.
Miniature microswitches under the Saia and Burgess brands offer great flexibility in six sizes and various mounting and actuation options. Gold contacts are optional and maximum electrical ratings reach 250 VAC. Many industry approvals are standard making the implementation of these small, high... [See More]
- Common Size: Miniature
- Maximum Current: 10
- Actuator Style: Pushbutton Style
- AC Voltage Rating: 250
from C&K Components
Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 20 AMPERE AT 250 VAC CURRENT RATING. -40 TO 85 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 225 GRAM OPERATING FORCE. 0.01 INCH DIFFERENTIAL TRAVEL. PIN PLUNGER... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: PIN PLUNGER
- Maximum Current: 20
from Radwell International
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BA-2RV340-A4 [See More]
- Common Size: Miniature
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES. This rugged double-pole double-break Butterfly ® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES:... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Maximum Current: 10
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Supplied with integrated RAST 2.5 connector housing. Switching current 0.1 to 6 A at 250 VAC. Case-sided wire direction. Preferred connecting system in the white goods industry. Degree of protection IP40. Connector keying: R2.5/2-3adef according to RAST 2.5-Standard [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from C&K Components
Features/Benefits. High electrical life up to 15 AMPS. Broad range of operating forces available. Wide variety of actuator and terminal styles. Cost-effective solution. Typical Applications. Pumps and motors. White goods. Consumer appliances [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 90 GRAM OPERATING FORCE. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 0.2500 to 10
from Radwell International
TELEMECANIQUE SENSORS Commercial Product Parts 9007CB34S1 [See More]
- Common Size: Miniature
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Versatile miniature snap switch. High level of repeat accuracy & contact stability. Switching current 0.1 to 21 A at 250 VAC. Wide variety of auxiliary actuators and terminal options. Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige). [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250/277 VAC, 125/250 VDC VOLTAGE RATING. 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -40 TO 85 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 225 GRAM... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 0.2500 to 10
from Radwell International
MICROSWITCH Commercial Product Parts BZ-2RQ175-A2 [See More]
- Common Size: Miniature
from ZF Electronic Systems Pleasant Prairie, LLC
Features: Miniature switch with wiping contact system. Suitable for special requirements such as capacitor loads. Switching current 0.1 to 6 A at 250 VAC (10A on request). Fulfills requirements of IEC 60335-1: GWFI at 850 °C, GWIT at 775 °C and GWT 750 °C. Approved according to EN 61058... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250/277 VAC, 125/250 VDC VOLTAGE RATING. 10 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -40 TO 85 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 225 GRAM... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style
- Maximum Current: 0.2500 to 10
from Radwell International
HONEYWELL SENSING SOLUTIONS Commercial Product Parts V3L-3 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 50 GRAM OPERATING FORCE. 0.032 INCH... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 0.2500 to 10
from Radwell International
HONEYWELL SENSING SOLUTIONS Commercial Product Parts WZ-RX-D584 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250/277 VAC, 125/250 VDC VOLTAGE RATING. 15 AMPERE AT 277 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -40 TO 85 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 400 GRAM... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 0.2500 to 15
from Radwell International
SAIA BURGESS Commercial Product Parts XGA2-88Z1 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. 0.27 INCH W X 0.5 INCH H SIZE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 120 VAC, 28 VDC VOLTAGE RATING. 1 AMPERE CURRENT RATING. -30 TO 75 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. PLASTIC ACTUATOR MATERIAL. PUSHBUTTON ACTUATOR/HEAD TYPE. GC[T] BRAND [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 1
from Radwell International
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BZ-RW842214-P4 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. 0.45 INCH W X 0.5 INCH H SIZE. DPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. 120 VAC, 28 VDC VOLTAGE RATING. 1 AMPERE CURRENT RATING. -30 TO 75 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. PLASTIC ACTUATOR MATERIAL. PUSHBUTTON ACTUATOR/HEAD TYPE. GC[T] BRAND [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 1
from Radwell International
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BZ-RW922-A2 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 75 GRAM OPERATING FORCE. 0.013 INCH... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: PIN PLUNGER
- Maximum Current: 0.2500 to 10
from Radwell International
SAIA BURGESS Commercial Product Parts V3SYR1UL [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 75 GRAM OPERATING FORCE. 0.03 INCH... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style
- Maximum Current: 0.2500 to 10
from Radwell International
CHERRY CORP Commercial Product Parts 0E1302E0 [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPDT CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 15 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER/QUICK CONNECT TERMINAL TYPE. 150 GRAM OPERATING FORCE. [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style
- Maximum Current: 0.2500 to 15
from Radwell International
OMRON Commercial Product Parts A-20GQ-B7-K [See More]
- Common Size: Miniature
from Waldom Electronics
MINIATURE TYPE. SPST CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 75 GRAM OPERATING FORCE. 0.013 INCH... [See More]
- Common Size: Miniature
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Style: PIN PLUNGER
- Maximum Current: 0.2500 to 10
from Radwell International
MICROSWITCH Commercial Product Parts 95833 [See More]
- Common Size: Miniature
from Radwell International
MICROSWITCH Commercial Product Parts V7-1C33D855-002 [See More]
- Common Size: Miniature
from Radwell International
SCHALTBAU Commercial Product Parts S826B22 [See More]
- Common Size: Miniature
from Radwell International
SNAP ACTION SWITCH, 0.5-0.75HP, 125/250VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
DISCONTINUED BY MANUFACTURER, SWITCH, MOMENTARY SWITCH, THREE POSTION SNAP SWITCH, 300V MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, LONG LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, LONG LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
SNAP ACTION SWITCH, TERMINALS: SOLDER, CONTACT VOLTAGE DC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature
from Radwell International
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 1/2HP, 125VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Common Size: Miniature