Normally Open (NO) Snap Action Switches

145 Results
Micro Switches -- 1031623 [V-162-1C5 from Aratas America LLC]
from RS Components, Ltd.

V16 MICROSW STAND LEVER [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Long hinge lever
  • Terminal Type: Tab
CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44480 [VM3S-A-Q-F180-3-L01 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay & Switch. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Switches -- 1400-LS0851500F100C2C [LS0851500F100C2C from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SNAP ACTION, 15A, SPST-NO, Off-(On), Quick Connect - 0.250" [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 15
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Terminal Type: Quick Connect / Blade
C4V Miniature Power Switch -- C4V-811A-D
from Aratas America LLC

Miniature Power Switch. allows 8A Loads Switching. Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. Conforms to EN standards. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
SNAP-ACTN SW,SPST-NO,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN -- D2GW-SC1L3M [D2GW-SC1L3M from Aratas America LLC]
from Heilind Electronics, Inc.

SNAP-ACTN SW,SPST-NO,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action, Limit Switches -- 10-ESE-18L12DCT-ND [ESE-18L12D from Panasonic]
from DigiKey

SWITCH DETECTOR SPST-NO 10MA 5V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 0.0100
Micro Switches -- 1031639 [V-163-1C5 from Aratas America LLC]
from RS Components, Ltd.

V16 MICROSW LONG LEVER [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Long leaf lever
  • Terminal Type: Tab
CIT Relay & Switch VM3S-A-Q-F180-3-L03 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44490 [VM3S-A-Q-F180-3-L03 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-A-Q-F180-3-L03, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
D2A Ultra Subminiature Detection Switch -- D2A-1110
from Aratas America LLC

Ultra Subminiature. Detection Switch with. Slide Mechanism and. Pushbutton Actuator. Compact, light weight, and 3 mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing of the switch. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT Non-shorting
Snap Action, Limit Switches -- 108-LCS052P00SDY-ND [LCS052P00SDY from C&K Components]
from DigiKey

SWITCH SNAP SPST-NO 5A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
Micro Switches -- 1031645 [V-165-1C5 from Aratas America LLC]
from RS Components, Ltd.

V16 MICROSW SHORT ROLLER [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Roller Style; Short roller lever
  • Terminal Type: Tab
D2AW Sealed Ultra Subminiature Basic Switch -- D2AW-A002D
from Aratas America LLC

Long stroke seal switch with. high reliability and high. insulation performance. Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-TF316CFA104AY-ND [TF316CFA104AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 16
Micro Switches -- 150619 [DC1C-A1LC from Cherry Electrical Products]
from RS Components, Ltd.

ZF DC1C-A1LC Micro Switch [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Hinge lever
  • Terminal Type: Solder; Solder
D2D Power/Door Switch -- D2D-1000
from Aratas America LLC

Door Interlock Power. Switch with Minimum. Contact gap of 3 mm. Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is... [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
Snap Action, Limit Switches -- 108-TF316CFP004AY-ND [TF316CFP004AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 16
Micro Switches -- 150625 [DG23-B1LA from Cherry Electrical Products]
from RS Components, Ltd.

ZF DG23-B1LA Micro Switch [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Hinge lever
  • Terminal Type: Pcb
D2EW Sealed Ultra Subminiature Basic Switch -- D2EW-A02DS
from Aratas America LLC

Supports multi-angle operation without using a lever, increased flexibility in customer unit design. The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size. A left-right asymmetrical post shape prevents misassembly. A sliding contact structure delivers quiet operation. Contributes... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-TF316CFT104AY-ND [TF316CFT104AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style
  • Maximum Current: 16
Micro Switches -- 150669 [DC1C-A1RC from Cherry Electrical Products]
from RS Components, Ltd.

SPDT IP67 roller microswitch, 6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Roller Style; Roller lever
  • Terminal Type: Solder; Solder
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors -- D2EW-R1-B03L
from Aratas America LLC

Detection of four states by internal resistor Long stroke sealed switch. The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short circuit, open circuit) are output. Supports multi-angle operation without using a lever, increased flexibility in... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-TF316ECT244AY-ND [TF316ECT244AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 16
Micro Switches -- 150681 [DC3A-A1AA from Cherry Electrical Products]
from RS Components, Ltd.

SPST N/O IP67 button microswitch, 100mA [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Button
  • Terminal Type: Solder; Solder
D2FC Ultra Subminiature Basic Switch -- D2FC-7
from Aratas America LLC

Ultra Subminiature Basic Switches for operations requiring high reliability with a long life and a clear click feeling. A long life achieved using a stable spring structure. Ideal for applications such as mouse operations [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-ZMSH00130P00KSY-ND [ZMSH00130P00KSY from C&K Components]
from DigiKey

SWITCH SNAP ACT SPST NO [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
Micro Switches -- 150697 [DC3C-A1LC from Cherry Electrical Products]
from RS Components, Ltd.

ZF DC3C-A1LC Micro Switch [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Hinge lever
  • Terminal Type: Solder; Solder
D2FP Ultra Subminiature Basic Switch -- D2FP-FN2
from Aratas America LLC

Optical Ultra Subminiature Basic. Switches for operations with rapid. response and high reliability. Rapid, chattering-free response due to contactless operation using photosensors. High reliability achieved by improved resistance against environment change. Long durability achieved using a stable... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-ZPA00A080P00TCT-ND [ZPA00A080P00T from C&K Components]
from DigiKey

SW ZPA .1A LOW FORCE N/L SMT [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
Micro Switches -- 150710 [DC1C-A1LD from Cherry Electrical Products]
from RS Components, Ltd.

SPDT IP67 long lever microswitch, 6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Long hinge lever
  • Actuating Force: 719
D2FS Ultra Subminiature Basic Switch -- D2FS-F-N
from Aratas America LLC

Simple construction and. high reliability for long time. Developed for a few number of operations during a long period of use such as door-detection to avoid sabotage on meters. Simple construction with a single-leaf movable spring realizes reasonable cost. Self-clinching, right-angled and... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 108-ZPA00A150L11TCT-ND [ZPA00A150L11T from C&K Components]
from DigiKey

SW ZPA .1A STD FORCE LEVER SMT [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style
  • Maximum Current: 0.1000
Micro Switches -- 150726 [DC3C-A1RC from Cherry Electrical Products]
from RS Components, Ltd.

SPDT IP67 roller microswitch, 100mA [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Roller Style; Roller lever
  • Terminal Type: Solder; Solder
D2FW-G Sealed Basic Switch for M4 Screw Mounting -- D2FW-G071M
from Aratas America LLC

Easy to mount with one. single screw. A sealed switch. ideal for use in adverse. environment conditions. Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation. [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
Snap Action, Limit Switches -- 1091-1050-ND [E3101AAAAB from Bulgin Components]
from DigiKey

SWITCH DETECTOR SPST-NO 5A 250V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 5
Micro Switches -- 150732 [F69-65A from Cherry Electrical Products]
from RS Components, Ltd.

ZF F69-65A Micro Switch [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Terminal Type: Solder; Solder
  • Actuator Style: Plunger
  • Standards and Certifications: RoHS
D2GW Sealed Ultra Subminiature Basic Switch -- D2GW-A02D
from Aratas America LLC

The industry's smallest class *. (8.3 x 6.5 x 5.3 mm). with a volume ratio that is 62% of. conventional models (D2AW). A fixed slit saves space on customer units and contributes to a slim form. A sliding structure delivers quiet operation. Micro-load support thanks to high contact reliability. [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC, SPST-NO
Snap Action, Limit Switches -- 1110-3262-ND [AZC11013Y from Panasonic]
from DigiKey

SWITCH SNAP ACT SPST-NO 5A 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
Micro Switches -- 1571008 [V4NT7 from Saia-Burgess Controls, Ltd.]
from RS Components, Ltd.

Saia-Burgess 42394 Micro Switch [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Terminal Type: Solder; Solder
  • Actuator Style: Plunger
  • Standards and Certifications: RoHS
D2HW Sealed Ultra Subminiature Basic Switches -- D2HW-A221D
from Aratas America LLC

Smallest sealed snap-action. switch in the industry with a. very long stroke for reliable. ON/OFF action. The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of... [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
Snap Action, Limit Switches -- 1409-1019-ND [V15W11-EP015-AW1 from Honeywell Sensing & IoT]
from DigiKey

SWITCH SNAP SPST-NO 100MA 125V [See More]

  • Configuration: Normally Open (NO)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
Micro Switches -- 1594411 [D459-V3AA from Cherry Electrical Products]
from RS Components, Ltd.

SPCO standard button microswitch,16A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Button
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
D2JW Sealed Subminiature Basic Switches -- D2JW-011
from Aratas America LLC

Ultra-small and Highly Sealed. Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models). Wide range of operating temperatures from −40 °C to +85 °C. Gold-alloy crossbar contact and coil spring offer long durability and high... [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
Snap Action, Limit Switches -- 1463-1006-ND [83870103 from Crouzet]
from DigiKey

SWITCH SNAP ACTION DPST 6A 120V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.5500 to 6
Micro Switches -- 1594427 [D459-V3LD from Cherry Electrical Products]
from RS Components, Ltd.

SPCO standard lever microswitch,16A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Lever Style; Short lever
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
D2LS Ultra Subminiature Basic Switch -- D2LS-10
from Aratas America LLC

Compact, long-life. surface-mount terminal type. operation switches. High load types are also. available. High operating force type also achieving long durability. (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.). Compact size 8.6 ×4.8... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1463-1007-ND [83871103 from Crouzet]
from DigiKey

SWITCH SNAP ACTION DPST 6A 120V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 0.5500 to 6
Micro Switches -- 1594433 [D459-V3LL from Cherry Electrical Products]
from RS Components, Ltd.

SPCO standard long lever microswitch,16A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Lever Style; Long leaf lever
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
D2QW Sealed Subminiature Basic Switch -- D2QW-C003D
from Aratas America LLC

Sealed long stroke. slide-contact switch for reliable. ON/OFF action even in severe. environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm). Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85 °C and drip-proof structure for... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1463-1008-ND [83881101 from Crouzet]
from DigiKey

SWITCH SNAP ACTION DPST 6A 250V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 6 to 8
Micro Switches -- 1594477 [D489-V3AA from Cherry Electrical Products]
from RS Components, Ltd.

Std high current button microswitch,21A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Button
  • Terminal Type: Tab
D2RV Miniature Basic Switch -- D2RV
from Aratas America LLC

High Reliability for Micro Load. Applications, Even in Adverse. Atmospheres (Dust, High. Humidity, Silicon Gas, etc.). The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch as for the V Miniature Basic Switch. High durability with a bounce time of 1... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1743-1037-ND [STE-1050006ES95 from STEUTE Industrial Controls, Inc.]
from DigiKey

STEUTE POSITION SWITCH WITH SAFE [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 4 to 6
Micro Switches -- 1594512 [D489-V3RA from Cherry Electrical Products]
from RS Components, Ltd.

Standard short roller microswitch,21A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Lever Style; Roller Style; Short roller lever
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
D2SW Sealed Subminiature Basic Switches -- D2SW-01-3M
from Aratas America LLC

Sealed Subminiature Basic. Switch Conforming to IP67. (Excluding the terminals. on terminal models). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. Ideal for automobiles, automatic vending machines, refrigerators, ice-making... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-1089-ND [PS21L-NS11PR-M00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594584 [DB1C-A1AA from Cherry Electrical Products]
from RS Components, Ltd.

Solder terminal button microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Button
  • Terminal Type: Solder; Solder
D2SW-P Sealed Subminiature Basic Switch -- D2SW-P01-3M
from Aratas America LLC

Sealed Basic Switch with. Simplified Construction,. Mounting Compatible with. SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-1090-ND [PS21L-NS11R1-T00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594590 [DB1C-A1LB from Cherry Electrical Products]
from RS Components, Ltd.

Solder terminal lever microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Short lever
  • Terminal Type: Solder; Solder
D2VW Sealed Miniature Basic Switches -- D2VW-01-1
from Aratas America LLC

Sealed Miniature Basic. Switch Conforms to IP67. (Excluding the terminals on. terminal models). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is... [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
Snap Action, Limit Switches -- 1864-1091-ND [PS21L-NS11RH-T00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594607 [DB1C-A1LD from Cherry Electrical Products]
from RS Components, Ltd.

Solder terminal longlever microsw,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Long hinge lever
  • Terminal Type: Solder; Solder
D3C Ultra Subminiature Detection Switch -- D3C-1210
from Aratas America LLC

Ultra Subminiature. Detection Switch with Slide. Mechanism and Lever. Actuator. Compact and light weight with 3-mm long stroke. Built-in slide mechanism allows selection of shorting or non-shorting switching timing to match the application. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT Non-shorting
Snap Action, Limit Switches -- 1864-1092-ND [PS21L-NS11RT-M00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594629 [DB1C-A1RC from Cherry Electrical Products]
from RS Components, Ltd.

Solder terminal roller microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Roller Style; Roller lever
  • Terminal Type: Solder; Solder
D3D Miniature Door Switch -- D3D-131
from Aratas America LLC

9mm long stroke with its. unique mechanism. (plunger model). Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-1093-ND [PS31L-NS11R1-M00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594635 [DB1C-C1AA from Cherry Electrical Products]
from RS Components, Ltd.

PCB terminal button microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Button
  • Terminal Type: Through hole
D3DC Miniature Door Switch -- D3DC-3N
from Aratas America LLC

7mm long stroke in a small. package. Providing good contact reliability with wiping movement. Operating position marks make stroke settings easier. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, white and black. [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-1094-ND [PS31M-US11PR-M00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACTION DPST 3A 120V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Roller Style
  • Maximum Current: 1.1 to 3
Micro Switches -- 1594641 [DB1C-C1LB from Cherry Electrical Products]
from RS Components, Ltd.

PCB terminal lever microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Short lever
  • Terminal Type: Through hole
D3M Subminiature Basic Switch -- D3M-01-3
from Aratas America LLC

Quick-connect Terminals. Simplify Wiring and. Reduce Production Steps. Easy wiring is ensured by quick-connect terminals, and horizontal layout of terminals saves mounting space. External actuator mounts in either of two directions to increase Switch mounting flexibility. Same mounting pitch as the... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-2637-ND [PS21L-NS11LG-T00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Side Rotary, Adjustable Rod
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594657 [DB1C-C1LD from Cherry Electrical Products]
from RS Components, Ltd.

PCB terminal long lever microsw,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Long hinge lever
  • Terminal Type: Through hole
D3SH Surface Mount Detection Switch -- D3SH-A0L
from Aratas America LLC

The smallest detection. switch in the world. Ideal for. miniature mobile devices. (OMRON's data as of June 2014). Ultra small size and ultra low profile contributing to down-sizing of sets devices. (3.0 × 3.4 × 0.9 mm (W × D × H)). A unique mechanism enables high contact... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-2638-ND [PS21L-NS11LS-T00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Spring, Coil
  • Maximum Current: 2.8 to 5.5
Micro Switches -- 1594663 [DB1C-C1RC from Cherry Electrical Products]
from RS Components, Ltd.

PCB terminal roller microswitch,V4,6A [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Roller Style; Roller lever
  • Terminal Type: Through hole
D3SK Surface Mount Switch -- D3SK-A0L
from Aratas America LLC

The smallest detection. switch in the industry with. high precision operation. (OMRON's data as of June 2014). (3.0 × 3.5 × 0.9 mm (W × D × H)). Ultra small size and ultra low profile contributing to down-sizing of sets devices. A unique mechanism enables high contact reliability... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
Snap Action, Limit Switches -- 1864-2639-ND [PS21L-NS11P0-M00 from Carlo Gavazzi Automation SpA]
from DigiKey

SWITCH SNAP ACT DPST 5.5A 130V [See More]

  • Configuration: Normally Open (NO); Normally Closed (NC)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 2.8 to 5.5
A2 Series -- A2004
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
EDT Series -- EDT010
from Excel Cell Electronic USA Corp.

Micro mini surface mount detector switch [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- ATE-2-V-T/R [ATE-2-V-T/R from Diptronics Manufacturing, Inc.]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 1.00E-3
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
HS Series Hermetically Sealed Basic Switch, Single Pole Normally Open Circuitry, 15 A at 28 Vdc, Integral Lever Actuator, Leadwire Termination -- 4HS9-118
from Honeywell Sensing & IoT

MICRO SWITCH? HS Series hermetically sealed switches are designed for applications where maximum electrical rating and maximum sealing are essential, and where size and weight requirements are less critical. These switches are side-mounted through mounting holes located outside the sealed switching... [See More]

  • Configuration: Normally Open (NO)
  • Terminal Type: Wire Leads
  • Maximum Current: 15
B2 Series -- B2002
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- ESE13V01A [ESE13V01A from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,3.6x4.2mm Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Double Pole Double Throw (DPDT) Circuitry, 10 A at 277 Vac, Finger Grip Plunger Actuator, Silver Contacts, Quick Connect Termination -- 2DM310
from Honeywell Sensing & IoT

MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings... [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 10
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 277
B2 Series -- B2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- ESE13V01C [ESE13V01C from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,3.6x4.2mm Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Double Pole Normally Open (DPNO) Circuitry, 10 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination -- 2DM8
from Honeywell Sensing & IoT

MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings... [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 10
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 277
B2 Series -- B2030
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- ESE18R12D [ESE18R12D from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,4x4.4mm Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Normally Open (SPNO) Circuitry, 10 A at 277 Vac, Bullet Nose Plunger Actuator, Silver Contacts, Quick Connect Termination -- 1DM3
from Honeywell Sensing & IoT

MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings... [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 10
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 250
B2 Series -- B2046
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- ESE22MV21T [ESE22MV21T from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,5x5.7mm Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Normally Open (SPNO), 250 Vac, 7 A, Pin Plunger Actuator, Solder Termination -- 1SX90-T
from Honeywell Sensing & IoT

MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 7
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 250
B5 Series -- B5111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- HDP001L [HDP001L from C&K Components]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 1.00E-3
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, long roller lever, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15H16-EP200B06
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style; Roller Style
  • AC Voltage Rating: 125 to 250
B5 Series -- B5114
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- HDP001R [HDP001R from C&K Components]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 1.00E-3
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, long straight lever, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 400 gf [3,92 N] -- V15H16-EP400A03
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style
  • AC Voltage Rating: 125 to 250
B5 Series -- B5131
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- K5-1130SA-01 [K5-1130SA-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, long straight lever, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15H16-CP200B03
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style
  • AC Voltage Rating: 125 to 250
B5 Series -- B5134
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- K5-1215SA-01 [K5-1215SA-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, long straight lever, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15H16-CP200B03-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style
  • AC Voltage Rating: 125 to 250
B5 Series -- B5151
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- K5-1658UN-01 [K5-1658UN-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

50mA 12V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0500
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 12
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15H16-EP100
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B5 Series -- B5154
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- SDS001-X
from LCSC Electronics Technology (HK) Limited

100mA 12V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 12
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15T16-EP100-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- SH-31R11T [SH-31R11T from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15T16-EP200-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7114
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- SPVL110102 [SPVL110102 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO - Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 1.00E-3
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15H16-CP100
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7131
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- SPVN110107 [SPVN110107 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 1.00E-3
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15T16-CP100-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7134
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- TE-MRL-V-T/R [TE-MRL-V-T/R from Diptronics Manufacturing, Inc.]
from LCSC Electronics Technology (HK) Limited

50mA 20V SPST - NO SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.0500
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 20
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15T16-CP200
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7151
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- TM-1022-B [TM-1022-B from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, pin plunger, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 200 gf [1,96 N] -- V15T16-CP200-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 125 to 250
B7 Series -- B7154
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- TM-1618B [TM-1618B from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, roller lever, 4,80 mm x 0,50 mm quick connect terminals, SPST-NO, 120 gf [1,18 N] -- V15H16-EP100A05
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style; Roller Style
  • AC Voltage Rating: 125 to 250
K1 Series -- K1006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- TM-1618D [TM-1618D from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V Double Pole Single Throw-Normally Open Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, simulated roller lever, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 400 gf [3,92 N] -- V15H16-CP400B04
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style; Roller Style
  • AC Voltage Rating: 125 to 250
K1 Series -- K1008
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Configuration: Normally Open (NO)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Key/Switch >> Microswitches -- TM-8764-1 [TM-8764-1 from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V Double Pole Single Throw-Normally Open Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, straight lever, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15H16-CP100A02
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style
  • AC Voltage Rating: 125 to 250
Key/Switch >> Microswitches -- TM-8766 [TM-8766 from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V Double Pole Single Throw-Normally Open Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 0.1000
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST)
  • Maximum DC Voltage: 30
MICRO SWITCH V15 Series Standard Basic Switch, 16 A, straight lever, 6,35 mm x 0,80 mm quick connect terminals, SPST-NO, 100 gf [0,98 N] -- V15H16-CP100A02-K
from Honeywell Sensing & IoT

Honeywell ’s MICRO SWITCH V-Basic Standard Switch, V15 Series is an electromechanical switch designed to provide outstanding value in a reliable global package. This switch has a wide variety of operating forces, and amperage ratings, and is designed for numerous types of applications. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 16
  • Actuator Style: Lever Style
  • AC Voltage Rating: 125 to 250
Key/Switch >> Microswitches -- TP-33108
from LCSC Electronics Technology (HK) Limited

SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Configuration: Normally Open (NO)
  • Mechanical Life: 100000
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Dimensions: 2.25mm x 4.75mm x 3.7mm
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normall Open Circuitry, No Rating, Pin Plunger Actuator, 150 gf Maximum Operating Force, Silver Contacts, PCB Straight Left Angle Termination -- V7-1H25P02
from Honeywell Sensing & IoT

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. [See More]

  • Configuration: Normally Open (NO)
  • Actuating Force: 5.29
  • Actuator Style: Pushbutton Style
  • Terminal Type: PCB Left Angle
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 10 A at 277 Vac, Pin Plunger Actuator, 0,49 N [1.8 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi -- V7-3E27E9
from Honeywell Sensing & IoT

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 10
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 277
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 10 A at 277 Vac, Pin Plunger Actuator, 0,49 N [1.8 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi -- V7-3E29E9
from Honeywell Sensing & IoT

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 10
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 277
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 11 A at 250 Vac, Curved Tip Actuator, 1,98 N [7.0 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termin -- V7-7A19D8-374
from Honeywell Sensing & IoT

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 11
  • Actuator Style: Lever Style
  • AC Voltage Rating: 250
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 11 A at 250 Vac, Pin Plunger Actuator, 2,22 N [8.0 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi -- V7-7B27D8
from Honeywell Sensing & IoT

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs. [See More]

  • Configuration: Normally Open (NO)
  • Maximum Current: 11
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 250