Thermoplastic / Plastic Snap Action Switches

79 Results
Single-Step Trigger Switch -- U2-054
from OTTO Controls

This single-step trigger switch is an excellent choice when a two-step trigger is not required. Actuating force is 3 lbs. to pass through the detent and will continue travel after the detent. The U2-054 is 7 amps resistive @ 28VDC. Body is black, button is gray. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
Two-Step Trigger Switch -- U2-618
from OTTO Controls

This precision low level trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 2.50 lbs. to make the first pole, and an additional 4.5 lbs. to actuate the second pole. Housing is black thermoplastic, trigger button is red... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
Two-Step Trigger Switch Qualified to M8805/111-03 -- U2-082
from OTTO Controls

This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
Two-Step Trigger Switch Qualified to M8805/111-06 -- U2-084
from OTTO Controls

This precision low level trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. With a width of .762", the U2-084 is military qualified to M8805/111-06. Housing is black thermoplastic, trigger button is red... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
Two-Step Trigger Switch with Black Trigger Button -- U2-169
from OTTO Controls

This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. is required to pass through the detent, and 6.0 lbs. to continue travel after the detent. Housing is black thermoplastic, trigger button is black thermoplastic, and the side covers are black anodized... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
U2-016
from OTTO Controls

This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. is required to pass through the detent, and 6.0 lbs. to continue travel after the detent. Housing is black thermoplastic, trigger button is red thermoplastic, and the side covers are black anodized... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
U2-025
from OTTO Controls

This precision two-step trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing and side covers are black thermoplastic, trigger button is red thermoplastic. With a width of .762", the U2-025 is military... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Base Material: Thermoplastic / Plastic
  • Actuator Style: Lever Style
Series 11 -- 11-104
from ITW Switches USA

MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. This rugged miniature switch features the Butterfly ® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly ® reliability are needed. KEY FEATURES: • Gold or silver... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Double Pole -- E Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features. Robust standard switch for industrial applications. 5 current ratings, up to 30 A. Wide variety of auxiliary actuators available. 3 terminal types (optional screw terminals available). 3 contact configurations. High-temperature 150 °C (200 °C on request). Long-life coil spring... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
Door Interlock Switches -- TL Series
from C&K Components

Features/Benefits. Push/pull motion. Multiple mounting configurations. Wide variety of termination options. Ratings up to 15 AMPS. Typical Applications. Computer enclosures. Panel builders. Industrial enclosures [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.2500 to 15
A2 Series -- A2004
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
SWITCH SNAP ACT SPST-NO 21A 125V -- 384-V7-1V29E9 [V7-1V29E9 from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACT SPST-NO 21A 125V [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Maximum Current: 21
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • AC Voltage Rating: 125
EDT Series -- EDT010
from Excel Cell Electronic USA Corp.

Micro mini surface mount detector switch [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Series 14 -- 14-124
from ITW Switches USA

HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES. This rugged single-pole double-break Butterfly ® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting. • Semirefactory... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Miniature, RAST 2.5 Connector -- D4 RAST 2.5 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Supplied with integrated RAST 2.5 connector housing. Switching current 0.1 to 6 A at 250 VAC. Case-sided wire direction. Preferred connecting system in the white goods industry. Degree of protection IP40. Connector keying: R2.5/2-3adef according to RAST 2.5-Standard [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
General Purpose Snap-Acting Switches -- A Series
from C&K Components

Features/Benefits. Low cost —high performance. Long electrical life. Single and double pole. Sealed actuator option available. Typical Applications. Enclosure equipment. Garage door openers. Vending machines [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
A2 Series -- A2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
SWITCH SNAP ACTION SPDT 11A 125V -- 384-V7-7B17D8 [V7-7B17D8 from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACTION SPDT 11A 125V [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Maximum Current: 11
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • AC Voltage Rating: 125
Series 16 -- 16-104
from ITW Switches USA

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 16 switches feature the Butterfly ® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Miniature, Single Pole -- D4 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Versatile miniature snap switch. High level of repeat accuracy & contact stability. Switching current 0.1 to 21 A at 250 VAC. Wide variety of auxiliary actuators and terminal options. Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige). [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Micro Snap-Acting Detect Switches (Silver Plated Term.) -- MDS Series
from C&K Components

Features/Benefits. Snap-acting tactile feel. Small package size. Available in vertical or right angle PCB mount. Long total travel of 2,9 mm. RoHS compliant and compatible. Typical Applications. Detect the presence of a mechanical device. Medical devices. Consumer electronic devices [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Micro
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
A2 Series -- A2006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
SWITCH SNAP ACTION SPDT 1A 125V -- 384-11SM76-T [11SM76-T from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACTION SPDT 1A 125V [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Maximum Current: 1
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • AC Voltage Rating: 125
Series 18 -- 18-40421
from ITW Switches USA

ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 18 switches feature the Butterfly ® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts. • Solder terminals. • Meets... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Miniature, Wiping Contact, Single Pole -- W4 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Miniature switch with wiping contact system. Suitable for special requirements such as capacitor loads. Switching current 0.1 to 6 A at 250 VAC (10A on request). Fulfills requirements of IEC 60335-1: GWFI at 850 °C, GWIT at 775 °C and GWT 750 °C. Approved according to EN 61058... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Miniature Snap-Acting Switches -- TF Series
from C&K Components

Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2002
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
SWITCH SNAP ACTION SPDT 3A 125V -- 384-V7-5F17D8 [V7-5F17D8 from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACTION SPDT 3A 125V [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Maximum Current: 3
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • AC Voltage Rating: 125
Series 22 -- 22-104
from ITW Switches USA

MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES. This rugged double-pole double-break Butterfly ® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES:... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Snap Action Microswitch, SPDT -- GP Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features. General purpose switch with ultra-small travel differential. Switching current up to 20 A at 250 V AC. Wide variety of auxiliary actuators. Screw or solder terminals available. Operating life up to 20 million actuations. Degree of protection IP40 [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Miniature Snap-Acting Switches -- TM Series
from C&K Components

Features/Benefits. High electrical life up to 15 AMPS. Broad range of operating forces available. Wide variety of actuator and terminal styles. Cost-effective solution. Typical Applications. Pumps and motors. White goods. Consumer appliances [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Miniature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2003
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
SWITCH SNAP ACTION SPDT 5A 115V -- 384-11SX95-T [11SX95-T from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACTION SPDT 5A 115V [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Maximum Current: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • AC Voltage Rating: 115
Series 26 -- 26-804
from ITW Switches USA

SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES. This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Snap Action Microswitch, Sub-Subminiature, Single Pole, Sealed -- DK Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Sealed Sub-Subminiature switch IP6K5 sealed (IP6K7 on request). Switching current from 5 mA up to 2 A at 12 VDC. Actuation possible vertically or with auxiliary actuator. High contact stability thanks to AuAg crosspoint contacts. Operating temperature up to 105 °C. Mechanical life min. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Single Pole Standard Precision Snap-Acting Switches -- HB Series
from C&K Components

Features/Benefits. Low differential travel, high repeatability. Long life —150,000 cycles typical. Single and double pole circuitry. Sealed actuator and case. Typical Applications. Thermostats. Motors. Industrial controls [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B2 Series -- B2004
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Series KAP 16 -- 16-410
from ITW Switches USA

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Sub-Subminiature, SPDT -- DG Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Extremely small dimensions - only 12.8 x 5.8 x 6.5 mm. Breaking capacity ranges from small switching currents and voltages to low-voltage applications up to 3 A 125 VAC. Available with or without auxiliary actuator. Operating temperature -25 to +85 °C. Mechanical life up to 1 x 106... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Subminiature Precision Snap-Acting Switches -- LC Series
from C&K Components

Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, wire lead or PC mounting. Wide variety of actuator styles. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Series KAP 26 -- 26-810
from ITW Switches USA

SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES. Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Snap Action Microswitch, Sub-Subminiature, SPDT -- DR Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Available with mushroom or panhead actuator. Switching current 5 mA to 2 A DC. Switching voltage max. 12VDC (60 V on request). High contact stability thanks to AuAg crosspoint contacts. Mechanical life up to 15 x 106 actuations. Auxiliary actuator on request. Degree of protection IP40 [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Subminiature Precision Snap-Acting Switches -- MM Series
from C&K Components

Features/Benefits. Low level and power switching. Long electrical and mechanical life. Increased overtravel. Reliable snap-acting mechanism. Typical Applications. Limited space constraints. Miniaturized military devices. Communication devices [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B2 Series -- B2006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Sub-Subminiature, SPDT, Sealed -- DJ Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed Sub-Subminiature switch. Switching current from 5 mA up to 2 A at 12 VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability with AuAg crosspoint contacts. Easy installation due to connector pins and fastening... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Subminiature Sealed Snap-Acting Switches -- LCS Series
from C&K Components

Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, solder terminals,PC terminals, wire leads. Wide variety of actuator styles. RoHS compatible. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2007
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed -- SJ Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability by double redundant contact system. Easy installation due to... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Subminiature Snap-Acting Switches (Dust Proof) -- ZMS Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2030
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed -- SK Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. High contact stability by double redundant contact system. Easy installation due to connector pins and fastening nut. Operating temperature up to 85 °C. Wide variety of terminal... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Sub-Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Subminiature Snap-Acting Switches (Dust Proof) -- ZMSM Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. Communication devices. Testing equipment. Security/Alarm systems [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2031
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Subminiature, Sealed -- DCJK Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Highly versatile IP6K7 sealed subminiature switch. Switching current up to 10 A at 12 VDC. 4 different operating points and 3 wire socket heights. High contact stability due to specific contact materials. Actuators can also be retrofitted. Operating temperature up to 120 °C. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Subminiature Snap-Acting Switches (PBT Cover) -- ZMA Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible & compliant. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B2 Series -- B2032
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Snap Action Microswitch, Subminiature, Sealed, SPST -- NM09 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed switch. Rated up to 6A125-250V AC. "Ice Free “ lever actuator. Supplied with wire leads [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Subminiature Snap-Acting Switches -- LCA Series
from C&K Components

Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, solder terminals, PC terminals. Wide variety of actuator styles. RoHS compatible. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B2 Series -- B2046
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Subminiature, Single Pole -- DZ Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Positive break action on NC contact. Switching current up to 3 (3) A at 250 V AC. Wide variety of auxiliary actuators available. Actuators can also be retrofitted. Various terminal types possible. Approved according to EN 61058 and UL 1054. Degree of protection IP40 [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Subminiature Snap-Acting Switches -- MS Series
from C&K Components

Features/Benefits. Detect interlock and movement. Different lever options. Various operating forces. Extended mechanical life. UL approval on some designs. Customization available. Typical Applications. Automotive. Office equipment. Consumer electronics. Appliances. Audio & visual equipment. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B5 Series -- B5111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Subminiature,Single Pole -- DB Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Precision subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators available. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Subminiature Snap-Acting Switches -- TFS Series
from C&K Components

Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
B5 Series -- B5112
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Subminiature,Single Pole, Sealed -- DC Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP67 subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120 °C. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Subminiature Snap-Acting Switches -- ZM Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. Typical Applications. PCB detection switch. Communication devices. Testing equipment. Security/Alarm systems. [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Common Size: Subminiature
  • Maximum Current: 0.2000 to 3
B5 Series -- B5113
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Ultraminiature Switch, SPDT -- DH Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Dimensions only 8.2mm x 2.7mm x 6.2mm. Designed for low switching currents and voltages. Available with or without auxiliary actuator. Solder or PCB terminals. Degree of protection IP40 [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Ultraminiature
  • Actuator Style: Pushbutton Style (optional feature); Roller Style (optional feature)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B5 Series -- B5114
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
B5 Series -- B5115
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
B5 Series -- B5116
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B5 Series -- B5131
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
B5 Series -- B5132
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
B5 Series -- B5133
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
B7 Series -- B7111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
K1 Series -- K1006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
K5 Series -- K5111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F. Switch mechanism: Beryllium copper sine spring. Environmental... [See More]

  • Actuator Material: Thermoplastic / Plastic
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)