Subminiature Snap Action Switches

100 Results
D2AW Sealed Ultra Subminiature Basic Switch -- D2AW-A002D
from Aratas America LLC

Long stroke seal switch with. high reliability and high. insulation performance. Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
B3S-5 Sealed Subminiature Basic Switch with Levers -- B3S-5
from OTTO Controls

The B3S-5 sealed, subminiature basic switch is made with an integral actuating lever, combining the switch and actuator into one assembly. Sealed to IP68S, the snap-action switch is tested up to 1 million cycles at logic level, offering reliable operation in demanding applications and precision in... [See More]

  • Common Size: Subminiature
  • Mechanical Life: 1.00E6
  • Actuator Style: Lever Style; Roller Style
  • Terminal Type: Straight PC Pins; Wire Leads; wire wrap
Snap Action Switches -- 1-1825043-3
from TE Connectivity

Body Features. Movement Differential  : .12  MM   [.005  INCH  ]. Releasing Force  : 35  G   [1.23  OZ  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Position  : 6.9... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 3
Micro Switches -- 1748185 [D2AW-A002D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-A002D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pin plunger
  • Configuration: Normally Closed (NC)
D2F Ultra Subminiature Basic Switch -- D2F
from Aratas America LLC

Ultra Subminiature Basic. Switch with plenty of. terminal variations. Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled,... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 2 to 3
Double Break, Subminiature Basic Switches -- B3
from OTTO Controls

MIL-PRF-8805/76 (0.200 inches wide): OTTO ’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements of the military in these categories: contact resistance less than 25m Ω,... [See More]

  • Common Size: Subminiature
  • Mechanical Life: 1.00E6
  • Actuator Style: Pushbutton Style
  • Terminal Type: Straight PC Pins; Right Angle PC Pins; Wire Leads
Snap Action Switches -- 1-1825043-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 8  G   [.282  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 3
Micro Switches -- 1748192 [D2AW-A062D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-A062D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Leaf lever
  • Configuration: Normally Closed (NC)
D2FC Ultra Subminiature Basic Switch -- D2FC-7
from Aratas America LLC

Ultra Subminiature Basic Switches for operations requiring high reliability with a long life and a clear click feeling. A long life achieved using a stable spring structure. Ideal for applications such as mouse operations [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Sealed Double Break Snap Action Basic Switch -- B3S
from OTTO Controls

OTTO ’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested up to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load. [See More]

  • Common Size: Subminiature
  • Mechanical Life: 1.00E6
  • Actuator Style: Pushbutton Style
  • Terminal Type: Straight PC Pins; Right Angle PC Pins; Wire Leads
Snap Action Switches -- 1-1825043-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 3
Micro Switches -- 1748193 [D2AW-A082D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-A082D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long leaf lever
  • Configuration: Normally Closed (NC)
D2FD Dust Proof Ultra Subminiature Basic Switch -- D2FD-01L0-1H
from Aratas America LLC

Ultra subminiature and dust. proof. Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Single Break, Subminiature Basic Switches -- B2
from OTTO Controls

Available in two widths, the B2 series can be specified to fit your application exactly. In addition to being available with integral actuation levers as in the B2-5 series, the B2 series is also available with the A1 series auxiliary lever actuators as shown in the B3 section. While the B2 series... [See More]

  • Common Size: Subminiature
  • Mechanical Life: 250000
  • Actuator Style: Pushbutton Style
  • Pre-travel: 0.0200
Snap Action Switches -- 1825043-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .12  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 35  G   [1.23  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
Micro Switches -- 1748195 [D2AW-A063D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-A063D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Leaf lever
  • Configuration: Normally Open (NO)
D2FP Ultra Subminiature Basic Switch -- D2FP-FN2
from Aratas America LLC

Optical Ultra Subminiature Basic. Switches for operations with rapid. response and high reliability. Rapid, chattering-free response due to contactless operation using photosensors. High reliability achieved by improved resistance against environment change. Long durability achieved using a stable... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Single Break, Subminiature Basic Switches with Levers -- B2-5
from OTTO Controls

B2-5 series basic switches feature integral actuating levers. The lever is built-in so that the switch and actuator are one assembly. Making the lever actuator an integral part of the basic switch case makes sense and saves money. Better precision, no auxiliary parts for you to assemble and more... [See More]

  • Common Size: Subminiature
  • Actuating Force: 6
  • Actuator Style: Lever Style
  • Mechanical Life: 250000
Snap Action Switches -- 1825043-2
from TE Connectivity

Body Features. Movement Differential  : .12  MM   [.005  INCH  ]. Releasing Force  : 21  G   [.741  OZ  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Position  : 6.9... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Micro Switches -- 1748199 [D2AW-EL053D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-EL053D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Open (NO)
D2FS Ultra Subminiature Basic Switch -- D2FS-F-N
from Aratas America LLC

Simple construction and. high reliability for long time. Developed for a few number of operations during a long period of use such as door-detection to avoid sabotage on meters. Simple construction with a single-leaf movable spring realizes reasonable cost. Self-clinching, right-angled and... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Single Break, Ultra Small Subminiature Basic Switches -- B1
from OTTO Controls

The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. [See More]

  • Common Size: Subminiature
  • Actuating Force: 6
  • Actuator Style: Pushbutton Style
  • Mechanical Life: 100000
Snap Action Switches -- 1825043-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 8  G   [.282  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 1748201 [D2AW-ER052D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-ER052D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Closed (NC)
D2FW-G Sealed Basic Switch for M4 Screw Mounting -- D2FW-G071M
from Aratas America LLC

Easy to mount with one. single screw. A sealed switch. ideal for use in adverse. environment conditions. Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers -- B1-5
from OTTO Controls

B1-5 series basic switches feature integral actuating levers. The lever is built-in so that the switch and actuator are one assembly. Making the lever actuator an integral part of the basic switch case makes sense and saves money, too. Better precision, no parts to assemble and more variety add up... [See More]

  • Common Size: Subminiature
  • Actuating Force: 6
  • Actuator Style: Lever Style
  • Mechanical Life: 1.00E6
Snap Action Switches -- 1825043-4
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 1748206 [D2LS-11 from Aratas America LLC]
from RS Components, Ltd.

Aratas D2LS-11 Subminiature Micro Switch [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Button
  • Configuration: Normally Open (NO)
D2HW Sealed Ultra Subminiature Basic Switches -- D2HW-A201D
from Aratas America LLC

Smallest sealed snap-action. switch in the industry with a. very long stroke for reliable. ON/OFF action. The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000 to 2
Subminiature Basic Switch with Reduced Dead Break -- B2D
from OTTO Controls

The B2D is a single break, snap action, subminiature basic switch with reduced dead break. It is designed for pressure transducers, level sensors and other applications where the difference between the breaking of the first circuit and the making of the second circuit needs to be as close as... [See More]

  • Common Size: Subminiature
  • Mechanical Life: 50000
  • Actuator Style: Pushbutton Style
  • Pre-travel: 0.0200
Snap Action Switches -- 1825043-6
from TE Connectivity

Body Features. Movement Differential  : .12  MM   [.005  INCH  ]. Releasing Force  : 21  G   [.741  OZ  ]. Configuration Features. Configuration (Pole-Throw)  : Single Pole - Double Throw. Operating Position  : 6.9... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Micro Switches -- 1748207 [D2LS-21 from Aratas America LLC]
from RS Components, Ltd.

Aratas D2LS-21 Subminiature Micro Switch [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Button
  • Configuration: Normally Open (NO)
D2JW Sealed Subminiature Basic Switches -- D2JW-011
from Aratas America LLC

Ultra-small and Highly Sealed. Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models). Wide range of operating temperatures from −40 °C to +85 °C. Gold-alloy crossbar contact and coil spring offer long durability and high... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Snap Action Switches -- 1825043-7
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force  : 8  G   [.282  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 1748285 [D2AW-A053D R from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-A053D R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Open (NO)
D2LS Ultra Subminiature Basic Switch -- D2LS-10
from Aratas America LLC

Compact, long-life. surface-mount terminal type. operation switches. High load types are also. available. High operating force type also achieving long durability. (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.). Compact size 8.6 ×4.8... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2-1825043-0
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .8  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 3
Micro Switches -- 2326061 [D2AWBL002MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL002M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pin Plunger
  • Actuating Force: 3.6
D2MQ Ultra Subminiature Basic Switch -- D2MQ-1
from Aratas America LLC

Ultra Slim Snap-action. Switch with 2.7 mm in depth. Excellent electrical characteristics and snap action mechanism in spite of its ultra small size. Ideal for applications where size is extremely limited and high reliability is demanded. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.5000
Snap Action Switches -- 2351444-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
Micro Switches -- 2326068 [D2AWBL053MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL053M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long Straight Lever
  • Actuating Force: 3.78
D2QW Sealed Subminiature Basic Switch -- D2QW-C002D
from Aratas America LLC

Sealed long stroke. slide-contact switch for reliable. ON/OFF action even in severe. environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm). Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85 °C and drip-proof structure for... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351444-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
Micro Switches -- 2326070 [D2AWBL062MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL062M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Leaf Lever
  • Actuating Force: 7.19
D2S Subminiature Basic Switch -- D2S-01
from Aratas America LLC

Subminiature Switch with. Superb Flux Resistance. One-piece terminal construction to keep out flux. High operating-position accuracy ( ±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Snap Action Switches -- 2351444-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
Micro Switches -- 2326072 [D2AWBL063MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL063M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Leaf Lever
  • Actuating Force: 7.19
D2SW Sealed Subminiature Basic Switches -- D2SW-01-2M
from Aratas America LLC

Sealed Subminiature Basic. Switch Conforming to IP67. (Excluding the terminals. on terminal models). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. Ideal for automobiles, automatic vending machines, refrigerators, ice-making... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351444-4
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 1.5 to 3
Micro Switches -- 2326074 [D2AWBL072MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL072M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Roller Style; Simulated Roller Lever
  • Actuating Force: 6.47
D2SW-P Sealed Subminiature Basic Switch -- D2SW-P01-2M
from Aratas America LLC

Sealed Basic Switch with. Simplified Construction,. Mounting Compatible with. SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351444-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 1.5 to 3
Micro Switches -- 2326076 [D2AWBL073MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BL073M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Roller Style; Simulated Roller Lever
  • Actuating Force: 6.47
D3M Subminiature Basic Switch -- D3M-01
from Aratas America LLC

Quick-connect Terminals. Simplify Wiring and. Reduce Production Steps. Easy wiring is ensured by quick-connect terminals, and horizontal layout of terminals saves mounting space. External actuator mounts in either of two directions to increase Switch mounting flexibility. Same mounting pitch as the... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351444-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 1.5 to 3
Micro Switches -- 2326082 [D2AWBR002MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BR002M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pin Plunger
  • Actuating Force: 3.6
J Ultra Subminiature Basic Switch -- J-7
from Aratas America LLC

Subminiature Models. Capable of Large-capacity. load of 7A. Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications where there are restrictions on installation space and weight. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 7
Snap Action Switches -- 2351445-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 2326084 [D2AWBR003MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BR003M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pin Plunger
  • Actuating Force: 3.6
SS Subminiature Basic Switch -- SS-01
from Aratas America LLC

Subminiature Basic Switch. Offers High Reliability and. Security. The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Snap Action Switches -- 2351445-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 2326086 [D2AWBR052MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BR052M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long Straight Lever
  • Actuating Force: 3.78
SS-P Subminiature Basic Switch -- SS-01GL13P
from Aratas America LLC

SS Series Compatible. Mounting with a Simple. Construction and Easy-to-Use. Design Concept. One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock... [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Lever Style
  • Maximum Current: 0.1000
Snap Action Switches -- 2351445-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Micro Switches -- 2326088 [D2AWBR053MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BR053M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Long Straight Lever
  • Actuating Force: 3.78
SSG Subminiature Basic Switch -- SSG-01H
from Aratas America LLC

Global Subminiature Basic Switch Conforming to EN61058-1. A wide operating temperature range of –25 C to 125 C is available for at high-temperature use. PCB terminal models are resistant to flux. Even-pitched PCB terminals. Mounting hole size of M2.2. [See More]

  • Common Size: Subminiature; Standard
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
  • Actuator Style: Pushbutton Style
  • Maximum Current: 0.1000
Snap Action Switches -- 2351445-4
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Micro Switches -- 2326091 [D2AWBR062MR from Aratas America LLC]
from RS Components, Ltd.

Aratas D2AW-BR062M R [See More]

  • Common Size:
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Leaf Lever
  • Actuating Force: 7.19
Snap Action Switches -- 2351445-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action Switches -- 2351445-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action Switches -- 2351447-1
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action Switches -- 2351447-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action Switches -- 2351447-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
EDT Series -- EDT010
from Excel Cell Electronic USA Corp.

Micro mini surface mount detector switch [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Subminiature Precision Snap-Acting Switches -- LC Series
from C&K Components

Features/Benefits. Compact design. Long life and high electrical capacity. Quick connect, wire lead or PC mounting. Wide variety of actuator styles. Typical Applications. Motorized equipment. Sump pump. Thermostatic controls [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Snap Action Microswitch, Subminiature, Sealed -- DCJK Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Highly versatile IP6K7 sealed subminiature switch. Switching current up to 10 A at 12 VDC. 4 different operating points and 3 wire socket heights. High contact stability due to specific contact materials. Actuators can also be retrofitted. Operating temperature up to 120 °C. [See More]

  • Common Size: Subminiature
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature)
  • Maximum Current: 10
Specialty Snap Action Switch -- 35-822
from Waldom Electronics

SUB MINIATURE TYPE. MOMENTARY OPERATION TYPE. UL APPROVAL. 250 VAC VOLTAGE RATING. 5 AMPERE CURRENT RATING. -55 TO 135 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 2-1/2 OZ OPERATING FORCE. 0.062 INCH DIFFERENTIAL TRAVEL. PIVOTED LEVER ACTUATOR/HEAD TYPE. 0.24 INCH PRETRAVEL. 0.03 INCH OVER... [See More]

  • Common Size: Subminiature
  • Maximum Current: 5
  • Actuator Style: Lever Style
  • AC Voltage Rating: 250
Subminiature Microswitches -- QA4
from Johnson Electric North America, Inc.

Subminiature microswitches under the Saia and Burgess brands offer a wide range of force outputs and actuation interfaces. Many industry approvals are standard making the implementation of these small, high precision switches straight forward and problem free. This range of switches can be custom... [See More]

  • Common Size: Subminiature
  • Maximum Current: 5
  • Actuator Style: Pushbutton Style
  • AC Voltage Rating: 250
Series 16 -- 16-104
from ITW Switches USA

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 16 switches feature the Butterfly ® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Maximum Current: 10.1
Subminiature Precision Snap-Acting Switches -- MM Series
from C&K Components

Features/Benefits. Low level and power switching. Long electrical and mechanical life. Increased overtravel. Reliable snap-acting mechanism. Typical Applications. Limited space constraints. Miniaturized military devices. Communication devices [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Maximum Current: 1 to 7
Snap Action Microswitch, Subminiature, Sealed, SPST -- NM09 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed switch. Rated up to 6A125-250V AC. "Ice Free “ lever actuator. Supplied with wire leads [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Specialty Snap Action Switch -- 35-834
from Waldom Electronics

SUB MINIATURE TYPE. UL APPROVAL. 250 VAC VOLTAGE RATING. 5 AMPERE CURRENT RATING. -55 TO 135 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 5 OZ OPERATING FORCE. 0.004 INCH DIFFERENTIAL TRAVEL. PLUNGER ACTUATOR/HEAD TYPE. 0.03 INCH PRETRAVEL. 0.005 INCH OVER TRAVEL. GC[T] BRAND [See More]

  • Common Size: Subminiature
  • Maximum Current: 5
  • Actuator Style: PLUNGER
  • AC Voltage Rating: 250
Series 18 -- 18-40421
from ITW Switches USA

ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 18 switches feature the Butterfly ® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts. • Solder terminals. • Meets... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature)
  • Maximum Current: 7
Subminiature Snap-Acting Switches (Dust Proof) -- ZMS Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Snap Action Microswitch, Subminiature, Single Pole -- DZ Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Positive break action on NC contact. Switching current up to 3 (3) A at 250 V AC. Wide variety of auxiliary actuators available. Actuators can also be retrofitted. Various terminal types possible. Approved according to EN 61058 and UL 1054. Degree of protection IP40 [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Specialty Snap Action Switch -- 35-836
from Waldom Electronics

SUB MINIATURE TYPE. UL APPROVAL. 250 VAC VOLTAGE RATING. 5 AMPERE CURRENT RATING. -55 TO 135 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 6 OZ OPERATING FORCE. 0.031 INCH DIFFERENTIAL TRAVEL. LEVER ACTUATOR/HEAD TYPE. 0.094 INCH PRETRAVEL. 0.047 INCH OVER TRAVEL. GC[T] BRAND [See More]

  • Common Size: Subminiature
  • Maximum Current: 5
  • Actuator Style: Lever Style
  • AC Voltage Rating: 250
Series 19 -- 19N402
from ITW Switches USA

5-AMP SUB-MINIATURE SWITCHES. This fully sealed snap action switch series is ideal for applications in harsh environments where ingress of water and dust must be prevented. KEY FEATURES: • Insert molded terminals —. fully sealed base. • Meets IP67. • BEAB and ENEC approvals. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 5
Subminiature Snap-Acting Switches (Dust Proof) -- ZMSM Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Various PCB terminals and actuators. RoHS compatible. IP67 on some models. Typical Applications. Communication devices. Testing equipment. Security/Alarm systems [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Snap Action Microswitch, Subminiature,Single Pole -- DB Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: Precision subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators available. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Specialty Snap Action Switch -- 35-838
from Waldom Electronics

SUB MINIATURE TYPE. UL APPROVAL. 250 VAC VOLTAGE RATING. 5 AMPERE CURRENT RATING. -55 TO 135 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 6 OZ OPERATING FORCE. 0.031 INCH DIFFERENTIAL TRAVEL. ROLLER ACTUATOR/HEAD TYPE. 0.094 INCH PRETRAVEL. 0.047 INCH OVER TRAVEL. GC[T] BRAND [See More]

  • Common Size: Subminiature
  • Maximum Current: 5
  • Actuator Style: Roller Style
  • AC Voltage Rating: 250
Series 26 -- 26-804
from ITW Switches USA

SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES. This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Maximum Current: 8
Subminiature Snap-Acting Switches (Nylon Cover) -- ZMA Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. Typical Applications. PCB detection switch. Communication devices. Testing equipment. Security/Alarm systems. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style
  • Maximum Current: 0.1000 to 3
Snap Action Microswitch, Subminiature,Single Pole, Sealed -- DC Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP67 subminiature switch with high repeat accuracy. Switching Current 0.1 A to 10 A AC (model dependent). Wide variety of auxiliary actuators. Actuators can also be retrofitted. High contact stability due to specific contact materials. Ambient temperature -40 to max. +120 °C. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Series 65 -- 65-201000
from ITW Switches USA

SEALED 10 AMP SUB-MINIATURE SWITCHES. These rugged metal enclosed sealed switches use the Butterfly ® switch mechanism providing long-life, durability and reliability. These switches are ideal for demanding military and industrial applications. KEY FEATURES: • Meets the (watertight)... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Pushbutton Style
  • Maximum Current: 10
Subminiature Snap-Acting Switches (PBT Cover) -- ZMA Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible & compliant. Typical Applications. PCB detection switch. Communication devices. Testing equipment. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Maximum Current: 0.1000 to 3
Series KAP 16 -- 16-410
from ITW Switches USA

SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Maximum Current: 10.1
Subminiature Snap-Acting Switches -- MS Series
from C&K Components

Features/Benefits. Detect interlock and movement. Different lever options. Various operating forces. Extended mechanical life. UL approval on some designs. Customization available. Typical Applications. Automotive. Office equipment. Consumer electronics. Appliances. Audio & visual equipment. [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Series KAP 26 -- 26-810
from ITW Switches USA

SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES. Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
  • Maximum Current: 8
Subminiature Snap-Acting Switches -- TFS Series
from C&K Components

Features/Benefits. Broad range of operating forces. Ratings up to 21 AMPS. Wide variety of actuator styles. Quick connect terminations. Typical Applications. Motor controls. Thermostatics. Portable tools [See More]

  • Common Size: Subminiature
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Subminiature Snap-Acting Switches -- ZM Series
from C&K Components

Features/Benefits. Reliable snap-acting mechanism. Long electrical and mechanical life. Compact size —Ideal when space is limited. Various PCB terminals and actuators. RoHS compatible. Typical Applications. PCB detection switch. Communication devices. Testing equipment. Security/Alarm systems. [See More]

  • Common Size: Subminiature
  • Maximum Current: 0.2000 to 3
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • AC Voltage Rating: 125 to 250