CSA Mark Snap Action Switches
from Aratas America LLC
Highly Reliable Rotary-action. Switch for Low Torque. Operation (0.5 mN ·m ). 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring. [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
- Common Size: Standard
- Maximum Current: 0.5000
from Aratas America LLC
Subminiature Switch with. Superb Flux Resistance. One-piece terminal construction to keep out flux. High operating-position accuracy ( ±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation. [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Subminiature; Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
Sealed Basic Switch with. Simplified Construction,. Mounting Compatible with. SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads... [See More]
- Standards and Certifications: UL List; CSA Mark; IP67
- Common Size: Subminiature; Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
from Aratas America LLC
Quick-connect Terminals. Simplify Wiring and. Reduce Production Steps. Easy wiring is ensured by quick-connect terminals, and horizontal layout of terminals saves mounting space. External actuator mounts in either of two directions to increase Switch mounting flexibility. Same mounting pitch as the... [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Subminiature; Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
from Aratas America LLC
Reliable Basic Switch with. External Lever. Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted levers. [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
Subminiature Models. Capable of Large-capacity. load of 7A. Snap-action switch allows large-capacity switching (7A at 250 VAC) in spite of its small size. Particularly suitable as control switches for applications where there are restrictions on installation space and weight. [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Subminiature; Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
Subminiature Basic Switch. Offers High Reliability and. Security. The OMRON's best-selling micro switches of a wide variety from 0.1A to 10.1A. A variety of models are available, with operating force ranging from low to high. Two split springs ensure a high stability and durability of 30,000,000... [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Subminiature; Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
SS Series Compatible. Mounting with a Simple. Construction and Easy-to-Use. Design Concept. One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available for Interlock... [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Subminiature; Standard
- Actuator Style: Lever Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
Miniature Basic Switch that. Offers High Reliability and. Security. Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from Aratas America LLC
Miniature Basic Switch. with Low Operating Force. and High Contact. Reliability. Wide variation extends from micro load to 5A switching current, with shapes identical to those of the V-series Miniature Basic Switch. Unique internal mechanism ensures the high contact reliability even in micro load... [See More]
- Standards and Certifications: UL List; CSA Mark; IP40
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); SPDT
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. This rugged miniature switch features the Butterfly ® double-break snap action switch mechanism. It is ideal for tough applications where high current capability and Butterfly ® reliability are needed. KEY FEATURES: • Gold or silver... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
HEAVY DUTY 20 AMP DOUBLE-BREAK SWITCHES. This rugged single-pole double-break Butterfly ® switch will handle up to 20 amps. Ideal for high-current applications which require long life and reliability. KEY FEATURES: • Available in standard or heavy duty mounting. • Semirefactory... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 16 switches feature the Butterfly ® double-break momentary switch mechanism. This offers the capability of handling high (or low) current loads in a small switch and gives the options of controlling two circuits with the Form Z... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
ULTRA SUB-MINIATURE 7 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Series 18 switches feature the Butterfly ® double-break momentary switch mechanism. This very small package can carry a full 7 amp load (or low current load). KEY FEATURES: • Gold contacts. • Solder terminals. • Meets... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
MINIATURE 10 AMP DOUBLE-POLE / SIMULTANEOUS SNAP ACTION SWITCHES. This rugged double-pole double-break Butterfly ® mechanism switch can be configured for Form XX, Form YY or Form ZZ switching. This unique design is ideal for your toughest applications where reliability is a must. KEY FEATURES:... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Miniature
- Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SUB-MINIATURE 8 AMP DOUBLE POLE SNAP ACTION SWITCHES. This unique design has a DPDT-DB (Form ZZ) contact arrangement, or can be wired externally to provide two commons to form standard DPDT (Form CC) circuitry. This switch can control up to 4 isolated circuits. KEY FEATURES: • Gold or silver... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark; IP67 Compliant
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from ITW Switches USA
DOOR INTERLOCK SWITCHES FOR CABINET, SERVICE DOOR SAFETY. Door interlocks use 10 amp Butterfly ® switch mechanisms to provide long life and reliability. KEY FEATURES: • Protection for testing and servicing. electronic equipment. • Automatic interruption of power. • Manual set... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SUB-MINIATURE 10.1 AMP DOUBLE-BREAK SNAP ACTION SWITCHES. Similar to Series 16 switches with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]
- Standards and Certifications: RoHS; CSA Mark
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from ITW Switches USA
SUB-MINIATURE 8 AMP DOUBLE POLE/SIMULTANEOUS SNAP ACTION SWITCHES. Similar to Series 26 with improved materials and performance. Ideal for critical applications where long life and reliability are needed. KEY FEATURES: • Enhanced gold contacts for high or. low power applications. •... [See More]
- Standards and Certifications: RoHS; UL List; CSA Mark
- Common Size: Subminiature
- Actuator Style: Lever Style (optional feature); Roller Style (optional feature); Bushing Mount
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 25
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Rod
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Rod
- Maximum Current: 5
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches. [See More]
- Standards and Certifications: UL List; CSA Mark
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style; Roller Style
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 15
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Lever Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Flexible Leaf
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Roller Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Honeywell Sensing & IoT
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual... [See More]
- Standards and Certifications: UL List; CSA Mark; CE Certification
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Actuator Style: Pushbutton Style
- Maximum Current: 20
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F. Switch mechanism: Beryllium copper sine spring. Environmental... [See More]
- Standards and Certifications: UL List; CSA Mark
- Common Size: Standard
- Actuator Style: Pushbutton Style
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)