Single Pole, Single Throw (SPST) Snap Action Switches

166 Results
Snap Action, Limit Switches -- 10-ESE-18L12DCT-ND [ESE-18L12D from Panasonic]
from DigiKey

SWITCH DETECTOR SPST-NO 10MA 5V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 0.0100
C4V Miniature Power Switch -- C4V-811A-D
from Aratas America LLC

Miniature Power Switch. allows 8A Loads Switching. Unique snap-action mechanism allows large-capacity switching. Sharp snap feeling with firm switching action. Contact gap of 3 mm min. UL, cUL standards approved. Conforms to EN standards. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 150681 [DC3A-A1AA from Cherry Electrical Products]
from RS Components, Ltd.

SPST N/O IP67 button microswitch, 100mA [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Button
  • Terminal Type: Solder; Solder
Snap Action Switches -- 1400-LS0851500F100C2C [LS0851500F100C2C from E-Switch, Inc.]
from New Yorker Electronics Co., Inc.

SNAP ACTION, 15A, SPST-NO, Off-(On), Quick Connect - 0.250" [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 15
  • Configuration: Normally Open (NO)
  • Terminal Type: Quick Connect / Blade
SNAP-ACTN SW,SPST-NC,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN -- D2GW-SC1L2M [D2GW-SC1L2M from Aratas America LLC]
from Heilind Electronics, Inc.

SNAP-ACTN SW,SPST-NC,HNGE LVR CHASS MT,SEALD,ULTRA SUBMIN [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Switches -- 2351444-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44480 [VM3S-A-Q-F180-3-L01 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch VM3S-A-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay & Switch. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
Snap Action, Limit Switches -- 108-LCS052P00SDY-ND [LCS052P00SDY from C&K Components]
from DigiKey

SWITCH SNAP SPST-NO 5A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
D2AW Sealed Ultra Subminiature Basic Switch -- D2AW-A002D
from Aratas America LLC

Long stroke seal switch with. high reliability and high. insulation performance. Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1612369 [TMCJG6VP0010Y from C&K Components]
from RS Components, Ltd.

SNAP,SPST,MOM,0.5A,125VDC, [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Pin plunger
  • Actuating Force: 5.29
Snap Action Switches -- 2351444-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 0.1000
CIT Relay & Switch VM3S-A-Q-F180-3-L03 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44490 [VM3S-A-Q-F180-3-L03 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-A-Q-F180-3-L03, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
Snap Action, Limit Switches -- 108-TF316CFA104AY-ND [TF316CFA104AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 16
D2D Power/Door Switch -- D2D-1000
from Aratas America LLC

Door Interlock Power. Switch with Minimum. Contact gap of 3 mm. Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1738292 [ASQ10238 from Panasonic]
from RS Components, Ltd.

Switch,sim leaf lever,SPST-NO,RH wire tm [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style; Simulated roller lever
  • Terminal Type: Wire Leads; Pre-wired
Snap Action Switches -- 2351444-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 1.5 to 3
CIT Relay & Switch VM3S-B-Q-F180-3-L01 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44481 [VM3S-B-Q-F180-3-L01 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L01, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Configuration: Normally Closed (NC)
Snap Action, Limit Switches -- 108-TF316CFP004AY-ND [TF316CFP004AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 16
D2EW Sealed Ultra Subminiature Basic Switch -- D2EW-A02D
from Aratas America LLC

Supports multi-angle operation without using a lever, increased flexibility in customer unit design. The industry's smallest class *(8.3 x 7.0 x 5.3 mm) D2GW equivalent size. A left-right asymmetrical post shape prevents misassembly. A sliding contact structure delivers quiet operation. Contributes... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1738293 [ASQ10230 from Panasonic]
from RS Components, Ltd.

Switch,pin plunger,SPST-NO,RH wire tm [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Pin plunger
  • Terminal Type: Wire Leads; Pre-wired
Snap Action Switches -- 2351444-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .2  MM   [.005  INCH  ]. Product Orientation  : Vertical. Releasing Force  : 5  G   [.176  OZ  ]. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pushbutton Style; Pin Plunger
  • Maximum Current: 1.5 to 3
CIT Relay & Switch VM3S-B-Q-F180-3-L04 Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads -- 44491 [VM3S-B-Q-F180-3-L04 from CIT Relay & Switch]
from Waytek, Inc.

When precision, speed, and dependability all come together. With lightning-fast response times and a flawless actuation force. CIT Relay & Switch, VM3S-B-Q-F180-3-L04, Miniature Snap-Action Switch with UL 1015 20 Ga. Wire Leads. Category: Snap-Action Switches. Manufacturer: CIT Relay &... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style
  • Configuration: Normally Closed (NC)
Snap Action, Limit Switches -- 108-TF316CFT104AY-ND [TF316CFT104AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style
  • Maximum Current: 16
D2EW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors -- D2EW-R1-B03L
from Aratas America LLC

Detection of four states by internal resistor Long stroke sealed switch. The industry's smallest class * (8.3 x 7.0 x 5.3 mm) D2GW equivalent size. Four states (switch ON/OFF, short circuit, open circuit) are output. Supports multi-angle operation without using a lever, increased flexibility in... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1738294 [ASQ10330 from Panasonic]
from RS Components, Ltd.

Switch,pin plunger,SPST-NO,LH wire tm [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Pin plunger
  • Terminal Type: Wire Leads; Pre-wired
Snap Action Switches -- 2351445-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 108-TF316ECT244AY-ND [TF316ECT244AY from C&K Components]
from DigiKey

SWITCH SNAP ACTION SPST 16A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 16
D2FC Ultra Subminiature Basic Switch -- D2FC-7
from Aratas America LLC

Ultra Subminiature Basic Switches for operations requiring high reliability with a long life and a clear click feeling. A long life achieved using a stable spring structure. Ideal for applications such as mouse operations [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1738342 [ABV162450 from Panasonic]
from RS Components, Ltd.

Panasonic ABV162450 Micro Switch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Actuator Style: Lever Style; Roller Style; Simulated roller lever
  • Terminal Type: Wire Leads; Pre-wired
Snap Action Switches -- 2351445-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 108-ZMSH00130P00KSY-ND [ZMSH00130P00KSY from C&K Components]
from DigiKey

SWITCH SNAP ACT SPST NO [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
D2FP Ultra Subminiature Basic Switch -- D2FP-FN2
from Aratas America LLC

Optical Ultra Subminiature Basic. Switches for operations with rapid. response and high reliability. Rapid, chattering-free response due to contactless operation using photosensors. High reliability achieved by improved resistance against environment change. Long durability achieved using a stable... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1739321 [BVM3FYR-ULS from Saia-Burgess Controls, Ltd.]
from RS Components, Ltd.

SPST-NC positivebreak roller microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Actuator Style: Lever Style; Roller Style; Roller lever
  • Terminal Type: Tab
Snap Action Switches -- 2351445-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 108-ZPA00A080P00TCT-ND [ZPA00A080P00T from C&K Components]
from DigiKey

SW ZPA .1A LOW FORCE N/L SMT [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
D2FS Ultra Subminiature Basic Switch -- D2FS-F-N
from Aratas America LLC

Simple construction and. high reliability for long time. Developed for a few number of operations during a long period of use such as door-detection to avoid sabotage on meters. Simple construction with a single-leaf movable spring realizes reasonable cost. Self-clinching, right-angled and... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1748185 [D2AW-A002D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pin plunger
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351445-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 108-ZPA00A150L11TCT-ND [ZPA00A150L11T from C&K Components]
from DigiKey

SW ZPA .1A STD FORCE LEVER SMT [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style
  • Maximum Current: 0.1000
D2FW-G Sealed Basic Switch for M4 Screw Mounting -- D2FW-G071M
from Aratas America LLC

Easy to mount with one. single screw. A sealed switch. ideal for use in adverse. environment conditions. Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1748188 [D2AW-ER003D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pin plunger
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351447-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 1091-1050-ND [E3101AAAAB from Bulgin Components]
from DigiKey

SWITCH DETECTOR SPST-NO 5A 250V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 5
D2GW Sealed Ultra Subminiature Basic Switch -- D2GW-A02D
from Aratas America LLC

The industry's smallest class *. (8.3 x 6.5 x 5.3 mm). with a volume ratio that is 62% of. conventional models (D2AW). A fixed slit saves space on customer units and contributes to a slim form. A sliding structure delivers quiet operation. Micro-load support thanks to high contact reliability. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC, SPST-NO
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1748189 [D2AW-EL002D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Pin plunger
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351447-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 1091-1051-ND [E3102AAAAB from Bulgin Components]
from DigiKey

SWITCH DETECTOR SPST-NC 5A 250V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 5
D2HW Sealed Ultra Subminiature Basic Switches -- D2HW-A221D
from Aratas America LLC

Smallest sealed snap-action. switch in the industry with a. very long stroke for reliable. ON/OFF action. The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1748192 [D2AW-A062D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Leaf lever
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351447-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 1110-3262-ND [AZC11013Y from Panasonic]
from DigiKey

SWITCH SNAP ACT SPST-NO 5A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
D2JW Sealed Subminiature Basic Switches -- D2JW-011
from Aratas America LLC

Ultra-small and Highly Sealed. Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models). Wide range of operating temperatures from −40 °C to +85 °C. Gold-alloy crossbar contact and coil spring offer long durability and high... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1748193 [D2AW-A082D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long leaf lever
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351447-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .5  MM   [.019  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 1409-1007-ND [V15W11-WC050A03-W2 from Honeywell Sensing & IoT]
from DigiKey

SWITCH SNAP ACT SPST-NC 5A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Closed (NC)
  • Actuator Style: Lever Style
  • Maximum Current: 5
D2LS Ultra Subminiature Basic Switch -- D2LS-10
from Aratas America LLC

Compact, long-life. surface-mount terminal type. operation switches. High load types are also. available. High operating force type also achieving long durability. (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.). Compact size 8.6 ×4.8... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1748195 [D2AW-A063D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Leaf lever
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351449-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .45  MM   [.017  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 1409-1019-ND [V15W11-EP015-AW1 from Honeywell Sensing & IoT]
from DigiKey

SWITCH SNAP SPST-NO 100MA 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 0.1000
D2QW Sealed Subminiature Basic Switch -- D2QW-C002D
from Aratas America LLC

Sealed long stroke. slide-contact switch for reliable. ON/OFF action even in severe. environmental conditions. Extra-long stroke even without levers. (OT: 2.7 mm). Clip contacts with highly reliable slide contact mechanism. High temperature resistance up to 85 °C and drip-proof structure for... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748196 [D2AW-EL052D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351449-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .45  MM   [.017  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.1000
Snap Action, Limit Switches -- 1889-DS-02005(30)-ND [DS-02005 (30) from C&K Components]
from DigiKey

SWITCH DETECT SPST-NO 100MA 30V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Angled Toggle (Detector)
  • Maximum Current: 0.1000
D2RV Miniature Basic Switch -- D2RV
from Aratas America LLC

High Reliability for Micro Load. Applications, Even in Adverse. Atmospheres (Dust, High. Humidity, Silicon Gas, etc.). The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch as for the V Miniature Basic Switch. High durability with a bounce time of 1... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Micro Switches -- 1748199 [D2AW-EL053D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351449-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .45  MM   [.017  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 1VAP2-6V-15-1B6-ND [1VAP2-6 V-15-1B6 from OMRON Automation and Safety]
from DigiKey

SWITCH SNAP ACT SPST-NO 15A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Push-Pull Plunger
  • Maximum Current: 15
D2SW Sealed Subminiature Basic Switches -- D2SW-01-2M
from Aratas America LLC

Sealed Subminiature Basic. Switch Conforming to IP67. (Excluding the terminals. on terminal models). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. Ideal for automobiles, automatic vending machines, refrigerators, ice-making... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748201 [D2AW-ER052D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Closed (NC)
Snap Action Switches -- 2351449-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .45  MM   [.017  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 2. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 1.5 to 3
Snap Action, Limit Switches -- 2449-DM3AQF1003L00-ND [DM3AQF1003L00 from CIT Relay & Switch]
from DigiKey

ULTRA SUB-MINIATURE SNAP ACTION [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 3
D2SW-P Sealed Subminiature Basic Switch -- D2SW-P01-2M
from Aratas America LLC

Sealed Basic Switch with. Simplified Construction,. Mounting Compatible with. SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748204 [D2AW-ER053D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351460-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-DM3AQF1003L01-ND [DM3AQF1003L01 from CIT Relay & Switch]
from DigiKey

ULTRA SUB-MINIATURE SNAP ACTION [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style
  • Maximum Current: 3
D2VW Sealed Miniature Basic Switches -- D2VW-01-1
from Aratas America LLC

Sealed Miniature Basic. Switch Conforms to IP67. (Excluding the terminals on. terminal models). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO); Normally Closed (NC)
Micro Switches -- 1748206 [D2LS-11 from Aratas America LLC]
from RS Components, Ltd.

Ultra Subminiature Basic Switch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Button
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351460-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Vertical. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-DM3AQF1003L03-ND [DM3AQF1003L03 from CIT Relay & Switch]
from DigiKey

ULTRA SUB-MINIATURE SNAP ACTION [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 3
D2X Detection Switch -- D2X-C
from Aratas America LLC

A Switch with Crimp-type. Connectors that Greatly. Reduces Wiring Work. Clip-on wiring via crimp-type connectors. Snap-fit attachment for easy installation. Operation possible from either side to enable mounting in either direction. This product family is still being manufactured and sold by OMRON... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748207 [D2LS-21 from Aratas America LLC]
from RS Components, Ltd.

Ultra Subminiature Basic Switch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Button
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351461-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-DM3AQF1003L04-ND [DM3AQF1003L04 from CIT Relay & Switch]
from DigiKey

ULTRA SUB-MINIATURE SNAP ACTION [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 3
D3D Miniature Door Switch -- D3D-121
from Aratas America LLC

9mm long stroke with its. unique mechanism. (plunger model). Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748250 [D2LS-21 from Aratas America LLC]
from RS Components, Ltd.

Ultra Subminiature Basic Switch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Button
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351461-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-SM3AQF0801L00-ND [SM3AQF0801L00 from CIT Relay & Switch]
from DigiKey

SUB-MINIATURE SNAP ACTION SWITCH [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
D3DC Miniature Door Switch -- D3DC-2
from Aratas America LLC

7mm long stroke in a small. package. Providing good contact reliability with wiping movement. Operating position marks make stroke settings easier. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, white and black. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 1748285 [D2AW-A053D R from Aratas America LLC]
from RS Components, Ltd.

Sealed Ultra Subminiature Microswitch [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style; Long straight lever
  • Configuration: Normally Open (NO)
Snap Action Switches -- 2351461-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-SM3AQF0801L03-ND [SM3AQF0801L03 from CIT Relay & Switch]
from DigiKey

SUB-MINIATURE SNAP ACTION SWITCH [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 5
D3M Subminiature Basic Switch -- D3M-01
from Aratas America LLC

Quick-connect Terminals. Simplify Wiring and. Reduce Production Steps. Easy wiring is ensured by quick-connect terminals, and horizontal layout of terminals saves mounting space. External actuator mounts in either of two directions to increase Switch mounting flexibility. Same mounting pitch as the... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Subminiature; Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 2059793 [V19T16-CP100 from Honeywell Sensing & IoT]
from RS Components, Ltd.

16A 125/250Vac, 1/2HP 125/250Vac, .250"x [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuating Force: 3.53
  • Actuator Style: Pin plunger
  • Terminal Type: Quick connect
Snap Action Switches -- 2351461-6
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-SM3AQF0801L04-ND [SM3AQF0801L04 from CIT Relay & Switch]
from DigiKey

SUB-MINIATURE SNAP ACTION SWITCH [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style
  • Maximum Current: 5
D3SH Surface Mount Detection Switch -- D3SH-A0L
from Aratas America LLC

The smallest detection. switch in the world. Ideal for. miniature mobile devices. (OMRON's data as of June 2014). Ultra small size and ultra low profile contributing to down-sizing of sets devices. (3.0 × 3.4 × 0.9 mm (W × D × H)). A unique mechanism enables high contact... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
Micro Switches -- 2059808 [V19T16-P2P200A04 from Honeywell Sensing & IoT]
from RS Components, Ltd.

16A 125/250Vac, 1/2HP 125/250Vac, .187"x [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Terminal Type: Straight PC Pins; Pcb straight
  • Actuator Style: Pin plunger
  • Standards and Certifications: RoHS
Snap Action Switches -- 2351462-2
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-SM3AQF0802L02-ND [SM3AQF0802L02 from CIT Relay & Switch]
from DigiKey

SUB-MINIATURE SNAP ACTION SWITCH [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Lever Style; Roller Style
  • Maximum Current: 5
D3SK Surface Mount Switch -- D3SK-A0L
from Aratas America LLC

The smallest detection. switch in the industry with. high precision operation. (OMRON's data as of June 2014). (3.0 × 3.5 × 0.9 mm (W × D × H)). Ultra small size and ultra low profile contributing to down-sizing of sets devices. A unique mechanism enables high contact reliability... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NO
  • Common Size: Standard
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO)
Micro Switches -- 2238168 [K1126490 from TE Connectivity ™]
from RS Components, Ltd.

Micro Switch MDH1 121 221 [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Terminal Type: Solder; Solder Lug
  • Actuator Style: Button
  • Features: Dustproof; Weather Resistant or Waterproof
Snap Action Switches -- 2351462-3
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Snap Action, Limit Switches -- 2449-SM3AQF0803L00-ND [SM3AQF0803L00 from CIT Relay & Switch]
from DigiKey

SUB-MINIATURE SNAP ACTION SWITCH [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration: Normally Open (NO)
  • Actuator Style: Round (Pin Plunger)
  • Maximum Current: 5
D3V Miniature Basic Switch -- D3V-01-2A3
from Aratas America LLC

Reliable Basic Switch with. External Lever. Available by 21 A, 16 A, 11 A, 6 A and 0.1 A models, all with self-cleaning contacts. Available with internally or externally fitted levers. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); SPST-NC
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Micro Switches -- 2238169 [K1041859 from TE Connectivity ™]
from RS Components, Ltd.

Micro Switch MZT1 041 302 030 [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Actuating Force: 16.19
  • Actuator Style: Plunger
  • Terminal Type: Solder; Solder Lug
Snap Action Switches -- 2351462-5
from TE Connectivity

Body Features. Actuator Orientation  : Top. Actuator Profile  : Extended. Movement Differential  : .7  MM   [.031  INCH  ]. Product Orientation  : Right Angle. Releasing Force (G)  : 3. Configuration Features. Configuration (Pole-Throw)... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Lever Style; Lever
  • Maximum Current: 0.5000
Basic / Snap Action Switches SPST - NO, Simulated Leaf Lever, Wire -- 590-ASQ10338 [ASQ10338 from Panasonic]
from Utmel Electronic Limited

Basic / Snap Action Switches SPST - NO, Simulated Leaf Lever, Wire [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Actuator Style: Lever Style
  • Maximum DC Voltage: 30
Center-Off Switch, Miniature, Sealed -- NM02 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Switch in miniature construction with neutral middle setting and large actuation angle ( ± 40 °) to the left and right with a switching point of 10 ± 5 °. Large overtravel for high switching stability. Depending on the actuation direction, the opposite contact closes. Operating... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: Center-Off
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Specialty Snap Action Switch -- 35-870
from Waldom Electronics

MINIATURE TYPE. SPST CONTACT CONFIGURATION. MOMENTARY OPERATION TYPE. UL APPROVAL. 125/250 VAC/VDC VOLTAGE RATING. 10 AMPERE AT 125/250 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING. -55 TO 150 DEG C TEMPERATURE RATING. SOLDER TERMINAL TYPE. 75 GRAM OPERATING FORCE. 0.013 INCH... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Miniature
  • Actuator Style: PIN PLUNGER
  • Maximum Current: 0.2500 to 10
Key/Switch >> Microswitches -- ATE-2-V-T/R [ATE-2-V-T/R from Diptronics Manufacturing, Inc.]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 1.00E-3
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
A2 Series -- A2004
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
MICRO SWITCH AC Series Door Switch, Single Pole Double Throw Circuitry X 2, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination -- 24AC27-D9
from Honeywell Sensing & IoT

MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 5
  • Actuator Style: Rod
  • AC Voltage Rating: 250
Microswitch SNAP ACTION; SPST-NO; 0.1A/30VDC; Rcont max: 100mΩ -- 4157-D2QW-C003H [D2QW-C003H from OMRON Automation and Safety]
from Utmel Electronic Limited

Microswitch SNAP ACTION; SPST-NO; 0.1A/30VDC; Rcont max: 100m Ω [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed -- SJ Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. Suitable for actuation at angles of up to 40 °. (dependent on slide partner material etc). High contact stability by double redundant contact system. Easy installation due to... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Sub-Subminiature
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Key/Switch >> Microswitches -- ESE13V01A [ESE13V01A from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,3.6x4.2mm Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0100
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
A2 Series -- A2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
MICRO SWITCH AC Series Door Switch, Single Pole Single Throw Circuitry, 5 A at 250 Vac, Rod Actuator, Silver Contacts, Quick Connect Termination -- 2AC97-D8
from Honeywell Sensing & IoT

MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed ” or “open ”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 5
  • Actuator Style: Rod
  • AC Voltage Rating: 250
SWITCH SNAP ACT SPST-NO 21A 125V -- 384-V7-1V29E9 [V7-1V29E9 from Honeywell Sensing & IoT]
from Utmel Electronic Limited

SWITCH SNAP ACT SPST-NO 21A 125V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • AC Voltage Rating: 125
  • Maximum Current: 21
  • Terminal Type: Quick Connect - 0.250 (6.3mm)
Snap Action Microswitch, Sub-Subminiature, SPST, Sealed -- SK Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed Sub-Subminiature switch. Switching current 10 mA to 100 mA. Switching voltage max. 12VDC. High contact stability by double redundant contact system. Easy installation due to connector pins and fastening nut. Operating temperature up to 85 °C. Wide variety of terminal... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Sub-Subminiature
  • Actuator Style: Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Key/Switch >> Microswitches -- ESE13V01C [ESE13V01C from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,3.6x4.2mm Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0100
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B2 Series -- B2002
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
SWITCH SNAP ACT SPST-NO 50MA 16V -- 590-ASQM16438 [ASQM16438 from Panasonic]
from Utmel Electronic Limited

SWITCH SNAP ACT SPST-NO 50MA 16V [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 16
  • Maximum Current: 0.0500
  • Terminal Type: Solder; Solder Lug
Snap Action Microswitch, Subminiature, Sealed, SPST -- NM09 Series
from ZF Electronic Systems Pleasant Prairie, LLC

Features: IP6K7 sealed switch. Rated up to 6A125-250V AC. "Ice Free “ lever actuator. Supplied with wire leads [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Subminiature
  • Actuator Style: Lever Style
  • Configuration: Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Key/Switch >> Microswitches -- ESE18R12D [ESE18R12D from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,4x4.4mm Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0100
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B2 Series -- B2003
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- ESE22MV21T [ESE22MV21T from Panasonic]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD,5x5.7mm Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0100
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B2 Series -- B2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- HDP001L [HDP001L from C&K Components]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 1.00E-3
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B2 Series -- B2006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- HDP001R [HDP001R from C&K Components]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 1.00E-3
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B2 Series -- B2030
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- K5-1130SA-01 [K5-1130SA-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 30
B2 Series -- B2031
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- K5-1215SA-01 [K5-1215SA-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 30
B2 Series -- B2046
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- K5-1658UN-01 [K5-1658UN-01 from Korean HROParts Electronics Co.,Ltd]
from LCSC Electronics Technology (HK) Limited

50mA 12V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0500
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 12
B5 Series -- B5111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- KFC-V-305K [KFC-V-305K from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

500mA 16V SPST Micro Switch 2 万 次 SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 16
  • Maximum Current: 0.5000
  • Standards and Certifications: RoHS
B5 Series -- B5112
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- KFC-W-07A H:8.5 [KFC-W-07A H:8.5 from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA SPST 30V Micro Switch 50,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • AC Voltage Rating: 30
  • Maximum Current: 0.1000
  • Mechanical Life: 50000
B5 Series -- B5114
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- SDS001-X
from LCSC Electronics Technology (HK) Limited

100mA 12V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 12
B5 Series -- B5115
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- SH-31L11T [SH-31L11T from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 5
  • Maximum Current: 0.0100
  • Mechanical Life: 50000
B5 Series -- B5131
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- SH-31R11T [SH-31R11T from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

10mA 5V SPST - NO Detection switch 50,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0100
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B5 Series -- B5132
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- SPVL110102 [SPVL110102 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO - Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 1.00E-3
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B5 Series -- B5134
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- SPVN110107 [SPVN110107 from Alps Alpine]
from LCSC Electronics Technology (HK) Limited

1mA 5V SPST - NO SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 1.00E-3
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 5
B5 Series -- B5135
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- SS-01GL2 BY OMI [SS-01GL2 BY OMI from OMRON Automation and Safety]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST-NC Plugin Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Closed (NC)
  • Maximum DC Voltage: 30
B5 Series -- B5151
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- TE-MRL-V-T/R [TE-MRL-V-T/R from Diptronics Manufacturing, Inc.]
from LCSC Electronics Technology (HK) Limited

50mA 20V SPST - NO SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.0500
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 20
B5 Series -- B5152
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- TM-1022-B [TM-1022-B from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 30
B5 Series -- B5154
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- TM-1618B [TM-1618B from XKB Industrial Precision Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100mA 30V SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.1000
  • Configuration: Normally Open (NO)
  • Maximum DC Voltage: 30
B5 Series -- B5155
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- TP-33108
from LCSC Electronics Technology (HK) Limited

SPST - NO Detection switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Mechanical Life: 100000
  • Configuration: Normally Open (NO)
  • Dimensions: 2.25mm x 4.75mm x 3.7mm
B7 Series -- B7111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
Key/Switch >> Microswitches -- TP71122
from LCSC Electronics Technology (HK) Limited

500mA 16V SPST-NC 2 万 次 SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum Current: 0.5000
  • Configuration: Normally Closed (NC)
  • Maximum DC Voltage: 16
B7 Series -- B7112
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Closed (NC)
Key/Switch >> Microswitches -- TS-103 [TS-103 from Shenzhen Shouhan Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

50mA 12V SPST Micro Switch 100,000 Times SMD Microswitches ROHS [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Maximum DC Voltage: 12
  • Maximum Current: 0.0500
  • Mechanical Life: 100000
K1 Series -- K1006
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Configuration: Normally Open (NO)
K5 Series -- K5111
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F. Switch mechanism: Beryllium copper sine spring. Environmental... [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Common Size: Standard
  • Actuator Style: Pushbutton Style
  • Maximum Current: 5