Commercial / Office Computer Printers and Plotters

29 Results
Printers
from Toshiba America, Inc.

Multifunction. Whatever your need, whatever the size of your company, we are here to help you work more efficiently and securely. We offer a wide range of products, from high-speed color MFPs to super-efficient black and white printers to scanners and fax machines. We even partner with other... [See More]

  • Printer Applications: Commercial / Office; Bar Codes
  • Media Width: 102 to 213
  • Printer Type: Direct Thermal; LaserPrinter
  • Media Handling: Single Sheet; Roll
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 114
  • Printer Type: Direct Thermal; Thermal Transfer
  • Media Handling: Roll
2" Dot Matrix Printer -- S2000i
from Datamax-O'Neil

2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications. Features: A full range of communication interface versions are available: RS-232 Serial. Infrared (IrDA). Magnetic Card (simultaneous read of two tracks). Reliability of the impact printhead provides up to 1.5 million... [See More]

  • Printer Applications: Graphics; Commercial / Office; Receipt / POS / Kiosk
  • Media Width: 57.15
  • Printer Type: Dot Matrix
  • Media Handling: Roll
Desktop Laser Printer -- 6200 Series
from Fairbanks Scales, Inc.

The 6200 Series is a reliable, easy-to-use laser printer with a compact, space-saving desktop design. It is an ideal device for scale ticket and scale camera image printing. The 6200 Series saves you time with quick print speeds of up to 26 pages per minute. A large paper supply tray holds 250... [See More]

  • Printer Applications: Commercial / Office
  • Printer Type: LaserPrinter
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 25.4 to 131
  • Printer Type: Direct Thermal; Thermal Transfer
  • Media Thickness: 0.0584 to 0.2540
2.25" Thermal Printer -- Apex 2
from Datamax-O'Neil

The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
  • Media Width: 57.15
  • Printer Type: Direct Thermal
  • Media Handling: Roll
Direct Thermal Label Printer -- GC420d
from Fairbanks Scales, Inc.

The GC420d label printer has an impact resistant housing designed to provided years of service even in rough applications. This high-speed label printer is a great choice for warehouse, distribution and manufacturing environments. [See More]

  • Printer Applications: Commercial / Office; Labels
  • Printer Type: Thermal Transfer
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Printer Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
  • Media Width: 76.2 to 432
  • Printer Type: Line Printer; Line Matrix
  • Media Thickness: 0.6350
2.25" Thermal Printer -- S2500THS
from Datamax-O'Neil

2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity. Features: Contemporary, Rugged Portable Receipt Printer. Wireless Connectivity for Personal Area Networks. Uniquely Designed IrDA Communication System. Optional Integrated Bluetooth ™. New Easy Loading Paper... [See More]

  • Printer Applications: Commercial / Office; Receipt / POS / Kiosk
  • Media Width: 57.15
  • Printer Type: Direct Thermal
  • Media Handling: Roll
Direct Thermal Label Printer -- PC43d
from Fairbanks Scales, Inc.

Super easy to install and use, the compact PC43d is a purpose-built platform with an innovative design guided from customer input. This 4 ” wide desktop printer is perfect for space-constrained settings and offers tailored solutions for transportation, healthcare, retail and hospitality... [See More]

  • Printer Applications: Commercial / Office; Labels
  • Printer Type: Thermal Transfer
Laser Printer -- L1524
from Printronix, Inc.

The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels; Forms
  • Media Length: 25.4 to 2515
  • Printer Type: LaserPrinter
  • Media Width: 102 to 254
3" Thermal Printer -- Andes 3
from Datamax-O'Neil

Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
  • Media Width: 76.2
  • Printer Type: Direct Thermal
  • Media Handling: Roll
Dot Matrix Ticket Printer -- 295 Series
from Fairbanks Scales, Inc.

A rugged, ultra-compact, dot matrix ticket printer, ideal for light industrial applications. Perfect for a variety of applications using single, multi-ply, carbonleaf or carbonless scale tickets. Touch panel ensures ease of use while Epson quality ensures reliability. [See More]

  • Printer Applications: Commercial / Office; Tickets
  • Media Length: 257
  • Printer Type: Dot Matrix
  • Media Width: 182
Laser Printer -- L5535
from Printronix, Inc.

The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels; Forms
  • Media Length: 25.4 to 2515
  • Printer Type: LaserPrinter
  • Media Width: 178 to 444
3" Thermal Printer -- Apex 3
from Datamax-O'Neil

The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
  • Media Width: 76.2
  • Printer Type: Direct Thermal
  • Media Handling: Roll
Impact Tape Printer -- TM-U220
from Fairbanks Scales, Inc.

Fairbanks TM-U220 impact tape printer is compact, fast and reliable. Ideal for most scale applications in which a tape-style ticket or audit ticket is needed. [See More]

  • Printer Applications: Commercial / Office
Laser Printer -- L7032
from Printronix, Inc.

L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]

  • Printer Applications: Commercial / Office; Labels; Forms
  • Media Length: 76.2 to 838
  • Printer Type: LaserPrinter
  • Media Width: 178 to 394
4" Thermal Printer -- Apex 4
from Datamax-O'Neil

The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
  • Media Width: 102
  • Printer Type: Direct Thermal
  • Media Handling: Roll
Journal Tape Printer -- 9403
from Fairbanks Scales, Inc.

The 9403 is a rugged journal tape printer in a stainless steel NEMA 4X enclosure. The 9403 is used to provide a journal "back up" of your label printing transactions. The 9402 can use ordinary bond paper or carbonless copy paper. [See More]

  • Printer Applications: Commercial / Office
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Forms
  • Media Width: 76.2 to 432
  • Printer Type: Line Printer
  • Media Handling: Fan Fold (Continuous); Edge-Perforated
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 25.4 to 118
  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Thickness: 0.0635 to 0.2540
Multi-function Ticket Printer -- 590 Series
from Fairbanks Scales, Inc.

A high speed, multi-function ticket printer, ideal for high volume, transaction processing applications. Prints original ticket and up to four copies at 311 characters per second with Epson ’s world-renowned quality and reliability. [See More]

  • Printer Applications: Commercial / Office; Tickets
  • Media Length: 297
  • Printer Type: Dot Matrix
  • Media Width: 210
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
  • Media Width: 152 to 432
  • Printer Type: Line Printer
  • Media Thickness: 0.6350
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 25.4 to 118
  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Thickness: 0.0635 to 0.2540
Remote Ticket Printer
from Fairbanks Scales, Inc.

Deliver weigh tickets directly to drivers while keeping them in their vehicles for safety and increased number of weighments per day. The rugged and reliable Fairbanks Remote Printer is ideal for high-volume vehicle weighing applications. It features a stainless steel enclosure designed specifically... [See More]

  • Printer Applications: Commercial / Office
  • Printer Type: Dot Matrix
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels
  • Media Length: 625000
  • Printer Type: RFID
  • Media Width: 25.4 to 114
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 19.05 to 118
  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Thickness: 0.0635 to 0.2540
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 76.2 to 105
  • Printer Type: Direct Thermal
  • Media Handling: Fan Fold (Continuous); Roll
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Width: 48.26 to 82.55
  • Printer Type: Direct Thermal
  • Media Thickness: 0.0635 to 0.2540