Application Software Included Computer Printers and Plotters

19 Results
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Width: 25.4 to 118
  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
Scan-and-Print Solution -- SP400X™ Imprinter
from Handheld

Powerful performance for logistic operations. The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning... [See More]

  • Printer Type: Direct Thermal; Ink Jet
  • Media Handling: Logistic Packages
  • Printer Applications: Logistics Operation Centers and Postal Services
  • Printing Rate: 1016
Chinese P5000 H-Series -- P5006H
from Printronix, Inc.

Simplified (GB) or Big 5 character set [See More]

  • Printer Type: Line Printer
  • Media Width: ? to 345
  • Printer Applications: Commercial / Office; Checks / Financial Documents; Chinese Printing
  • Printing Width: ? to 345
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 40.13 to 114
  • Printer Applications: Bar Codes; Receipt / POS / Kiosk
  • Media Thickness: 0.0584 to 0.1803
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Printer Type: Line Printer; Line Matrix
  • Media Width: 76.2 to 432
  • Printer Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
  • Media Thickness: 0.6350
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Width: 19.05 to 109
  • Printer Applications: Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Printer Type: Line Printer
  • Media Width: 76.2 to 432
  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Forms
  • Media Handling: Fan Fold (Continuous); Edge-Perforated
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Width: 19.05 to 112
  • Printer Applications: Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Printer Type: Line Printer
  • Media Width: 152 to 432
  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
  • Media Thickness: 0.6350
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Width: 25.4 to 118
  • Printer Applications: Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Printer Type: RFID
  • Media Length: 625000
  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels
  • Media Width: 25.4 to 114
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer (optional feature)
  • Media Width: 19.05 to 118
  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 57.15
  • Printer Applications: Bar Codes; Receipt / POS / Kiosk
  • Media Handling: Roll
microFlash® Receipt Printer -- 4t
from Datamax-O'Neil

With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 112
  • Printer Applications: Bar Codes; Receipt / POS / Kiosk
  • Media Handling: Roll
Motor Compatible PrintPAD™ -- MC9000-S
from Datamax-O'Neil

The PrintPAD integrated printing systems offer mobile workers the convenience of a portable thermal printer and mobile computer united in a compact and ergonomic, rugged and reliable unit. It's designed for use with a variety of Motorola ®, Intermec, and Hand Held Products ™ mobile... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 112
  • Printer Applications: Graphics; Bar Codes; Receipt / POS / Kiosk
  • Media Handling: Roll
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 57.15
  • Printer Applications: Graphics; Bar Codes; Labels; Receipt / POS / Kiosk; Boarding Passes
  • Media Thickness: 0.0508 to 0.1524
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 25.4 to 76.2
  • Printer Applications: Graphics; Bar Codes; Labels; Receipt / POS / Kiosk; Boarding Passes
  • Media Thickness: 0.0508 to 0.1778
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 48.26 to 82.55
  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Thickness: 0.0635 to 0.2540
Thermal Label Printer -- LP3™
from Datamax-O'Neil

LP3 is a 3 ” direct thermal portable label printer that delivers great paper capacity, long battery life and a range of wireless connectivity options for the retail and manufacturing marketplace. And of course, the reliability Datamax-O ’Neil is known for around the globe. The retail... [See More]

  • Printer Type: Direct Thermal
  • Media Width: 25.4 to 76.2
  • Printer Applications: Graphics; Bar Codes
  • Media Thickness: 0.0508 to 0.1778