Programmable Computer Printers and Plotters
3 Results
O'Neil Compact -- OC2
from Datamax-O'Neil
from Datamax-O'Neil
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]
- Printer Type: Direct Thermal
- Media Width: 57.15
- Printer Applications: Graphics; Bar Codes; Labels; Receipt / POS / Kiosk; Boarding Passes
- Media Thickness: 0.0508 to 0.1524
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Length: 2515
- Printer Applications: Bar Codes; Labels
- Media Width: 25.4 to 118
O'Neil Compact -- OC3
from Datamax-O'Neil
from Datamax-O'Neil
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]
- Printer Type: Direct Thermal
- Media Width: 25.4 to 76.2
- Printer Applications: Graphics; Bar Codes; Labels; Receipt / POS / Kiosk; Boarding Passes
- Media Thickness: 0.0508 to 0.1778