Cutter Computer Printers and Plotters

3 Results
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Printer Type: Line Printer
  • Media Width: 152 to 432
  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
  • Media Thickness: 0.6350
EPL1900 Series -- EPL1954S2P
from Citizen Systems America Corporation

Thermal printer unit with built-in control board, auto paper cutter [See More]

  • Printer Type: Thermal Transfer; Line Printer
  • Media Handling: Roll
  • Printer Applications: Graphics; Bar Codes; Receipt / POS / Kiosk
  • Mounting Options: Panel Mount
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Printer Type: RFID
  • Media Length: 625000
  • Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels
  • Media Width: 25.4 to 114