Fan Fold (Continuous) Computer Printers and Plotters
from Diagraph, an ITW Company
Ideal for manufacturing, warehousing, and shipping [See More]
- Media Handling: Fan Fold (Continuous); Roll
- Printer Applications: Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Length: 2515
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Media Handling: Fan Fold (Continuous); Roll; Die-Cut Labels
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Media Handling: Fan Fold (Continuous); Roll
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer
- Media Width: 25.4 to 131
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Media Handling: Fan Fold (Continuous); Roll
- Printer Applications: Bar Codes; Receipt / POS / Kiosk
- Printer Type: Direct Thermal
- Media Width: 40.13 to 114
from Printronix, Inc.
The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]
- Media Handling: Fan Fold (Continuous); Edge-Perforated
- Printer Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
- Printer Type: Line Printer; Line Matrix
- Media Width: 76.2 to 432
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Printer Applications: Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 19.05 to 109
from Printronix, Inc.
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]
- Media Handling: Fan Fold (Continuous)
- Printer Applications: Commercial / Office; Bar Codes; Labels; Forms
- Printer Type: LaserPrinter
- Media Length: 25.4 to 2515
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Peel and Print
- Printer Applications: Graphics; Bar Codes; Labels
- Printer Type: Direct Thermal
- Media Width: 25.4 to 105
from Printronix, Inc.
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]
- Media Handling: Fan Fold (Continuous)
- Printer Applications: Commercial / Office; Bar Codes; Labels; Forms
- Printer Type: LaserPrinter
- Media Length: 25.4 to 2515
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Printer Applications: Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
from Printronix, Inc.
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]
- Media Handling: Fan Fold (Continuous)
- Printer Applications: Commercial / Office; Labels; Forms
- Printer Type: LaserPrinter
- Media Length: 76.2 to 838
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
from Printronix, Inc.
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]
- Media Handling: Fan Fold (Continuous); Edge-Perforated
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Forms
- Printer Type: Line Printer
- Media Width: 76.2 to 432
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 19.05 to 118
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Media Handling: Fan Fold (Continuous); Edge-Perforated
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
- Printer Type: Line Printer
- Media Width: 152 to 432
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Media Handling: Fan Fold (Continuous); Roll
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal
- Media Width: 76.2 to 105
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Media Handling: Fan Fold (Continuous); Roll; Tags, Tickets
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels
- Printer Type: RFID
- Media Length: 625000
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Media Handling: Fan Fold (Continuous); Roll
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Printer Type: Direct Thermal
- Media Width: 48.26 to 82.55