Ink Jet Computer Printers and Plotters

7 Results
Graphics System -- Videojet® 4210
from Videojet Technologies, Inc.

Videojet 4210 Ink Jet Addressing System. The Videojet 4210 ink jet addressing system provides reliable and cost-effective printing of addresses, personalized messages, bar codes and serialized numbers. The system ’s PC-based controller can also interface with a variety of external equipment to... [See More]

  • Printer Type: Ink Jet
  • Media Handling: Single Sheet
  • Printer Applications: Bar Codes; Date Stamp; Mail Pieces (Envelopes)
  • Digital Interface: Serial/Digital
Scan-and-Print Solution -- SP400X™ Imprinter
from Handheld

Powerful performance for logistic operations. The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning... [See More]

  • Printer Type: Direct Thermal; Ink Jet
  • Media Handling: Logistic Packages
  • Printer Applications: Logistics Operation Centers and Postal Services
  • Printing Rate: 1016
FAA Fleet Printer -- RDJ6940C
from Rugged Information Technology

Mounting tray. Customized vibration/shock isolation system. DC power operation. 19 " rack mount. HP technology and rugged design. Universal power supply. Network and USB connectivity. Prints up to 36 ppm black, 27 ppm color. Up to 4800 x 1200 dpi resolution. Paper type sensor; A4 paper... [See More]

  • Printer Type: Ink Jet
  • Mounting Options: Rack Mount
Printers -- GX e3300N
from Savin

GENERAL FEATURES. · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption. · Add a 100-Sheet... [See More]

  • Printer Type: Ink Jet
  • Digital Interface: USB 1.1/2.0, Ethernet 10/100Base-TX
  • Resolution: 3600
  • Mounting Options: Stand-alone
Small Character Continuous Ink Jet Printer -- Videojet® 1000 Line
from Videojet Technologies, Inc.

Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]

  • Printer Type: Ink Jet
  • Printing Rate: 2708 to 4877
  • Printer Applications: Graphics; Bar Codes
  • Digital Interface: Serial/Digital; USB, Ethernet
High-Capacity Color Printer -- RDJ2600
from Rugged Information Technology

Three network ports. 12,000 page-per-month duty cycle. > 15,000-hour MTBF. Re-settable circuit breaker switch. Full BIT and diagnostic capability. Customized vibration/shock isolation system. USB and/or IEEE-1284 parallel interfaces. Custom mounting with or without tray. The Model RDJ2600 is a... [See More]

  • Printer Type: Ink Jet
  • Mounting Options: Rack Mount
Printers -- GX e3350N
from Savin

GENERAL FEATURES. · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption. · Add a 100-Sheet... [See More]

  • Printer Type: Ink Jet
  • Digital Interface: USB 1.1/2.0, Ethernet 10/100Base-TX
  • Resolution: 3600
  • Mounting Options: Stand-alone