Industrial Metal Housing Computer Printers and Plotters
from Printronix, Inc.
Simplified (GB) or Big 5 character set [See More]
- Printer Type: Line Printer
- Media Width: ? to 345
- Printer Applications: Commercial / Office; Checks / Financial Documents; Chinese Printing
- Printing Width: ? to 345
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Media Thickness: 0.0635 to 0.2540
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Printer Type: Ink Jet
- Printing Rate: 2708 to 4877
- Printer Applications: Graphics; Bar Codes
- Digital Interface: Serial/Digital; USB, Ethernet
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Printer Type: RFID
- Media Length: 625000
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels
- Media Width: 25.4 to 114
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Printer Type: Direct Thermal
- Media Width: 40.13 to 114
- Printer Applications: Bar Codes; Receipt / POS / Kiosk
- Media Thickness: 0.0584 to 0.1803
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
- Printer Applications: Bar Codes; Labels
- Media Thickness: 0.0635 to 0.2540
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 25.4 to 118
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Media Thickness: 0.0635 to 0.2540
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Printer Type: Direct Thermal; Thermal Transfer (optional feature)
- Media Width: 19.05 to 118
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Media Thickness: 0.0635 to 0.2540
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Printer Type: Direct Thermal
- Media Width: 48.26 to 82.55
- Printer Applications: Commercial / Office; Bar Codes; Labels
- Media Thickness: 0.0635 to 0.2540