Thermal Transfer Computer Printers and Plotters

22 Results
Label Printers -- 2513635 [ZD6A042-D0EF00EZ from Vicon]
from RS Components, Ltd.

Direct Thermal Printer ZD621; 203 dpi, U [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Portable / Handheld
  • Printer Applications: Labels
HellermannTyton TT230SM 300 DPI Thermal Transfer Printer -- 556-00230
from TelephoneStuff.com

TT230SM 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - 300 dpi thermal transfer print head. - Print speed up to 3 ” (76.2 mm) / second. - Designed for small to medium volume use. - 2mb flash / 8mb SDRAM. -... [See More]

  • Printer Type: Thermal Transfer
Full-Page Airline Cockpit Printer -- RTP80
from Rugged Information Technology

All-aluminum construction. Power line filtering and military connectors. Paper automatically aligned and tensioned. Full BIT and diagnostic capability. 20,000-hour MTBF. No adjustments and easy paper loading. 220 Vac or 28 Vdc power operation. Ethernet interface with built-in print server. -55... [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Rack Mount
Thermal transfer printer - THERMOFOX - 0803984
from PHOENIX CONTACT USA

Portable thermal transfer printer for roll material [See More]

  • Printer Type: Thermal Transfer
  • Features: RoHS
  • Digital Interface: Serial/Digital; USB
Color Video Printer -- 21052
from Unitron Ltd.

Small format designed for a variety of scientific applications [See More]

  • Printer Type: Thermal Transfer
  • Media Length: 82.55
  • Printer Applications: Graphics
  • Media Width: 111
Direct Thermal Label Printer -- GC420d
from Fairbanks Scales, Inc.

The GC420d label printer has an impact resistant housing designed to provided years of service even in rough applications. This high-speed label printer is a great choice for warehouse, distribution and manufacturing environments. [See More]

  • Printer Type: Thermal Transfer
  • Printer Applications: Commercial / Office; Labels
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer
  • Media Width: 114
  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Handling: Roll
HellermannTyton TTM430 300 DPI Thermal Transfer Printer -- 556-00430
from TelephoneStuff.com

TTM430 300 DPI Thermal Transfer Printer. Features: - Ethernet Network Ready: Provides user options on placing unit away from host computer. - When on network, alerts user if printer is out of ribbon and end of labels. - 300 dpi thermal transfer print head. - Print speed up to 7.87 ”/second. -... [See More]

  • Printer Type: Thermal Transfer
Full-Page Military Cockpit Printer -- FMT80
from Rugged Information Technology

All-aluminum construction. Power line filtering and military connectors. Paper automatically aligned and tensioned. Full BIT and diagnostic capability. 20,000-hour MTBF. No adjustments and easy paper loading. 220 Vac or 28 Vdc power operation. Ethernet interface with built-in print server. TEMPEST... [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Rack Mount
Direct Thermal Label Printer -- PC43d
from Fairbanks Scales, Inc.

Super easy to install and use, the compact PC43d is a purpose-built platform with an innovative design guided from customer input. This 4 ” wide desktop printer is perfect for space-constrained settings and offers tailored solutions for transportation, healthcare, retail and hospitality... [See More]

  • Printer Type: Thermal Transfer
  • Printer Applications: Commercial / Office; Labels
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Printer Type: Direct Thermal; Thermal Transfer
  • Media Width: 25.4 to 131
  • Printer Applications: Commercial / Office; Bar Codes; Labels
  • Media Thickness: 0.0584 to 0.2540
HellermannTyton TTM460 600 DPI Thermal Transfer Printer -- 556-00460
from TelephoneStuff.com

TTM460 600 DPI Thermal Transfer Printer. Features: - 600 dpi thermal transfer print head. - Designed for medium to large volume use. - Built-in caddy allows large label rolls to fit inside printer. - Designed to handle all sizes of HellermannTyton's ShrinkTrak markers. - Can print on even the... [See More]

  • Printer Type: Thermal Transfer
Half-Page Airline Cockpit Printer -- RTP40
from Rugged Information Technology

All-aluminum construction. Power line filtering and military connectors. Paper automatically aligned and tensioned. Full BIT and diagnostic capability. 20,000-hour MTBF. No adjustments and easy paper loading. 220 Vac or 28 Vdc power operation. Ethernet interface with built-in print server. -55... [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Rack Mount
Panduit® Cougar 9 Hand-Held Thermal Transfer Printer -- LS9
from TelephoneStuff.com

Cougar hand held Thermal Transfer Printer is a very versatile product which lets the user print a wide variety of continuous tape and label applications. Features: - Prints a wide variety of continuous tapes for marking of wires/cables, patch panels, faceplates, safety/facility identification and... [See More]

  • Printer Type: Thermal Transfer
Half-Page Military Cockpit Printer -- FMT40
from Rugged Information Technology

All-aluminum construction. Power line filtering and military connectors. Paper automatically aligned and tensioned. Full BIT and diagnostic capability. 220 Vac or 28 Vdc power operation. Ethernet interface with built-in print server. TEMPEST and Nuclear S/V. Separate power and data connectors. The... [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Rack Mount
Panduit® Thermal Transfer Desktop Printer -- TDP42H
from TelephoneStuff.com

Custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assportment of self-laminating wire markers, heat shrink markers, component labels and colored thermal transfer rolls. Features: - 203 dpi. - Up to 10 ips speed. - Parallel, USB and... [See More]

  • Printer Type: Thermal Transfer
Panduit® Thermal Transfer Desktop Printer -- TDP42HY
from TelephoneStuff.com

The Thermal Transfer Desktop Printer's custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assortment of self-laminating wire markers, heat shrink markers, component labels and colored thermal transfer rolls. Thermal Printer Features: -... [See More]

  • Printer Type: Thermal Transfer
Panduit® Thermal Transfer Desktop Printer -- TDP43M
from TelephoneStuff.com

Custom capability allows high quality labels to be produced in-house for medium volume applications. Choose from an assortment of self-laminating wire markers, heat shrink markers, component labels and colored thermal transfer rolls. Features: - 300 dpi. - Up to 2 ips speed. - Parallel, USB and... [See More]

  • Printer Type: Thermal Transfer
Panduit® Thermal Transfer Desktop Printer, 300 dpi -- TDP43MY
from TelephoneStuff.com

Thermal transfer desktop printer, 300 dpi thermal transfer printer creates crisp, clear legends with superior legibility. Features: - Compact, lightweight design enables use in office or remote locations. - Up to 2.00" per second print speed for fast label production. - Use to print a wide variety... [See More]

  • Printer Type: Thermal Transfer
Panduit® Thermal Transfer Printer -- PTR2E
from TelephoneStuff.com

Thermal transfer printer for medium volume applications (Includes printer, 120 VAC power supply and manual). Features: - Custom capability allows high quality labels to be produced in-house for medium volume applications. - Choose from an assortment of self-laminating wire markers, heat shrink... [See More]

  • Printer Type: Thermal Transfer
Panduit® Thermal Transfer Printer -- PTR3E
from TelephoneStuff.com

Thermal transfer printer for high volume applications (Includes printer, 120 VAC power cord and manual). Features: - Fast, rugged, thermal transfer printer for high volume label printing applications. - High speed 32-bit RISC / 133 MHz processor provides maximum performance at speeds up to 10 inches... [See More]

  • Printer Type: Thermal Transfer
Panduit® Viper LS6 Portable Thermal Transfer Printer.. -- LS6-KIT
from TelephoneStuff.com

LS6 printer, LS6-RWBLK ribbon, battery pack, 120V AC adapter/charger, hardside case and English operator's manual. Features: - Create wiremarkers, heat shrink labels, continuous tapes, component labels, bin markers, pipe markers, safety/facility identification and network connectivity labels. - High... [See More]

  • Printer Type: Thermal Transfer
  • Mounting Options: Portable / Handheld