Line Printer Computer Printers and Plotters
from Printronix, Inc.
Simplified (GB) or Big 5 character set [See More]
- Printer Type: Line Printer
- Media Width: ? to 345
- Printer Applications: Commercial / Office; Checks / Financial Documents; Chinese Printing
- Printing Width: ? to 345
from Printronix, Inc.
The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]
- Printer Type: Line Printer; Line Matrix
- Media Width: 76.2 to 432
- Printer Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
- Media Thickness: 0.6350
from Printronix, Inc.
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]
- Printer Type: Line Printer
- Media Width: 76.2 to 432
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Forms
- Media Handling: Fan Fold (Continuous); Edge-Perforated
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Printer Type: Line Printer
- Media Width: 152 to 432
- Printer Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
- Media Thickness: 0.6350