Snap Gage Dimensional Gages and Instruments

19 Results
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Optical
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Gage / Instrument Type: Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Electronic; Mechanical; Optical
Flexbar Snap Gage Type "U" Style -- 11-3001
from Flexbar Machine Corporation

Flexbar Snap Gages - Type "U " Style. Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3001, Flexbar Snap Gage, "U " Style. Frame No.: 1. Range: 0-1/4 [See More]

  • Gage / Instrument Type: Snap Gage
Air Snaps
from Edmunds Gages

Designed for difficult to reach or between centers diameter measurements [See More]

  • Gage / Instrument Type: Gage Head or Probe; Custom / OEM Gage; Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: English (optional feature); Metric (optional feature)
  • Mounting / Loading Options: Handheld or Portable (optional feature); Benchtop or Floor (optional feature); Machine Mounted (optional feature); Automatic or Inline (optional feature)
  • Gaging Technology: Air or Pneumatic
Indicating Bench Snap Gage -- 852 TS
from Mahr Inc.

Product features. Rugged steel frame, can be inclined up to 45 ° from the sturdy base. Measuring spindle and anvil spindle are both made of hardened stainless steel, with mounting bore for insertion of interchangeable anvils. Height adjustable stop. Anvil spindle can easily be fine adjusted. [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
SNAP GAGE #1, CS TYPE C,0-1/4 RANGE -- 11-1001
from Flexbar Machine Corporation

Flexbar Snap Gage. Model CS. Type: C (2 square buttons and Anvil). Frame No. 1. Range: 0 - 1/4 Model No. 11-1001, Flexbar Snap Gage [See More]

  • Gage / Instrument Type: Snap Gage
Indicating Snap Gage -- 1000P-6
from Mahr Inc.

Product features. Flat lower anvil (reference) adjustable over a broad range. Radiused upper anvil (sensitive) spring-loaded to counter balance the weight of the gage. Indicator can be rotated to read from front or rear of the gage. Anvils are tungsten carbide for long life [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: English
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
SNAP GAGE #1,AR TYPE A,1/2-1" RANGE -- 11-2001
from Flexbar Machine Corporation

Flexbar Snap Gage. Model AR. Type: A (2 round buttons top and bottom). Frame No. 1. Range: 1/2-1 " Model No. 11-2001, Flexbar Snap Gage [See More]

  • Gage / Instrument Type: Snap Gage
Indicating Snap Gage -- 300P
from Mahr Inc.

Product features. Patented “Channel Lock ” design assures precisely parallel anvil surfaces throughout the full 25 mm / 1 “ range of adjustment. All Series 300P Snap Gages are fully adjustable with positive position locking at any point within the range. 0.50 mm / .020 “... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 E
from Mahr Inc.

Product features. Extremely accurate due to the straight transfer of spindle movement to the inductive measuring system according to the Abbe principle. Universally applicable and extremely versatile, each instrument spans a broad measuring range, within this range any dimension and fit can be very... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 F
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounted in long guide way with lever-controlled retraction. Measuring spindle and anvil spindle are both made of hardened stainless steel, carbide-tipped measuring faces. Adjustable centering stop for adjustment... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 FG
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounted in long guide way with lever-controlled retraction. Measuring spindle and anvil spindle have a M 2.5 connection thread, thus enabling the use of interchangeable anvils that are also used in dial... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 FH
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounted in long guide way with lever-controlled retraction. Measuring and anvil spindle have precision tapered bores for mounting interchangeable anvils 40 He. Anvil spindle can easily be fine adjusted. Constant... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 FM
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounted in long guide way with lever-controlled retraction. Measuring spindle and anvil spindle made of hardened stainless steel; with extending carbide-tipped measuring jaws. Anvil spindle can easily be fine... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Snap Gage -- 840 FS
from Mahr Inc.

Product features. Rigid frame; convenient handle with heat insulators open on one end to eliminate heat transfer from user's hand. Both spindles are made of hardened stainless steel and mounted in long guide ways. Carbide-tipped measuring faces slightly chamfered at the front to facilitate... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Thread Snap Gage -- 852
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounte in long guide way with levercontrolled retraction. Anvil spindle can easily be fine adjusted. Measuring spindle and anvil spindle are both made of hardened stainless steel, with mounting bore for insertion... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Indicating Thread Snap Gage -- 853
from Mahr Inc.

Product features. Rugged, forged steel frame with heat insulators. Measuring spindle is mounte in long guide way with levercontrolled retraction. Anvil spindle adjustable with thumbscrew via worm and rack, for mounting interchangeable support yokes. Measuring spindle and anvil spindle are both made... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Measuring Head -- 844 DK
from Mahr Inc.

Product features. Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils. The carbide expanding pin transfers radial movement to indicating instrument. Constant measuring force as a result of built-in spring, thus eliminating user influence. Measuring head, holder,... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Measuring Head for Blind Holes -- 844 DKS
from Mahr Inc.

Product features. Measuring head has a hardened chromium plated guide cylinder and carbide tipped anvils. The carbide expanding pin transfers radial movement to indicating instrument. Constant measuring force as a result of built-in spring, thus eliminating user influence. Measuring head, holder,... [See More]

  • Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Snap Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical