Bore Gage Dimensional Gages and Instruments
from Marposs Corp
DESCRIPTION. The bottle to be measured is manually loaded and the measurement cycle is managed fully automatically. Measurements are carried out by a single contact tactile bore gauge, mounted on a rotating stage that can also travel in vertical direction. Measurable characteristics include: bore... [See More]
- Gage / Instrument Type: Bore Gage
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Stainless Steel Taper Gauge [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
2 mm, 5 mm and 10 mm total measuring range. Repeatability: 0.25 µm. Compact size 2 mm unit. LVDT or half bridge configuration. Pneumatic or spring actuation. Adjustable anti-rotation guide. All stainless steel construction. Large range of changeable tips. IP65 protection. Good linearity over... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Optical; Non-contact
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic; Mechanical; Optical
from RS Components, Ltd.
Telescope gauge set [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
The Mini Probe is a compact low profile transducer that is ideal for measurements in confined places such as bores. The transducer is based on a parallel spring structure that ensures that it provides excellent repeatability over a long working life, even when rotated in bores that have key slots or... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Optical; Non-contact
from RS Components, Ltd.
15-30mm Bore Gauge/Taper Gauge [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
Flexible measuring element Robust design Long life 20 million cycles typ. Excellent Repeatability, <0.15 µm IP 65 Protected Solartron ’s Single Leaf Flexures are gauging transducers designed to enable measurement of features that conventional pencil probes are unable to reach. Due to... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from RS Components, Ltd.
2 point bore gauge 10-18mm [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
Accuracy better than 1 µm. Excellent Repeatability to <0.25 µm. Measurement ranges of 2, 5 & 10 mm. Spring or Pneumatic Actuation. Multiple configurations with Top Tools and Tip holders. Block Gauges make precision measurements of bores and cavities a simple and reliable process. [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of control is carried out with manual measuring instruments, but such measurements are very time-consuming, not... [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
2 point bore gauge 18-35mm [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
Accuracy better than 1 µm. Measurement ranges 0.5 and 1 mm. Spring Actuation. The Digital Mini Probe is a very robust miniature flexure with all the attributes of the larger flexure gauging products. It's particularly useful in all aspects of bore gauging where high accuracy and durability are... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The machine is designed for contactless scanning and geometrical parameters measurement of the leaf springs holes. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage; Depth Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Telescopic Gauge Set 8-150mm, 6 pcs [See More]
- Gage / Instrument Type: Bore Gage
from Ametek Solartron Metrology
The WiGauge ™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge ™ Wireless Bore Gauge offers manufacturers greater freedom in workstation... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measuring of inner diameter of cylindrical and taper pipes, gun barrels. The system is used on the production line as the quality control tool. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
6 piece telescoping gauge set,8-152mm [See More]
- Gage / Instrument Type: Bore Gage
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measuring of inner diameter of cylindrical and taper pipes, gun barrels. The system is used on the production line as the quality control tool. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Vogel 472372 Bore Gauge [See More]
- Gage / Instrument Type: Bore Gage
from RIFTEK EUROPE Sp. z.o.o.
Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the base of 2 working principles: ID measurement by multisensor laser heads - RF040 Series,. Inner surface... [See More]
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Bore Gage
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Steel drill gauge,1.0 - 5.9mm range [See More]
- Gage / Instrument Type: Bore Gage
from RIFTEK EUROPE Sp. z.o.o.
The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage; Depth Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from RS Components, Ltd.
Steel drill gauge,1.5-12.5mm range [See More]
- Gage / Instrument Type: Bore Gage
from RIFTEK EUROPE Sp. z.o.o.
Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the base of 2 working principles: ID measurement by multisensor laser heads - RF040 Series,. Inner surface... [See More]
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Dial Bore Gauge 50-160mm [See More]
- Gage / Instrument Type: Bore Gage
- Display: Dial / Analog / Direct Reading
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Drill Blank Set 6-10mm [See More]
- Gage / Instrument Type: Bore Gage
from RIFTEK EUROPE Sp. z.o.o.
The system is intended for non-contact scanning and inner diameter measurement of objects having two through-holes of different diameter. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Bore gauge sets 18-35mm 0.01mm [See More]
- Gage / Instrument Type: Bore Gage
- Display: Dial / Analog / Direct Reading
from RIFTEK EUROPE Sp. z.o.o.
The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool. As a result of measurements the following geometric parameters are obtained: Inner diameter. Surface... [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from RS Components, Ltd.
Pin Gauge Set 0.02-1.28mm [See More]
- Gage / Instrument Type: Bore Gage
from RS Components, Ltd.
Pin Gauge Set 1.30-4.98mm [See More]
- Gage / Instrument Type: Bore Gage
from Gagemaker L.P.
Inside measuring instruments are useful in measuring bores. Mitutoyo offers a mechanical and electronic instruments for bore measurement.* Both types offer two distinct measurement methods, two-point and three-point contact. Mechanical tools can further be divided by what type of scale used, direct... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Reid Supply
The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008 ”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 6
- Display: Dial / Analog / Direct Reading
- Minimum Graduation / Resolution: 1.00E-4
from Mahr Inc.
Product features. Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls. Heavy duty housing protects Indicator. Flow-through design makes Series 1280P Bore Gages swish clean, no disassembly required. [See More]
- Gage / Instrument Type: Bore Gage
- Display: Dial / Analog / Direct Reading; Digital Display
- Measurement Scale / Units: English; Metric
- Attribute Measurement Capability: External or OD Gage
from Sunnen Products Company
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Transcat, Inc.
Product Highlights. Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy. Hardened steel measuring contact points for hardness and durability. Two-point measurement method for direct measurement of holes and bores. Contact point geometry allows the instrument to... [See More]
- Gage / Instrument Type: Bore Gage; Micrometer
- Range: 0.1200 to 0.2800
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic; Non-contact
from Meyer Gage Company, Inc.
Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Gagemaker L.P.
Internal deep reach bore gages allow the difficult measuring of pitch diameter deep inside a small diameter product. For measuring larger deep diameters, contact point extension rods can be attached. The DB series of gages are our internal deep reach bore gages. One set of contact points and one set... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Reid Supply
The Mitutoyo standard type bore gage is available in several different inch ranges to measure inside bore diameters with accuracy to .00008 ”. The bore gage comes with interchangeable anvils to measure different bore diameters with the same gage. A pendulum guide structure permits the slide of... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 1.5
- Display: Dial / Analog / Direct Reading
- Minimum Graduation / Resolution: 5.00E-4
from Mahr Inc.
Product features. Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls. Heavy duty housing protects Indicator. Flow-through design makes Series 1280P Bore Gages swish clean, no disassembly required. [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
Sunnen Dial Bore Gages are fast, easy and accurate. All Sunnen Dial Bore Gages read out 0,002 mm (.0001 inch) and feature all-carbide gaging points, wear-proof ball crank, and adjustable centralizers. Each gage comes packed in its own sturdy box with all tools and wrenches required for setup and... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from Transcat, Inc.
Product Highlights. Two-point contacts for measurement of the inside dimension (ID) of small bores. Vernier scale in inch units for taking precise inside dimension (ID) measurements. Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements. Satin chrome finish helps... [See More]
- Gage / Instrument Type: Bore Gage; Micrometer
- Range: 0.1600 to 0.2000
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic; Non-contact
from Meyer Gage Company, Inc.
These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or when you want to maximize your GO/NOGO tolerance limit. They're also a great way to calibrate measuring equipment, micrometers and... [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Gage Block, Master, or Setting Gage; Flush-pin Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Gagemaker L.P.
Gagemaker ’s internal diameter and groove gages measure variation in internal bore diameters. Diameter/groove gages are shipped with two .072 ″ diameter contact points (T072) as standard. Refer to the contact point page for the proper contact point for your particular application. [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Mahr Inc.
Product features. Maximum wear-resistance due to carbide tipped faces. Constant measuring force as a result of built-in spring thus eliminating user influence. Highly versatile, each gage covers a large range. Within the respective limits, quickly and easily adjustable to any size and any type of... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
Sunnen ’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer ’s SPC software spreadsheet.Available in 16 standard models as well as special lengths, it can ordered on any Sunnen 2000/3000/4000/6000/9000 series dial bore gage. If... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
from Transcat, Inc.
Product Highlights. Range .275-.35in. Accuracy .0001in. Titanium Coated Contact Points. TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly durable because... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.2750 to 0.3500
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Gagemaker L.P.
Drilling faster without stalls is critical to any drilling operation. The demands placed on the drilling motor to achieve optimum performance require the proper fit between the rotor and the stator in the power section. Gagemaker ’s Power Section Gages ensure this fit meets these... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a hardened steel ball. Transmission lever system transfers movement of the movable anvil to indicating instrument. The broad centering bridge ensures automatic centering in... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
Sunnen's compact shop precision air gage features: An innovative powerful concept. Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in). Designed for the shop floor environment. Repeatability up to 0.1 µm. Actual diameter, maximum diameter, minimum diameter and roundness in one step. LAN... [See More]
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Air or Pneumatic
from Transcat, Inc.
Product Highlights. Three-point contacts for self-centering measurement of the inside dimension (ID) of bores. Digital, single-value readout LCD displays in inch and metric units for readability. Statistical Process Control (SPC) output transmits results to a computer or external device through an... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.4250 to 0.5000
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Gage Block, Master, or Setting Gage; Flush-pin Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped moving anvil and an interchangeable stationary anvil which has a carbide ball. Transmission lever system transfers movement of the movable anvil to indicating instrument. The broad centering bridge ensures automatic centering in the bore. [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
Sunnen ’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both... [See More]
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.5000 to 0.6500
from Meyer Gage Company, Inc.
Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets, but provide the finer increments in size that you just can't get by converting English to Metric. [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Mahr Inc.
Product features. Measuring head consists of a carbide-tipped, movable measuring bolt and an opposing interchangeable stationary anvil with carbide ball. Stationary measuring bolt can pivot through 180 °, giving rise to a very long return travel path of up to 40% of the bore to be measured. [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from Transcat, Inc.
Product Highlights. Three-point contacts for self-centering measurement of the inside dimension (ID) of bores. Digital, single-value readout LCD displays in inch and metric units for readability. Statistical Process Control (SPC) output transmits results to a computer or external device through an... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.5000 to 0.6500
from Meyer Gage Company, Inc.
Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction of tolerance. But we don't stop there, we've also added a serial number lasered on to each piece for traceability. [See More]
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
from Sunnen Products Company
No rod should be reconditioned or pins fit without precise gaging. The only way to know the size is to measure the hole. Sunnen's AG-300 and AG-400 Precision Gages are designed for pin fitting and rod reconditioning. The AG-300 and AG-400 are the only gages specifically designed for both clearance... [See More]
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from Transcat, Inc.
Product Highlights. Range .65-.80in 16.51-20.32mm. Accuracy .00025in. Mass 480g. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. [See More]
- Gage / Instrument Type: Bore Gage
from Transcat, Inc.
Product Highlights. Range .7-1.4in. Type With 2923SB-10 Grad .0001in. Anvils 9. Spacers 2 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.7000 to 1.4
from Transcat, Inc.
Product Highlights. Range 1.4-2.5in. Type With 2923SB-10 Grad .0001in. Anvils 6. Spacers 4 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 1.4 to 2.5
from Transcat, Inc.
Product Highlights. Ergonomic design with non-slip insulating grip. Carbide contacts for extended wear. 2-point contact. All anvils laser marked for easy selection. Gage chart for quick and easy anvil selection. Includes sturdy aluminum case with cutouts for gage and all accessories. Resolution:... [See More]
- Gage / Instrument Type: Bore Gage
- Minimum Graduation / Resolution: 5.00E-4
- Range: 1.5
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.3937 to 0.4724
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.4724 to 0.6299
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.6299 to 0.7874
from Transcat, Inc.
Product Highlights. Range 160-250mm. Type With 2109SB-10 Grad 0.001mm. Anvils 6. Spacers 7 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 6.3 to 9.84
from Transcat, Inc.
Product Highlights. Range 100-160mm. Type With 2109SB-10 Grad 0.001mm. Anvils 13. Spacers 4 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 6.3 to 9.84
from Transcat, Inc.
Product Highlights. Range 18-35mm. With 2046SB Grad 0.01mm. 9 Anvils. 2 Spacers [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.7087 to 1.38
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points for durability and impact resistance. Large LCD readout. Available functions: presetting, zero/abs, auto power on/off, data hold, data output, error alarm, battery replacement alarm. Ratchet stop for constant force. Optional extension rod... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 2 to 2.5
from Transcat, Inc.
Product Highlights. With 2923SB-10 Grad .0001in. 11/2 in Sub-anvil. 4 Spacers. Most popular Bore Gages. Carbide-tipped contact points for durability. The dial indicator is fully protected by a rugged cover. Optional extension rods can be attached for measuring deep holes [See More]
- Gage / Instrument Type: Bore Gage
- Range: 2 to 6
from Transcat, Inc.
Mitutoyo 511-743 2-6" Dial Bore Gage 511-743 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 2 to 6
from Transcat, Inc.
Product Highlights. SPC Data Output. TiN Coated for durability and impact resistance in order to measure to the bottom of blind holes. Large LCD readout. Ratchet stop for constant force. Optional extension rods for measuring deep holes. Optional setting rings for origin point setting. Supplied in... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 2.5 to 3
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.7874 to 0.9843
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 0.9843 to 1.18
from Transcat, Inc.
Product Highlights. Most popular Bore Gages. Carbide-tipped contact points for durability. The dial indicator is fully protected by a rugged cover. Optional extension rods can be attached for measuring deep holes. Accuracy: 5 Â µm / .0002". Indication stability: 2 Â µm / .00008". [See More]
- Gage / Instrument Type: Bore Gage
- Accuracy: 5µm / .0002"
- Range: 9.84 to 15.75
from Transcat, Inc.
Product Highlights. Range 250-400mm. Type With 2109SB-10 Grad 0.001mm. Anvils 5. Anvil w/ Sub 5-75mm. Spacers 7 [See More]
- Gage / Instrument Type: Bore Gage
- Range: 9.84 to 15.75
from Transcat, Inc.
Product Highlights. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any... [See More]
- Gage / Instrument Type: Bore Gage
- Range: 1.18 to 1.57