Optical Dimensional Gages and Instruments
from Newport MKS
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push on either the connecting cable or the... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.3150 to 1.97
from Micro-Epsilon Group
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
from Hamamatsu Photonics Europe
The Multipoint NanoGauge Thickness measurement system C11295 is a film thickness measurement system utilizing spectral interferometry. It is designed to measure film thickness as part of the semiconductor manufacturing process, as well as for quality control of the APC and films that are mounted on... [See More]
- Gaging Technology: Optical
- Attribute Measurement Capability: Thickness Gage
- Measurement Scale / Units: Metric
- Range: 7.87E-7 to 0.0039
from Marposs Corp
DESCRIPTION. Optoflash is the latest Marposs addition to its optical measuring systems. Designed for small-size shafts, fasteners, dental implants, and aerospace parts. Optoflash is the perfect optical measuring device for accurate quality control in the laboratory as well as in the production... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Gaging System or Station
from Accurex Measurement, Inc.
Accurex Fastener Measurement Tool (FMT) inspects aerospace fasteners in seconds to ensure both structural and aero smoothness requirements are met for both flat and contoured surfaces. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Special Function Gages
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
from Newport MKS
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range with 0.2 mm fine adjustment range and is supplied with a micrometer mounting bracket compatible with M-462... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M9.5X0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.5906 to 3.15
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C12562 is a compact, space-saving, non-contact film thickness measurement system designed to easily install in equipment where needed. In the semiconductor industry, measuring silicon thickness is essential due to the spread of through-silicon via... [See More]
- Gaging Technology: Optical
- Attribute Measurement Capability: Thickness Gage
- Measurement Scale / Units: Metric
- Range: 1.97E-5 to 0.0118
from Marposs Corp
DESCRIPTION. The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Micrometer
- Mounting / Loading Options: Automatic or Inline
from Accurex Measurement, Inc.
GapGun BSE (Break Sharp Edge) is a high resolution version of the GapGun that provides accurate, real-time measurements of edge profiles that can be compared to nominal, upper and lower tolerances. This system is 10 to 50 times faster than traditional methods and offers real time feedback for... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
from Newport MKS
The DM-13 Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13 has a 13 mm overall range with 0.2 mm fine adjustment range. It employs the same mounting bezel as our standard SM Series Micrometers,... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M9.5X0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.9843 to 3.94
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gaging Technology: Electronic; Mechanical; Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C13027 is a non-contact film thickness measurement system utilizing spectral interferometry. The C13027 not only supports PLC connections but is also designed more compact than our other models for easy installation into equipment. Our Optical Gauge... [See More]
- Gaging Technology: Optical
- Accuracy: ±0.4 %
- Attribute Measurement Capability: Thickness Gage
from Marposs Corp
DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous,. electric cable. enameled wire. optical fibres. Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip). [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Accurex Measurement, Inc.
Accurex introduces the next generation measuring system, the GapGun Pro2 with all new T-Series sensors. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Newport MKS
The DM11-16 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 16 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M6x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from Micro-Epsilon Group
For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
from Hamamatsu Photonics Europe
The Optical NanoGauge Thickness measurement system C15151-01 is a non-contact film thickness measurement system utilizing spectral interferometry. The high-power, highly stable white light source enables precise measurement of film thicknesses, even of super-thin films. Also, the light source has a... [See More]
- Gaging Technology: Optical
- Attribute Measurement Capability: Thickness Gage
- Measurement Scale / Units: Metric
- Range: 0.3937
from Marposs Corp
DESCRIPTION. The World's First, really contact-less, hand held optical micrometer to check wires, cables and other similar products. Developed by LED and CCD technology, it uses 2 crossed linear sensors to automatically compensate positioning errors (Patent pending). Thanks to a powerful single chip... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
from Newport MKS
The DM17-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M12x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out. [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer
from Micro-Epsilon Group
For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Gaging Technology: Mechanical; Optical
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
from Marposs Corp
DESCRIPTION. SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator ’s skill. • Contactless measurement. • Highly flexible: different products can be measured... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M6x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out. [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Indicator / Comparator; Micrometer
from Marposs Corp
DESCRIPTION. With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DM17-4 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M12x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage and processing. [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Special Function Gages
from Micro-Epsilon Group
Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Marposs Corp
DESCRIPTION. The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
from Newport MKS
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M12x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage and processing. [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from Micro-Epsilon Group
The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
from Marposs Corp
DESCRIPTION. OP series is designed according to specifications dedicated to identified applications. Its robot arm is compatible with a long working distance and an extended measuring range. More than 10 references are optimized in terms of photometric efficiency, working distance and slope angle... [See More]
- Gaging Technology: Optical; Non-contact
- Attribute Measurement Capability: Thickness Gage
from Newport MKS
The DM11-5 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 5 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace BM Series Micrometers and BHC Locking Drives to provide approximately ten times... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M6x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The sensors are intended for non-contact measuring and monitoring the position of the edge (edges) of various objects, such as tapes, plates, substrates, etc. [See More]
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from Micro-Epsilon Group
The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
from Marposs Corp
DESCRIPTION. MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It ’ s ideal for the off-line checking of. drill bits. end mills. reamers. cutting tools. BENEFITS. It can be also... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch or 1 μm. This micrometer offers a host of features in a compact package and is compatible with most... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Range: 1
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from Micro-Epsilon Group
The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
from Marposs Corp
DESCRIPTION. It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders. SUPER-MECLAB+.T ideal for the lab: most performing, with... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DM-13L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 13 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Range: 0.5118
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Marposs Corp
DESCRIPTION. It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. BENEFITS. No error due to the hysteresis (inversion error)... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DM-25L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 25 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Range: 0.9843
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Marposs Corp
DESCRIPTION. It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components. NO-VAR technology: no measuring drift due to changing room... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning, provided by the knob at the end of the micrometer, enables rapid translation... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Range: 0.2402
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser profile scanner
from Marposs Corp
DESCRIPTION. With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Laser micrometer; Micrometer
from Newport MKS
Newport ’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where the direct linear readout of a... [See More]
- Gaging Technology: Optical
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Range: 0.3150
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Bore Gage; Gaging System or Station
from Micro-Epsilon Group
The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Newport MKS
The HR-13 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-13 is recommended for... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: 3/8-40
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of control is carried out with manual measuring instruments, but such measurements are very time-consuming, not... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from Micro-Epsilon Group
The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser triangulation
from Newport MKS
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with direct position readout in 5 μm graduations. The HR-6 is recommended for applications... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: 3/8-40
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
from Newport MKS
The HR-1 Long-Travel High-Resolution Micrometer Head has a sensitivity that is 4X better than most standard micrometer heads. Its engraved scale reads directly in units of 2 μm, and its large knob allows exceptionally sensitive position adjustment. This micrometer is compatible with all axes of... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M9.5 x 0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from Newport MKS
The BM11.10 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 10 mm travel range and with axial load capacity of 40 N. BM micrometers, which mount via their threaded bezel and are held in place with a threaded collar, are the standard... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: M6x0.5
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
from Polytec, Inc.
Precision speed and length measurements are critical for controlling production costs and for process optimization of continuous or quasi-continuous production. The ideal sensor must meet or exceed contact sensor performance while increasing dependability, surviving adverse industrial environments... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from NextEngine, Inc.
NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; 3D Scanner
from Mahr Inc.
Measuring system. Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head. Dynamic probing system enabling high repeatability. Air bearings system for light and smooth movement. Precise measuring head on stainlees steel guideways. Motorised... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Height Gage
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator
from DR. JOHANNES HEIDENHAIN GmbH
Tool measurement on the machine shortens non-productive times, increases machining accuracy and reduces scrapping and reworking of machined parts. With the tactile TT touch probes and the contact-free TL laser systems, HEIDENHAIN offers two completely different possibilities for tool measurement. [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
from Filmetrics, Inc.
Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably. The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost of most instruments in use today, it contains several proprietary advances... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from InspectorTools
MIG " Laser Glass Thickness Gauge. The 'MIG ' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections allow you... [See More]
- Gaging Technology: Optical
- Attribute Measurement Capability: Thickness Gage
- Gage / Instrument Type: Laser micrometer
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Polytec, Inc.
The new velocimeter is comprised of the recently developed LSV-E-300 Signal Processor and the family of LSV-I-300 measurement heads. Based on heterodyne demodulation, the LSV- 300 measures forward, backward and standstill motion conditions making it the most versatile velocimeter on the market. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from Mahr Inc.
Measuring system. Excellent accuracy and reliabilty due to the optical incremental measurement system with the double reader head. Dynamic probing system enabling high repeatability. Air bearings system for light and smooth movement. Precise measuring head on stainless steel guideways. Motorised... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Height Gage
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from DR. JOHANNES HEIDENHAIN GmbH
Tool measurement on the machine shortens non-productive times, increases machining accuracy and reduces scrapping and reworking of machined parts. With the tactile TT touch probes and the contact-free TL laser systems, HEIDENHAIN offers two completely different possibilities for tool measurement. [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
from Filmetrics, Inc.
Ahead of the curve. At a lower price. Now it ’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Top Or Side Mounting
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Polytec, Inc.
The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from Mahr Inc.
Product features. MarCheck is a new, compact measuring and evaluation unit for manual MarShaft MAN shaft measuring machines, featuring intuitive controls and an excellent range of functions. The minimal training input that is required means that the instrument can be used straight away, saving time... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Length Gage
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Filmetrics, Inc.
Affordable Reflectance, Transmittance, and Film Thickness Measurement. aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer ’s USB... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Mahr Inc.
Product features. MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces. Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Length Gage
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gaging Technology: Electronic; Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Test Indicator
from Filmetrics, Inc.
Measure Thickness of Single- and Multi-Layer Hardcoats. The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced simulation algorithms in the F10-HC software are specifically designed to measure... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Top Mount
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Mahr Inc.
Product features. The MarShaft SCOPE plus is a universal, fully automatic optical shaft measuring system for testing rotationally symmetrical workpieces. The MarShaft SCOPE plus has a highly accurate roundness measuring axis (C), a vertical measuring axis (Z) and a horizontal measuring axis (X). A... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Length Gage
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head; Special Function Gages
from Filmetrics, Inc.
F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows ™... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Side Mount
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Mahr Inc.
Product features. The tasks of production metrology are growing with high-speed parallel to the innovations in the production process. By ever increasing accuracy requirements and declining cycle times in the production (turning, milling, grinding, etc.), rapid measurement directly on the production... [See More]
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Length Gage
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Filmetrics, Inc.
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Filmetrics, Inc.
Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R &D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement. Our proprietary AutoBaseline function... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Filmetrics, Inc.
Measure Reflectance and Transmittance Simultaneously. The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can measure min/max, FWHM, and color. Optional thickness and index measurement... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage