Gage Set / Tool Kit Dimensional Gages and Instruments

48 Results
Blue laser thickness gauge for hot rolling mills -- thicknessCONTROL MTS 9202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
International Connector Thread Identification Kit
from HydraCheck Inc.

The Gates ™ International Thread Identification Kit will put an end to all your connector identification confusion and conveniently fits in your pocket. Kit includes: Instruction Booklet: This pocket-sized book has all the information you need to make the job of correct connector... [See More]

  • Gage / Instrument Type: Caliper; Gage Set or Tool Kit
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
High precision thickness measuring system for coated anode and cathode film -- thicknessCONTROL BTG 8702 C.C-3/500
from Micro-Epsilon Group

For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
High precision thickness measuring system for wide battery film -- thicknessCONTROL BTG 8702 2C.C-3/1000
from Micro-Epsilon Group

For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for cold rolling mills -- thicknessCONTROL MTS 8202.K-10/1000
from Micro-Epsilon Group

Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for heavy plate mills -- thicknessCONTROL MTS 9201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Sensor system for inline film thickness measurement -- thicknessGAUGE O.EC-5/1000
from Micro-Epsilon Group

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Eddy current/capacitive
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Electronic; Non-contact
Sensor system for inline thickness and profile measurements -- thicknessGAUGE C.LP-3D-15/400
from Micro-Epsilon Group

The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser profile scanner
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (confocal chromatic sensors) -- thicknessGAUGE C.C-2.5/400
from Micro-Epsilon Group

The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (laser triangulation sensors) -- thicknessGAUGE C.LL-50/200
from Micro-Epsilon Group

The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser triangulation
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical; Non-contact
Sensor With Integrated Data Logger For Precise Wall Thickness Measurement -- SONOWALL 50
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]

  • Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
  • Measurement Scale / Units: English
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Electronic; Non-contact
Digital IP 65 Outside Micrometer Set with Data interface -- Micromar 40 EWR
from Mahr Inc.

Product features. High contrast analog display. Spindle is hardened through-out and ground, stainless. Spindle and anvil are carbide tipped. Rapid drive. Chrome plated steel frame, heat insulated. Sliding spindle. With mounting shank for anvils dia. = 3,5mm. Data interface. Digimatic. Opto RS232C. [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Micrometer
  • Measurement Scale / Units: English; Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Measuring Tool Set -- STR-S909Z [STR-S909Z from Starrett]
from Reid Supply

The Starrett Basic Precision Measuring Tool Set contains the most commonly used precision tools. Furnished in an attractive, protective case. . The Starrett S909Z Basic Precision Measuring Tool Set contains three of the most commonly used precision tools. Furnished in an attractive, protective case. [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
Class X Gage Sets -- M0XM - Minus
from Meyer Gage Company, Inc.

Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]

  • Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
  • Measurement Scale / Units: English
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Wall Thickness Guage For Measurement Of Corroded Surfaces And Surfaces With Protective Coatings -- SONOWALL 60
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]

  • Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
  • Measurement Scale / Units: English
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Electronic; Non-contact
Metric Micrometer -- Micromar 40 SA
from Mahr Inc.

Product features. High contrast analog display. Spindle is hardened through-out and ground, stainless. Spindle and anvil are carbide tipped. Rapid drive. Lacquered steel frame, heat insulated. Energy supply. Battery, life span ca. 2 years. IP protection category. IP 40. Scope of delivery. [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Micrometer
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Micrometer Set -- STR-ST4361AXRLZ [STR-ST4361AXRLZ from Starrett]
from Reid Supply

The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models. . The... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit; Micrometer
  • Minimum Graduation / Resolution: 1.00E-4
  • Range: 3
Class ZZ Pin Sets -- M0M - Minus
from Meyer Gage Company, Inc.

Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]

  • Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
  • Measurement Scale / Units: English
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Pin Gage Set Without Handle -- 426 S
from Mahr Inc.

Product features. Wear-resistant gage steel, hardened, multi-aged, ground and lapped [See More]

  • Gage / Instrument Type: Gage Block, Master, or Setting Gage; Gage Set or Tool Kit; Pin or Plug Gage
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0039 to 0.3937
Screw Pitch Gage -- GEN-714 [GEN-714 from General Tools & Instruments Co., LLC.]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . GEN-714 [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Metric Gage Pin Set -- M0MMM - Minus
from Meyer Gage Company, Inc.

Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets, but provide the finer increments in size that you just can't get by converting English to Metric. [See More]

  • Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Plug Gage Set -- 426 DS
from Mahr Inc.

Product features. Unbreakable plastic handle inscribed with the diameter. Set with pin gages in diameter increments of 0.01 mm. Wear-resistant gage steel. hardened. multi-aged, ground and lapped plastic handle inscribed with the diameter [See More]

  • Gage / Instrument Type: Gage Block, Master, or Setting Gage; Gage Set or Tool Kit; Pin or Plug Gage
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0024 to 0.3937
Screw Pitch Gage -- MI-188-111 [MI-188-111 from Mitutoyo America Corporation]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . MI-188-111 [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Metric Individual Gage Pins -- 0.22 - 1.51
from Meyer Gage Company, Inc.

Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction of tolerance. But we don't stop there, we've also added a serial number lasered on to each piece for traceability. [See More]

  • Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
  • Measurement Scale / Units: Metric
  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
Rectangular Ceramic Gage Block -- 402 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0394 to 3.94
Screw Pitch Gage -- MI-188151 [MI-188151 from Mitutoyo America Corporation]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . 4-42 TPI/0.4-7mm, 60 Degrees, Screw Pitch Gage Set, 51 Leaves (4, 4.5, 5,... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Rectangular Ceramic Gage Block -- 404 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0394 to 3.94
Screw Pitch Gage -- MI-188152 [MI-188152 from Mitutoyo America Corporation]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . 4-56 TPI/0.5-6mm, 60 Degrees, Screw Pitch Gage Set, 28 Leaves (4, 6, 8,... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Rectangular Ceramic Gage Block -- 406 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
Screw Pitch Gage -- MPG-1 [MPG-1 from Metric & Multistandard Components Corp.]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . MPG-1 [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Rectangular Ceramic Gage Block -- 408 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0197 to 3.94
Screw Pitch Gage -- STR-155 [STR-155 from Starrett]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . The Starrett 155 Screw Pitch Gage includes a substantial steel case with a... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Rectangular Ceramic Gage Block -- 409 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0197 to 3.94
Screw Pitch Gage -- STR-6 [STR-6 from Starrett]
from Reid Supply

A screw pitch gauge, also known as a thread pitch gauge, is used to determine the pitch of a thread on a screw or in a tapped hole. This tool saves time by allowing the user to quickly categorize the thread shape and pitch. . The Starrett 6 Screw Pitch Gage includes a substantial steel case, a... [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Attribute Measurement Capability: Thread or Serration Gage
Rectangular Ceramic Gage Block -- 418 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
Thickness Gauge Set -- PSW-19G20 [PSW-19G20 from Precision Brand Products, Inc.]
from Reid Supply

Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G20 [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Range: 0.0250
  • Attribute Measurement Capability: Thickness Gage
Rectangular Ceramic Gage Block -- 419 C
from Mahr Inc.

Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
Thickness Gauge Set -- PSW-19G90 [PSW-19G90 from Precision Brand Products, Inc.]
from Reid Supply

Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . PSW-19G90 [See More]

  • Gage / Instrument Type: Gage Set or Tool Kit
  • Range: 0.0390
  • Attribute Measurement Capability: Thickness Gage
Rectangular Steel Gage Block -- 402
from Mahr Inc.

MarGage 402 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0394 to 1.97
Rectangular Steel Gage Block -- 404
from Mahr Inc.

MarGage 404 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0394 to 3.94
Rectangular Steel Gage Block -- 406
from Mahr Inc.

MarGage 406 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0197 to 3.94
Rectangular Steel Gage Block -- 408
from Mahr Inc.

MarGage 408 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0197 to 3.94
Rectangular Steel Gage Block -- 409
from Mahr Inc.

MarGage 409 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0197 to 3.94
Rectangular Steel Gage Block -- 411/415
from Mahr Inc.

MarGage 411 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
Rectangular Steel Gage Block -- 412/413
from Mahr Inc.

MarGage 413 Rectangular Gage Bolck Set made of Steel. [See More]

  • Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Gage Set or Tool Kit
  • Gaging Technology: Mechanical
Thread Pin Gages Set -- 426 MS
from Mahr Inc.

Product features. Set of thread Pin Gages in Holder consists of: 18 Holder Pairs 426 M. Diameter 0.17 - 3.2 mm. Delivered in a wooden box. For threads with outside diameter up to 95 mm [See More]

  • Gage / Instrument Type: Gage Block, Master, or Setting Gage; Gage Set or Tool Kit; Pin or Plug Gage
  • Gaging Technology: Mechanical
  • Measurement Scale / Units: Metric
  • Range: 0.0067 to 0.1260