SPC Capability Dimensional Gages and Instruments

36 Results
Bench Micrometer -- Universal Supermicrometer™
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Depth Gage (optional feature); Gaging System or Station; Indicator / Comparator; Micrometer; Length
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
Blue laser thickness gauge for hot rolling mills -- thicknessCONTROL MTS 9202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Electrolimit Comparator
from Pratt & Whitney Measurement Systems, Inc.

The Pratt & Whitney Electro limit ® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200-10
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Electrolimit Indicator
from Pratt & Whitney Measurement Systems, Inc.

The Pratt & Whitney Electro limit ® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200/90-2
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
External Bench Micrometer -- SuperMicrometer™ : Model C 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer; Length
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
High precision thickness measuring system for coated anode and cathode film -- thicknessCONTROL BTG 8702 C.C-3/500
from Micro-Epsilon Group

For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
External Supermicrometer -- SuperMicrometer™ : Model B 250
from Pratt & Whitney Measurement Systems, Inc.

If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer; Length
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
High precision thickness measuring system for wide battery film -- thicknessCONTROL BTG 8702 2C.C-3/1000
from Micro-Epsilon Group

For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical
High-performance micrometer -- optoCONTROL ODC 2700-10 Ethernet
from Micro-Epsilon Group

The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Mechanical; Optical
Optical thickness gauge for cold rolling mills -- thicknessCONTROL MTS 8202.K-10/1000
from Micro-Epsilon Group

Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Linear Distance Measuring System -- Model U305638
from Pratt & Whitney Measurement Systems, Inc.

When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical
Optical thickness gauge for heavy plate mills -- thicknessCONTROL MTS 9201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Standard Measuring System -- LabMaster® : Model LMS 200
from Pratt & Whitney Measurement Systems, Inc.

Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]

  • Mounting / Loading Options: Benchtop or Floor
  • Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Pin or Plug Gage
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Mechanical; Optical
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Precise laser micrometer with integrated controller -- optoCONTROL ODC 2520-46
from Micro-Epsilon Group

optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Precise laser micrometer with large measuring range -- optoCONTROL ODC 2520-95(270)
from Micro-Epsilon Group

The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for inline film thickness measurement -- thicknessGAUGE O.EC-5/1000
from Micro-Epsilon Group

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Eddy current/capacitive
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Non-contact
Sensor system for inline thickness and profile measurements -- thicknessGAUGE C.LP-3D-15/400
from Micro-Epsilon Group

The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser profile scanner
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (confocal chromatic sensors) -- thicknessGAUGE C.C-2.5/400
from Micro-Epsilon Group

The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (laser triangulation sensors) -- thicknessGAUGE C.LL-50/200
from Micro-Epsilon Group

The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Profile Metrology Gauging System -- P4K
from Glebar Company Inc.

Product Summary. The latest in the development of gauging specifically designed for guide wire manufacturing. This unit will elliminate the bottleneck in the production line due to its high performance capability of accurately gauging at a staggering 3" inch / second (75 mm / second). 2400... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Gaging System or Station
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Non-contact
Dimensional Gage and Instruments -- IM-6015
from KEYENCE

IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]

  • Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
  • Gage / Instrument Type: Gaging System or Station; Indicator / Comparator
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
TP105 TruPosition Probe -- TP105
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .02 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.1248
Dimensional Gage and Instruments -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
TP106 TruPosition Probe -- TP106
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .02 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.2362
Dimensional Gage and Instruments -- LS-9006
from KEYENCE

The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Test Indicator
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Optical; Non-contact
TP107 TruPosition Probe -- TP107
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.2362
Dimensional Gage and Instruments -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head; Special Function Gages
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
TP107L TruPosition Probe -- TP107L
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.2362
TP108 TruPosition Probe -- TP108
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.1248
TP108L TruPosition Probe -- TP108L
from TruPosition

Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]

  • Mounting / Loading Options: Handheld or Portable
  • Gaging Technology: Mechanical
  • Gage / Instrument Type: Verify hole or slot location
  • Range: 0.1248