Automatic / Inline Dimensional Gages and Instruments

36 Results
Blue laser thickness gauge for hot rolling mills -- thicknessCONTROL MTS 9202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts -- PROFILAB.X40
from Marposs Corp

DESCRIPTION. The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Optical
  • Gage / Instrument Type: Laser micrometer; Gaging System or Station; Micrometer
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200-10
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Flexible Semi-Automatic System for Glass Containers Measurement -- VISIQUICK-MINI™
from Marposs Corp

DESCRIPTION The container to be measured is manually placed on a rotating plate, that can also travel along a vertical axis, in front of an optical measuring system based on camera (shadow casting technology). An optional industrial scale can be integrated, under the plate, to measure the... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Gaging System or Station
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200/90-2
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
High precision thickness measuring system for coated anode and cathode film -- thicknessCONTROL BTG 8702 C.C-3/500
from Micro-Epsilon Group

For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
High precision thickness measuring system for wide battery film -- thicknessCONTROL BTG 8702 2C.C-3/1000
from Micro-Epsilon Group

For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
High-performance micrometer -- optoCONTROL ODC 2700-10 Ethernet
from Micro-Epsilon Group

The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for cold rolling mills -- thicknessCONTROL MTS 8202.K-10/1000
from Micro-Epsilon Group

Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for heavy plate mills -- thicknessCONTROL MTS 9201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8201.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Optical thickness gauge for processing lines and service centers -- thicknessCONTROL MTS 8202.LLT-400/1000
from Micro-Epsilon Group

The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Precise laser micrometer with integrated controller -- optoCONTROL ODC 2520-46
from Micro-Epsilon Group

optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Precise laser micrometer with large measuring range -- optoCONTROL ODC 2520-95(270)
from Micro-Epsilon Group

The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for inline film thickness measurement -- thicknessGAUGE O.EC-5/1000
from Micro-Epsilon Group

The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Eddy current/capacitive
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Non-contact
Sensor system for inline thickness and profile measurements -- thicknessGAUGE C.LP-3D-15/400
from Micro-Epsilon Group

The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser profile scanner
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (confocal chromatic sensors) -- thicknessGAUGE C.C-2.5/400
from Micro-Epsilon Group

The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Sensor system for precise thickness measurement (laser triangulation sensors) -- thicknessGAUGE C.LL-50/200
from Micro-Epsilon Group

The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser triangulation
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Nano Positioning and Nano Measuring Machine -- NMM-1
from Piezosystem Jena, Inc.

The Nano Positioning and Nano Measuring Machine is used for three-dimensional coordinate measurement in a range of 25 mm x 25 mm x 5 mm, with a resolution of 0.1 nm. Its unique sensor arrangement provides Abbe error-free measurements on all three coordinate axes. The measurement axes of three... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Range: 0.1969 to 0.9843
  • Gage / Instrument Type: Nano Positioning and Nano Measuring Machine
  • Minimum Graduation / Resolution: 3.94E-9
Dimensional Gage and Instruments -- LS-5041
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
3D Log Scanner -- chroma+scan 2430
from LMI Technologies

The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; Non-contact
AP110 TruPosition Probe -- AP110
from TruPosition

Specifications: (Standard Models). Accuracy +/- .00025 ” / .005 mm. Repeatable +/- .00025 ” / .005 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Specifications: (Standard Models). Accuracy +/- .00025 ” / .005 mm. Repeatable +/- .00025 ” / .005 mm. Range .236... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Accuracy: +/- .00025"/ .005 mm
  • Range: 0.2362
Profile Metrology Gauging System -- P4K
from Glebar Company Inc.

Product Summary. The latest in the development of gauging specifically designed for guide wire manufacturing. This unit will elliminate the bottleneck in the production line due to its high performance capability of accurately gauging at a staggering 3" inch / second (75 mm / second). 2400... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Gaging System or Station
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Non-contact
DryLin® Q Measuring System
from igus® inc.

Thanks to its flexibility, the drylin ® linear carriage QWE-01-20 forms the ideal basis for integrating the new digital length measuring system. The square profile can be installed unsupported and offers optimum protection for the magnetic tape on the interior thanks to its hollow chamber... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Display: Digital Display
MICROTRAK™ 3 Thickness Gauge -- TGS 25-02
from MTI Instruments Inc.

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Non-contact
Dimensional Gage and Instruments -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Multi-Point 3D Profiling Scanner with 2D Color Imaging -- chroma+scan 3350
from LMI Technologies

The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; Non-contact
FP110 TruPosition Probe -- FP110
from TruPosition

Specifications: (Standard Models). Accuracy +/- .00025 ” / .005 mm. Repeatable +/- .00025 ” / .005 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Specifications: (Standard Models). Accuracy +/- .00025 ” / .005 mm. Repeatable +/- .00025 ” / .005 mm. Range .236... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Accuracy: +/- .00025"/ .005 mm
  • Range: 0.2362
DryLin® SLW with Digital Measuring System
from igus® inc.

The proven DryLin ® SLW linear system in installation size 1080 can be equipped with a new digital measuring system and adapts to any requirements in an ideal way. The stroke and measuring length can be determined individually, the moving display can optionally be set to metric as well as inch,... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Display: Digital Display
  • Gaging Technology: Electronic
  • Minimum Graduation / Resolution: 0.0039
Dimensional Gage and Instruments -- LS-9006
from KEYENCE

The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Test Indicator
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Optical; Non-contact
Rapid, Multi-Point 3D Profiling Scanner -- chroma+scan 3155
from LMI Technologies

The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; Non-contact
Dimensional Gage and Instruments -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head; Special Function Gages
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Rapid, Multi-Point 3D Profiling Scanner with Tracheid Detection -- chroma+scan 3250
from LMI Technologies

Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]

  • Mounting / Loading Options: Automatic or Inline
  • Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; Non-contact
Height Gauge -- GT-H12K
from KEYENCE

High Precision Contact Digital Sensor [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Electronic; Mechanical
Laser Micrometer -- IG-010
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
Laser Micrometer -- IG-028
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact