Gaging System / Station Dimensional Gages and Instruments
from Marposs Corp
DESCRIPTION. Optoflash is the latest Marposs addition to its optical measuring systems. Designed for small-size shafts, fasteners, dental implants, and aerospace parts. Optoflash is the perfect optical measuring device for accurate quality control in the laboratory as well as in the production... [See More]
- Gage / Instrument Type: Gaging System or Station
- Gaging Technology: Optical
from Renishaw
Shop floor gauging. To control manufacturing processes on the shop floor, gauges have been used for decades, for example sets of callipers, go / no-go gauges or bore gauges. With advances in manufacturing, the need for new process control methods is increasing. The Equator system is a flexible... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gage / Instrument Type: Depth Gage (optional feature); Gaging System or Station; Indicator / Comparator; Micrometer; Length
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic; Mechanical
from RIFTEK EUROPE Sp. z.o.o.
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out. [See More]
- Gage / Instrument Type: Gaging System or Station
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from ABB Measurement & Analytics
MTG Box Gauge is designed for use in aluminium break-down mills and aluminium continuous casters. [See More]
- Gage / Instrument Type: Gaging System or Station
- Gaging Technology: Electronic
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from Micro-Epsilon Group
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]
- Gage / Instrument Type: Gaging System or Station; Eddy current/capacitive
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gaging Technology: Electronic; Non-contact
from Marposs Corp
DESCRIPTION. The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Micrometer
- Gaging Technology: Optical
- Mounting / Loading Options: Automatic or Inline
from Renishaw
New Renishaw Equator ™ 500 – intelligent process control for larger parts with all the benefits of the proven Equator 300 gauging system. The new larger Equator 500 system now enables the gauging of larger parts, with a working volume of 500 mm in diameter and up to 400 mm in height. [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: External or OD Gage
from Pratt & Whitney Measurement Systems, Inc.
The Pratt & Whitney Electro limit ® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far... [See More]
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic
from RIFTEK EUROPE Sp. z.o.o.
PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage and processing. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Gaging Technology: Optical
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from ABB Measurement & Analytics
However it is also possible for ABB to deliver a Stressometer system with only the flatness measurement functionality i.e. without flatness control. The measurement system can then be supplied as one of the following variants: Force Distribution Measurement System (FDMS), which is a Stressometer... [See More]
- Gage / Instrument Type: Gaging System or Station; Digital Transmission Unit
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Electronic; Non-contact
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Scanner
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gaging Technology: Optical; Non-contact
from Marposs Corp
DESCRIPTION. VisiQuick ™ machine includes one or more measuring stations: • external dimensions measuring station. including one or two high resolution cameras, with telecentric lens and collimated illuminator, to measure the external characteristics of the container, such as: Total... [See More]
- Gage / Instrument Type: Gaging System or Station
- Attribute Measurement Capability: Thickness Gage
from Renishaw
The gauging results can be easily read in real-time by IPC, which offers the ability to connect to certain modern machine tool controls. This allows offset values to be updated, enabling true automated process control. Data from the Equator gauge can be used to update offsets repeatably and... [See More]
- Gage / Instrument Type: Gaging System or Station
- Display: Digital Display
from Pratt & Whitney Measurement Systems, Inc.
The Pratt & Whitney Electro limit ® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far... [See More]
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from ABB Measurement & Analytics
The gauge has no fragile parts or parts that will age. Therefore the MTG provides a superior long-term stability. From a maintenance point of view the system is the most dependable thickness gauge on the market. An aluminium-bronze housing is used as a case for the measuring coils and the... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from Micro-Epsilon Group
The thicknessGAUGE C.C sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
- Gage / Instrument Type: Gaging System or Station; Confocal chromatic
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gaging Technology: Optical; Non-contact
from Marposs Corp
DESCRIPTION The container to be measured is manually placed on a rotating plate, that can also travel along a vertical axis, in front of an optical measuring system based on camera (shadow casting technology). An optional industrial scale can be integrated, under the plate, to measure the... [See More]
- Gage / Instrument Type: Gaging System or Station
- Mounting / Loading Options: Automatic or Inline
from Pratt & Whitney Measurement Systems, Inc.
If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and range of... [See More]
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer; Length
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic; Mechanical
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gaging Technology: Optical; Non-contact
from Micro-Epsilon Group
The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser triangulation
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gaging Technology: Optical; Non-contact
from Marposs Corp
DESCRIPTION. The main functions of the system are through-feed measurement and display of the ground diameter, tolerance checking and output alarms for part sorting, real-time grinder regulation, processing and printing of statistical reports, interface with remote computer, NO-VAR technology: no... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Gaging Technology: Optical
from Pratt & Whitney Measurement Systems, Inc.
If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement, and range of... [See More]
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator; Micrometer; Length
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic; Mechanical
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. [See More]
- Gage / Instrument Type: Laser micrometer; Bore Gage; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Marposs Corp
DESCRIPTION. Quick Set is a modular measurement system for multi-dimensional and geometric checks. It can be assembled in various configurations based on the part being checked. Its architecture, designed to ensure a correct mechanical setup without any indicators or display units, allows for an... [See More]
- Gage / Instrument Type: Gaging System or Station
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Gage / Instrument Type: Laser micrometer; Gage Block; Gage Block, Master, or Setting Gage (optional feature); Gaging System or Station; Go / No-Go, Attribute, or Functional; Height Gage; Indicator / Comparator; Micrometer; Snap Gage
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Marposs Corp
DESCRIPTION. The Digi Crown system is a highly modular measuring network that allows for the integration of different types of sensors (Marposs and others) in a single device. Thanks to the automatic recognition of the sensors connected DigiCrown makes the installation and programming simple and... [See More]
- Gage / Instrument Type: Gaging System or Station
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from American Precision Gauge, LLC
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low... [See More]
- Gage / Instrument Type: Caliper; Gaging System or Station
- Measurement Scale / Units: English (optional feature); Metric (optional feature)
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from Mahr Inc.
Product features. MarCheck is a new, compact measuring and evaluation unit for manual MarShaft MAN shaft measuring machines, featuring intuitive controls and an excellent range of functions. The minimal training input that is required means that the instrument can be used straight away, saving time... [See More]
- Gage / Instrument Type: Gaging System or Station; Length Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from Edmunds Gages
Amplifier or scale with required air tooling, connectors & hose assemblies [See More]
- Gage / Instrument Type: Custom / OEM Gage; Gaging System or Station; Go / No-Go, Attribute, or Functional; Special Function Gages (optional feature); Pin or Plug Gage (optional feature); Snap Gage (optional feature)
- Measurement Scale / Units: English (optional feature); Metric (optional feature)
- Mounting / Loading Options: Benchtop or Floor; Automatic or Inline (optional feature)
- Gaging Technology: Air or Pneumatic; Electronic (optional feature)
from Glebar Company Inc.
Product Summary. The latest in the development of gauging specifically designed for guide wire manufacturing. This unit will elliminate the bottleneck in the production line due to its high performance capability of accurately gauging at a staggering 3" inch / second (75 mm / second). 2400... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Automatic or Inline
- Gaging Technology: Electronic; Non-contact
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic; Non-contact
from ABTech, Inc.
ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting master has a... [See More]
- Gage / Instrument Type: Custom / OEM Gage; Gaging System or Station
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Mechanical
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Polytec, Inc.
Precision speed and length measurements are critical for controlling production costs and for process optimization of continuous or quasi-continuous production. The ideal sensor must meet or exceed contact sensor performance while increasing dependability, surviving adverse industrial environments... [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Sunnen Products Company
Sunnen's compact shop precision air gage features: An innovative powerful concept. Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in). Designed for the shop floor environment. Repeatability up to 0.1 µm. Actual diameter, maximum diameter, minimum diameter and roundness in one step. LAN... [See More]
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Air or Pneumatic
from Mahr Inc.
Product features. MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces. Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to... [See More]
- Gage / Instrument Type: Gaging System or Station; Length Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic; Non-contact
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gaging Technology: Optical; Non-contact
from Polytec, Inc.
The new velocimeter is comprised of the recently developed LSV-E-300 Signal Processor and the family of LSV-I-300 measurement heads. Based on heterodyne demodulation, the LSV- 300 measures forward, backward and standstill motion conditions making it the most versatile velocimeter on the market. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Sunnen Products Company
Sunnen ’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both... [See More]
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
from Mahr Inc.
Product features. The MarShaft SCOPE plus is a universal, fully automatic optical shaft measuring system for testing rotationally symmetrical workpieces. The MarShaft SCOPE plus has a highly accurate roundness measuring axis (C), a vertical measuring axis (Z) and a horizontal measuring axis (X). A... [See More]
- Gage / Instrument Type: Gaging System or Station; Length Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gaging Technology: Optical; Non-contact
from Polytec, Inc.
The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head. [See More]
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical; Non-contact
from Mahr Inc.
Product features. The tasks of production metrology are growing with high-speed parallel to the innovations in the production process. By ever increasing accuracy requirements and declining cycle times in the production (turning, milling, grinding, etc.), rapid measurement directly on the production... [See More]
- Gage / Instrument Type: Gaging System or Station; Length Gage
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Optical
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Test Indicator
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gaging Technology: Electronic; Optical; Non-contact
from Mahr Inc.
The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite). X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long. Z-axis measuring system: RENISHAW incremental, precision length measuring... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic
from Mahr Inc.
Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite). X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long. Z-axis measuring system: RENISHAW incremental, precision length measuring... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic
from Mahr Inc.
Large universal length measuring instruments with large direct measuring range. Comparator with horizontal base bed (highly homogeneous, rigid granite). X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long in measuring element. Heidenhain incremental... [See More]
- Gage / Instrument Type: Gaging System or Station
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gaging Technology: Electronic