Non-contact Dimensional Gages and Instruments
from Accurex Measurement, Inc.
Accurex Fastener Measurement Tool (FMT) inspects aerospace fasteners in seconds to ensure both structural and aero smoothness requirements are met for both flat and contoured surfaces. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Special Function Gages
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Marposs Corp
DESCRIPTION. Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The gauge has been... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.3150 to 1.97
from ABB Measurement & Analytics
However it is also possible for ABB to deliver a Stressometer system with only the flatness measurement functionality i.e. without flatness control. The measurement system can then be supplied as one of the following variants: Force Distribution Measurement System (FDMS), which is a Stressometer... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gage / Instrument Type: Gaging System or Station; Digital Transmission Unit
from Micro-Epsilon Group
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
from Accurex Measurement, Inc.
GapGun BSE (Break Sharp Edge) is a high resolution version of the GapGun that provides accurate, real-time measurements of edge profiles that can be compared to nominal, upper and lower tolerances. This system is 10 to 50 times faster than traditional methods and offers real time feedback for... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Marposs Corp
DESCRIPTION. Marposs NCGR is a gauge to measure thickness based on refelctometric technology: light waves, which are reflected at the layer boundaries of different surfaces, generate different waveforms according to the multilayer stack and the thickness of each layer. Once trained on multilayer... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.5906 to 3.15
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Accurex Measurement, Inc.
Accurex introduces the next generation measuring system, the GapGun Pro2 with all new T-Series sensors. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
from Marposs Corp
DESCRIPTION. ZENITH controller is composed of the new generation of components which, in combination with the large variety of STIL point sensor heads, allow to offer excellent metrological performances (down to the nanometer). Built according to the highest quality standards since 2022, ZENITH... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Micrometer
- Measurement Scale / Units: Metric
- Range: 0.9843 to 3.94
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from Marposs Corp
DESCRIPTION. OP series is designed according to specifications dedicated to identified applications. Its robot arm is compatible with a long working distance and an extended measuring range. More than 10 references are optimized in terms of photometric efficiency, working distance and slope angle... [See More]
- Gaging Technology: Optical; Non-contact
- Attribute Measurement Capability: Thickness Gage
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from Micro-Epsilon Group
For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Marposs Corp
DESCRIPTION. IRIX ™ family of controllers is composed of different models (one or two synchronized channels) which, combined with the wide variety of optics (Marposs and STIL), offer excellent metrological performance (down to the nanometer). Built to the highest quality standards, IRIX... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
- Display: Digital Display
from RIFTEK EUROPE Sp. z.o.o.
The sensors are intended for non-contact measuring and monitoring the position of the edge (edges) of various objects, such as tapes, plates, substrates, etc. [See More]
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage
from Micro-Epsilon Group
For precise inline thickness measurement of coated electrode film in the production of lithium-ion battery cells, Micro-Epsilon offers the thicknessCONTROL BTG 2C.C, a highly developed measuring system for material widths of over 1000 mm. The system consists of two C-frames, each equipped with up to... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from Marposs Corp
DESCRIPTION. Visual Tool Setter is a system which allows to realize complex measurement applications regarding: Tool shape and size detection. Tool breakage detection. Tool presetting for unknown tools. Length, diameter and also more other measurements like TIR, Cutter Radius, and tool center... [See More]
- Gaging Technology: Non-contact
- Features: Tool Setting
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production. [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from Micro-Epsilon Group
Thickness measurement for control and quality inspection is at many positions and is an important element in the process landscape of cold rolling mills. Common places of application for thicknessCONTROL MTS 8202.K systems for detecting the center thickness or the cross-profile are strip entry or... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Confocal chromatic
from RIFTEK EUROPE Sp. z.o.o.
Turn-key solution on the base of 2D laser scanners and point triangulation sensors for continuous contactless measurement of gypsum boards geometrical parameters. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Machine Mounted
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
from Micro-Epsilon Group
The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
from Micro-Epsilon Group
The thicknessCONTROL MTS 8201.LLT system is ideally suited for large widths and the detection of cross profiles by fast traversing due to its O-frame design. The traversing speed can be increased to 64 m/min as an option. In order to compensate for the significant temperature influences on the... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
from Micro-Epsilon Group
The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Discrete laser line
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for contactless scanning and geometrical parameters measurement of laminated tubes, made of PBL and ABL foil. Application of the machine: large-scale production. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Bore Gage; Gaging System or Station
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The inner surface of the large objects is subject to wear during operation. To prevent accidents, periodic monitoring of the degree of wear is necessary. Until now, this kind of control is carried out with manual measuring instruments, but such measurements are very time-consuming, not... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Internal or ID Gage
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Indicator / Comparator; Micrometer
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
from Micro-Epsilon Group
The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up to max. 1250 mm. To... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Set or Tool Kit; Eddy current/capacitive
from RIFTEK EUROPE Sp. z.o.o.
The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device. System... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Gaging System or Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from Micro-Epsilon Group
The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D uses this... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Set or Tool Kit; Laser profile scanner
from Fischer Technology, Inc.
With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
- Mounting / Loading Options: Benchtop or Floor
from Unitron Ltd.
Direct reading on screen measurements of objects [See More]
- Gaging Technology: Non-contact; Other; Video
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Micrometer; Video Micrometer
from MicroSense, LLC
Long considered the optical media replication industry “gold standard ” for repeatable, non-contact stamper thickness measurement, the Model 6360 stamper thickness measurement gauge now offers improved performance for high resolution measurement of all stamper types, including Blu-ray... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: English (optional feature); Metric (optional feature)
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Gage Head or Probe
from Filmetrics, Inc.
Measure Anti-Reflection Coatings and Hardcoats Easily and Affordably. The F10-AR is the first instrument designed for simple, affordable measurement of ophthalmic anti-reflection coatings. Available at a fraction of the cost of most instruments in use today, it contains several proprietary advances... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Polytec, Inc.
Precision speed and length measurements are critical for controlling production costs and for process optimization of continuous or quasi-continuous production. The ideal sensor must meet or exceed contact sensor performance while increasing dependability, surviving adverse industrial environments... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator
from NextEngine, Inc.
NextEngine delivers an unprecedented combination of power and affordability. At 0.005 inch accuracy, it rivals systems costing 10 times the price. It's not a cheaper 3D Scanner. It's a better scanner that costs less. Way less. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; 3D Scanner
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Gaging Technology: Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Micrometer
from Glebar Company Inc.
Product Summary. The latest in the development of gauging specifically designed for guide wire manufacturing. This unit will elliminate the bottleneck in the production line due to its high performance capability of accurately gauging at a staggering 3" inch / second (75 mm / second). 2400... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Gaging System or Station
from Fischer Technology, Inc.
The main application of the instruments from the XAN ® range is coating thickness measurement and analysis of gold and other precious-metal alloys. Products in this range stand out through their ease of use and advantageous price-performance ratio. In addition, detectors, apertures and filters... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
- Mounting / Loading Options: Benchtop or Floor
from Filmetrics, Inc.
Ahead of the curve. At a lower price. Now it ’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film thickness... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Top Or Side Mounting
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Polytec, Inc.
The new velocimeter is comprised of the recently developed LSV-E-300 Signal Processor and the family of LSV-I-300 measurement heads. Based on heterodyne demodulation, the LSV- 300 measures forward, backward and standstill motion conditions making it the most versatile velocimeter on the market. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]
- Gaging Technology: Electronic; Non-contact
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
from Fischer Technology, Inc.
Measurement instruments from the XUL ® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
- Mounting / Loading Options: Benchtop or Floor
from Filmetrics, Inc.
Affordable Reflectance, Transmittance, and Film Thickness Measurement. aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your computer ’s USB... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from Polytec, Inc.
The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head. [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Laser micrometer; Gaging System or Station; Laser Surface Velocimeter
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Fischer Technology, Inc.
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL ® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the... [See More]
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
- Mounting / Loading Options: Benchtop or Floor
from Filmetrics, Inc.
Measure Thickness of Single- and Multi-Layer Hardcoats. The F10-HC is based on the Filmetrics F20 platform where analysis of spectral reflectance data provides film thickness measurement results quickly. The advanced simulation algorithms in the F10-HC software are specifically designed to measure... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Top Mount
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gaging Technology: Electronic; Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Test Indicator
from Filmetrics, Inc.
F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows ™... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Side Mount
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head; Special Function Gages
from Filmetrics, Inc.
The F70s are general-purpose thickness measurement instruments that are capable of measuring thicknesses up to 13mm. Common applications include glass and plastic sheets, lenses, and containers and semiconductor wafers. The basic F70 is designed to measure transparent materials while the F70-NIR... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Filmetrics, Inc.
Filmetrics designed the F3-CS specifically for thickness measurement of small witness or coupon samples. Now everyone from line operators to R &D personnel can measure layers such as parylene and vacuum coatings in seconds. Fast Thickness Measurement. Our proprietary AutoBaseline function... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: English; Metric
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
from Filmetrics, Inc.
Measure Reflectance and Transmittance Simultaneously. The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can measure min/max, FWHM, and color. Optional thickness and index measurement... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
- Gaging Technology: Optical; Non-contact
- Measurement Scale / Units: Metric
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Laser micrometer; Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Micrometer; Special Function Gages; Distance Measuring Devices
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: External or OD Gage; Thickness Gage