Handheld / Portable Dimensional Gages and Instruments
from RIFTEK EUROPE Sp. z.o.o.
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
from PI (Physik Instrumente) L.P.
0.1 Micron Sensitivity. 1 Micron Graduations. Travel to 20 mm [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from PCE Instruments / PCE Americas Inc.
PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing and manufacturing quality... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from Accurex Measurement, Inc.
Accurex Fastener Measurement Tool (FMT) inspects aerospace fasteners in seconds to ensure both structural and aero smoothness requirements are met for both flat and contoured surfaces. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Laser micrometer; Special Function Gages
- Display: Digital Display
from Ametek Solartron Metrology
The Mini Probe is a compact low profile transducer that is ideal for measurements in confined places such as bores. The transducer is based on a parallel spring structure that ensures that it provides excellent repeatability over a long working life, even when rotated in bores that have key slots or... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from HydraCheck Inc.
International Thread Identification Kit comes in a carry pouch with British (BSPP, BSPT, & JIS) and Metric (DIN, Kobelco, & Komatsu) fitting identification tools. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Measurement Scale / Units: English; Metric
- Display: Dial / Analog / Direct Reading
from RIFTEK EUROPE Sp. z.o.o.
Electronic gauge is designed for measuring back-to-back distance of railway, metro and tram wheels in the course of checkup, examination, repair and formation of wheel sets. Measurements are made directly on rolling stock without wheel set roll-out. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
from PCE Instruments / PCE Americas Inc.
PCE-TG 100 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum,... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from Accurex Measurement, Inc.
GapGun BSE (Break Sharp Edge) is a high resolution version of the GapGun that provides accurate, real-time measurements of edge profiles that can be compared to nominal, upper and lower tolerances. This system is 10 to 50 times faster than traditional methods and offers real time feedback for... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Display: Digital Display
from Ametek Solartron Metrology
The WiGauge ™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge ™ Wireless Bore Gauge offers manufacturers greater freedom in workstation... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Electronic
from HydraCheck Inc.
The Gates ™ International Thread Identification Kit will put an end to all your connector identification confusion and conveniently fits in your pocket. Kit includes: Instruction Booklet: This pocket-sized book has all the information you need to make the job of correct connector... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper; Gage Set or Tool Kit
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from RIFTEK EUROPE Sp. z.o.o.
PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters. The devices are supplied with database and software package for disk wear data storage and processing. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Special Function Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Optical
from PCE Instruments / PCE Americas Inc.
PCE-TG 110 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a high-temperature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from Accurex Measurement, Inc.
Accurex introduces the next generation measuring system, the GapGun Pro2 with all new T-Series sensors. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Optical; Non-contact
- Gage / Instrument Type: Gage Head or Probe; Laser micrometer
- Display: Digital Display
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Non-contact
from PCE Instruments / PCE Americas Inc.
PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Laser micrometer; Bore Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Non-contact
from PCE Instruments / PCE Americas Inc.
PCE-TG 250 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of coated and uncoated ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from PCE Instruments / PCE Americas Inc.
The PCE-CT 26 thickness gauge is used for quickly detecting the coating thickness of paint on metals, such as iron in the automotive sector. One typical use is in detecting damage to car bodies to establish if the car has been in an accident and the resulting value of the car in the used car market. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from PCE Instruments / PCE Americas Inc.
The PCE-CT 28 Thickness gauges for cars is for measuring the thickness of paint and plastic on ferrous or non-ferrous materials without damaging the coating's surface. The Thickness gauges stands out due to its high range of measurement. This Thickness gauges should be one of the tools used by... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from PCE Instruments / PCE Americas Inc.
PCE-CT 65 is a thickness gauge that uses magnetic induction (ferrous) or eddy current (non-ferrous) to take non-destructive measurements of coating and dry film thickness (DFT) on metal substrates such as steel and aluminum. This thickness gauge is ideal for painted and powder-coated surface... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from Haida International Equipment Co., Ltd.
Brief Introduction Of Coating Thickness Gauge : Coating Thickness Gauge: adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic base. This gauge is with little... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
from Hitachi High-Tech America
The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than basic inspection gauges, this dual technology gauge (magnetic induction... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
from Hymark/Kentucky Gauge
Specifications. Light weight and portable design. Rugged guide rail with T-slots for easy mounting. Precision and maintenance free moving carriage with handle. High-performance slide bearings for smooth and easy positioning. Battery powered LCD readout with inch/metric and fractional display. Keypad... [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Caliper; Length
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical; Other; Magneto-resistive
from TruPosition
Features. TruPosition TP101 Digital probes are an all-purpose portable probe designed for verification and variable data collection of True Position positional tolerance for a hole, slot, or weld nut. Gages are designed for usage across multiple feature and multiple gage checks. Portable / Handheld... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.1248
from KEYENCE
IM Series Image Measurement System. Imagine you walk up to your optical comparator and simply toss your part onto it. You then press a single button. The machine first identifies the part and pulls up the program for that part. Then automatically adjusts the focus. It realigns the orientation of the... [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Gaging System or Station; Indicator / Comparator
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
from Assembly Tool Specialists, Inc.
These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Gap and Flushness
from OMEGA Engineering, Inc.
•. Measures Coating Thickness on Ferrous Materials. •. One-Hand Operation. •. BackLit Display. •. User Selectable Units, micormeter or mils. •. Auto Hold and Shut off Functions. •. Calibration Kit Included [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: Metric
- Display: Digital Display
from Mahr Inc.
Product features. Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls. Heavy duty housing protects Indicator. Flow-through design makes Series 1280P Bore Gages swish clean, no disassembly required. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Traceable® Products
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
Instant, non-destructive measurement of non-metallic coatings on non-metallic substrates. Also can provide thickness measurements on multi-layer polymer [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 3.94E-5
- Attribute Measurement Capability: Thickness Gage
from Edmunds Gages
LVDT probe based gage with interchangeable plugs to change bore gaging size [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor (optional feature); Machine Mounted (optional feature); Automatic or Inline (optional feature)
- Gage / Instrument Type: Gage Head or Probe; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English (optional feature); Metric (optional feature)
- Gaging Technology: Electronic
from Carr Lane Manufacturing Co.
Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include checking hole sizes,... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Danatronics Corporation
ECHO FD is our portable ultrasonic flaw detector in the same field-proven case as our popular ECHO series. Our ECHO FD represents a breakthrough in terms of cost, size and ease of use for your everyday flaw detector. ECHO FD can even toggle from a flaw detector, corrosion or precision thickness gage... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Phase II Plus
There are many uses for the Phase II brand coating thickness gauges, (paint meters, paint thickness meters, paint gauges) in the automotive industry. One such application for these portable paint thickness meters would be for fast and accurate detection of a refinished surface. Auto auctions/car... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
from Fischer Technology, Inc.
BETASCOPE offers the broadest variety of material combinations of all the FISCHER measurement instruments. Through the deployment of beta radiation (electrons), BETASCOPE does not need to rely on the magnetic or electrical properties of the sample for coating thickness measurement. As a result, it... [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Attribute Measurement Capability: Thickness Gage
from Sunnen Products Company
The Sunnen "PG" Bore Gaging System is a unique mechanical gaging system that makes I.D. Gaging simple, reliable and economical. A PG Bore Gage eliminates buying and maintaining expensive master rings and air gage probes. Both the gage and setting fixture are built for everyday use making them ideal... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Titan Tool Supply, Inc.
The DM-54 Series Digital Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Head with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Gaging Technology: Electronic; Non-contact
from CoorsTek
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage
- Measurement Scale / Units: English; Metric
from Gagemaker L.P.
Thread runout is the measurement of the abruptness with which the buttress thread is terminated at the triangle end of the thread. A rapid pull-out of the cutting tool results in steep slope at the end of the thread. This causes high stress at the contact point when the coupling is made-up. Buttress... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Dial / Analog / Direct Reading
- Gaging Technology: Mechanical
- Attribute Measurement Capability: Thread or Serration Gage
from REED-Direct
CALIPER, DIGITAL, 0-6" /0-150MM. 6 digit LCD display. mm/inch select and zero button. SPECIFICATIONS: Range: 0 to 6"/0 to 150mm. Resolution: 0.0005"/0.01mm. Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm). Weight: 5.11 oz (145g) [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from Hi-Tech Seals, Inc.
Available in two sizes, the measurement cone is a useful tool for quick measurements on standard size O-rings. The measuring cone provides the user with a Hi-Tech Seals size number. Once you have the number all you need is the O-ring material and you can contact Hi-Tech Seals Inc. to reorder the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Cone
- Attribute Measurement Capability: Internal or ID Gage
from Meyer Gage Company, Inc.
Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
The EPOCH LTC Digital Ultrasonic Flaw Detector offers state-of-the-art technology in a package that is compact and lightweight 2.12 lbs (0.96 kg). Based on the design of the class-leading EPOCH XT, the EPOCH LTC is a full-featured instrument with EN12668-1 compliance and a wide variety of standard... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 3.94E-4
- Attribute Measurement Capability: Thickness Gage
from Haida International Equipment Co., Ltd.
A. Functions: this set of tools is designed to test the sizing degree of paper and paper board based on the standards of GB-T 460-2002. B. Tools for testing: marker, standard ink, transparent standard chip of width. C. Operating steps. 1. Firstly get a piece of specimen 150mm*150mm according to GB/T... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Dial / Analog / Direct Reading
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
from Hymark/Kentucky Gauge
Specifications. Measuring length: up to 240in, others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V AC. Working height: 36in, others on request. Features. Precision and maintenance free steel roller... [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Caliper; Length
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical; Other; Magneto-resistive
from TruPosition
Specifications: (Standard Models). Specification Feature Imperial Metric. Max. Hole Diameter 0.930 23.62. Shaft Diameter 1.0001. Shaft Length 5.20. Accuracy +/- 0.0005 0.01. Repeatability +/- 0.0005 0.01. Diametrical Range 0.125 3.17. Features: Digital Display of both Axis in handle. Has a .125... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Assembly Tool Specialists, Inc.
These special round "No-Mar" pin gages from ATS range in size from 1MM to 10MM. Their all plastic design eliminates any marring to painted surface. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO compliancy. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Range: 0.0394 to 0.3937
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Thumb clamp. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection of the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
The world's first and only portable coating thickness tester with an integrated printer, the 200 provides the complete solution where statistics and hard-copy documentation are required. The thermal printer can be stopped to conserve battery power and paper. These handheld systems include 1500... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 1.00E-4
- Attribute Measurement Capability: Thickness Gage
from Carr Lane Manufacturing Co.
Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends ground square. Gage diameter is electro-etched on each pin. All gages are 2" long. Applications include checking hole sizes,... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Danatronics Corporation
The MTG-99 is simple to use to non-destructively measure the thickness of any non-ferrous material up to 1" with access to both sides. The MTG-99 is portable, battery operated, can change color and vibrate on alarm, has an internal datalogger and is proudly made in the USA. Typical applications... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Phase II Plus
Utilizing color waveform A-scan and time based B-scan for absolute correctness, this new state of the art thickness gauge is packed with useful features allowing users to be confident of the displayed values on the most critical of applications. [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Measurement Scale / Units: English
- Attribute Measurement Capability: Thickness Gage
from Fischer Technology, Inc.
The handheld coating thickness measurement devices from the FMP10 to FMP40 range deliver precise results and the various measurement techniques available make them highly flexible. Models are available with magnetic inductive measurement (DELTASCOPE ®), eddy current measurement (ISOSCOPE ®)... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Other; Magnetic Induction
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Sunnen Products Company
Sunnen ’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer ’s SPC software spreadsheet.Available in 16 standard models as well as special lengths, it can ordered on any Sunnen 2000/3000/4000/6000/9000 series dial bore gage. If... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from Titan Tool Supply, Inc.
The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gage Set or Tool Kit; Gaging System or Station
- Measurement Scale / Units: English
- Gaging Technology: Electronic; Non-contact
from Gagemaker L.P.
Calipers are the universal measuring tool thanks in part to their versatility. Most calipers 12 ”/300mm and under can perform OD, ID and step measurements and normally have a depth rod for measuring deep recesses. Calipers are available with plastic, stainless steel and carbide jaws to match... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English
- Gaging Technology: Electronic (optional feature); Mechanical (optional feature)
from REED-Direct
Automatic probe recogntion. Automatic calibration. Large, easy-to-read LCD provides exact readings without guessing or errors. µm/mil conversion switch. Includes hard carrying case and batteries. SPECIFICATIONS: Range: 0 to 1000 µm, 0 to 40 mil. Resolution: 0.1 µm. Accuracy:... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Meyer Gage Company, Inc.
These pins have the same features as our Class Z pins but with a .00004 tolerance limit and a .00002 roundness limit. They are great for your inspection needs or when you want to maximize your GO/NOGO tolerance limit. They're also a great way to calibrate measuring equipment, micrometers and... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Gage Block, Master, or Setting Gage; Flush-pin Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
The Magna-Mike ® 8600 is a portable thickness gage that uses a simple magnetic method to make reliable and repeatable measurements on nonferrous materials. Operation of the Magna-Mike is very simple. Measurements are made when its magnetic probe is held or scanned on one side of the test... [See More]
- Mounting / Loading Options: Handheld or Portable
- Attribute Measurement Capability: Thickness Gage
- Gaging Technology: Electronic
- Minimum Graduation / Resolution: 3.94E-5 to 1
from Hymark/Kentucky Gauge
Specifications. Measuring length: up to 240in, others on request. Material diameter: up to 6in (standard), others on request. Encoder resolution: 0.0002in (5microns). Display resolution: 0.001in. Repeat accuracy: +/- 0.001in (+/- 0.03mm). Power supply: 110V ACWorking height: 36in, others on request. [See More]
- Mounting / Loading Options: Handheld or Portable; Benchtop or Floor
- Gage / Instrument Type: Caliper; Length
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical; Other; Magneto-resistive
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation, hi/lo measurement) that is easy for any operator to use. The full 80 character LCD displays all... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 1.00E-4
- Attribute Measurement Capability: Thickness Gage
from Carr Lane Manufacturing Co.
Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Adjustable type has no shoulder, so it can be set at any desired height then locked with a setscrew. Concentricity between ball and shank is .0002" TIR. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 7 series. ECHO 7 represents our most advanced thickness gage ever. ECHO 7 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of contact, delay line and immersion probes... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
With the DUALSCOPE ® FMP100 and FMP150, Fischer offers high-performance handheld measurement instruments for demanding, variable tasks in professional coating thickness measurement. Equipped with a touchscreen and the Windows ™ CE operating system, the instruments are fast and intuitive to... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Gaging Technology: Electronic
- Attribute Measurement Capability: Thickness Gage
from Sunnen Products Company
Sunnen's compact shop precision air gage features: An innovative powerful concept. Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in). Designed for the shop floor environment. Repeatability up to 0.1 µm. Actual diameter, maximum diameter, minimum diameter and roundness in one step. LAN... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: Metric
- Gaging Technology: Air or Pneumatic
from Gagemaker L.P.
The CamLock micrometers measure API weld flange thickness. Supplied with verification standard. Replacement standards are available separately, please contact customer service. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Gage / Instrument Type: Micrometer
- Range: 0.0 to 4
from REED-Direct
MICROMETER, DIGITAL, 1"-0.00005". 6 digit LCD display. mm/inch select and zero button [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from Meyer Gage Company, Inc.
Offers the same "features" as our Class Z pin gages but with .00004" tolerance limit and .00002" roundness limit. These pins are perfect for critical inspection needs or when you want to maximize your GO/NOGO tolerance limits. They're also a great way to calibrate measuring equipment, micrometers... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
Manual and Semi-Automated Corrosion Mapping. The HydroFORM scanner is designed to offer the best inspection solution for detecting wall thickness reductions due to corrosion, abrasion and erosion. In addition, HydroFORM detects mid-wall damage such as hydrogen induced blistering or manufacturing... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 3.94E-4
- Attribute Measurement Capability: Thickness Gage
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
Small in stature, but large in performance. The 900 Series feature a one-piece integrated electronic gauge. Economically priced, accuracy is comparable with high-end competitive units. Systems are battery operated, store one or two calibrations(depending on the version), display in mils or um and... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 1.00E-4
- Attribute Measurement Capability: Thickness Gage
from Carr Lane Manufacturing Co.
Complete set of Plug Gages that contains a gage pin for every .001" increment within a given range. Heavy-duty protective case has a permanently marked hole for each diameter. Durable, precision gage pins for production gaging. Plug Gages are hardened and cold stabilized. They are precision lapped... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 8 series. ECHO 8 represents our most advanced thickness gage ever combining dual and single element transducers all in one small package. ECHO 8 offers a 3.5" high resolution sunlight readable color display with live... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
Using phase-sensitive measurement techniques, the PMP10 and PMP10 DUPLEX are also suitable for coating thickness measurement on rough surfaces or for nickel layers on steel. The PMP10 DUPLEX is the ideal solution for the automotive industry, where the coating thicknesses of paint on aluminum or... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Attribute Measurement Capability: Thickness Gage
from Sunnen Products Company
Sunnen ’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Gaging System or Station
- Measurement Scale / Units: English; Metric
- Gaging Technology: Electronic
from Gagemaker L.P.
A coupling is aligned when the axis of each threaded taper cone is properly oriented to the other. If either or both axes are not correctly orientated, the coupling is misaligned and must be scrapped as it is out of specification. To ensure the threads on both ends of the coupling are properly... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Alignment
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from REED-Direct
Broad band receiving sensitivity means the meter can read probes of different frequencies. 4-digit, 0.4" (10mm) high LCD readout. Automatic material calibration. Selectable metric or imperial. Includes hard carrying case and batteries. SPECIFICATIONS: Range: 0.06 to 8"/1.5 to 200mm. Resolution:... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Other; Ultrasonic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Meyer Gage Company, Inc.
Reversible pin gages up to 12" lengths. These are invaluable when you need to gage deep or hard to reach holes or slots. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
The Olympus 27MG is an affordable ultrasonic thickness gage designed to make accurate, measurements from one side on internally corroded or eroded metal pipes, tanks, and other equipment. It weighs only 12 oz. (340 g) and is ergonomically designed for easy, one-hand operation. Despite its compact... [See More]
- Mounting / Loading Options: Handheld or Portable
- Attribute Measurement Capability: Thickness Gage
- Gaging Technology: Electronic
- Range: 0.0197 to 25
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
The best of the best, these test systems include the features of the 200 Series with the added benefit of radio frequency (RF)data transmission. Test probes can be carried in a shirt pocket for the ultimate in portability. Data can be transmitted up to1500 feet in an industrial setting, allowing the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 1.00E-5
- Attribute Measurement Capability: Thickness Gage
from Carr Lane Manufacturing Co.
Precision tooling ball used as a reference point for critical inspection, layout, and machining operations. Shoulder type has a precision height-reference shoulder to locate the ball in three dimensions. Concentricity between ball and shank is .0002" TIR. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage
- Measurement Scale / Units: English (optional feature); Metric (optional feature)
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics offers our newest ultrasonic thickness gage line, the ECHO 9 series. ECHO 9 represents our most advanced thickness gage ever. ECHO 9 offers a 3.5" high resolution sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, data logger with up to 32GB of SD... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
The portable device uses the 4-point resistance method, which is optimally suited for coating thickness measurement of thin layers, for example on multi-layer boards. Here, several copper layers are separated by a non-conductive material such as epoxy. The advantage of the SR-SCOPE is that the other... [See More]
- Mounting / Loading Options: Handheld or Portable
- Attribute Measurement Capability: Thickness Gage
from Gagemaker L.P.
Mitutoyo offers a wide range of various gages found or needed in most shops and labs. Mechanical height gages have three basic types: dial, vernier, and digital counter. Dial height gates are usually only available under 12 ” and are easily stored. Vernier gages range from 6 ” to 6... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Height Gage
- Measurement Scale / Units: English
- Gaging Technology: Electronic
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
The handheld 35RDC is a simple Go/No-Go ultrasonic instrument designed to detect subsurface defects caused by impact damage on solid laminate aircraft composite structures. The 35RDC features a backlit LCD that displays the word GOOD if no subsurface damage is found or the word BAD when it detects... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 0.0248 to 0.8976
- Attribute Measurement Capability: Thickness Gage
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Scope of delivery. Thread table. Case [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Kett US
Similar in style and features to the standard 330 Series, these testing systems allow for remote testing with RF signal transmission. This feature allows for testing on automated process lines, awkward places, and where hazards may preclude using the CPU. The RS-232 port permits data to be... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 1.00E-5
- Attribute Measurement Capability: Thickness Gage
from Carr Lane Manufacturing Co.
Step Plug Gages have two gaging diameters to allow checking GO and NO-GO tolerances simultaneously, or for checking stepped IDs. Durable, precision gage pins for production gaging. Step Plug Gages are hardened and cold stabilized. They are precision lapped to a 10-microinch surface finish, with ends... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics is pleased to welcome our EHC-03 to our corrosion thickness gage family. The EHC-03 is designed to accurately and non-destructively measure metal structures subject to corrosion. The EHC-03 is packaged in our field proven IP54 case used in our popular EHC-09 and UPG-07 series of... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the handheld device for the simple layer thickness measurement on steel and non-ferrous... [See More]
- Mounting / Loading Options: Handheld or Portable
- Attribute Measurement Capability: Thickness Gage
- Gaging Technology: Electronic
from Gagemaker L.P.
Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12 ″ base, and a 20 ″ base. These gages are available in ranges: 0... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: English
- Gaging Technology: Electronic
from Meyer Gage Company, Inc.
Reversible pin gages in English and Metric up to 6" lengths. Ideal for deep and hard to reach holes or slots. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Evident Scientific
38DL PLUS Ultrasonic Thickness Gage: Advanced Features, Simple Operation, Rugged, Reliable. The 38DL PLUS is an innovative instrument that signals a new era in ultrasonic thickness gaging. Ideally suited for almost every ultrasonic thickness application, this handheld thickness gage is fully... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 3.94E-4
- Attribute Measurement Capability: Thickness Gage
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Single and multi-purpose bases with choice of comparative or direct measurement indicators. Collect mounting allows for interchanging indicators and bases to meet a wide range of requirements. Wide range of contact points available to cover most any depth measurement. Setting... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics offers our EHC-09 Color Wave series as the top of the line gages for corrosion applications. The EHC-09 Color Wave offers many standard and practical features including a sunlight readable color display with live A-Scan, echo to echo to ignore coatings, B-Scan, 100K thickness reading... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
Compact, handy and robust – instruments from the MP0 and MP0R series make it easy and fast to measure coating thicknesses non-destructively. With two displays, a particularly strong casing and wear-resistant probe tip, they are the ideal companion for reliable usage directly onsite. Features:... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Other; Magnetic Induction & Eddy Current
- Measurement Scale / Units: Metric
- Display: Digital Display
from Gagemaker L.P.
These functional size inspection (or “GO/NO GO ”) gages measure external thread diameters ranging from ⅝ ” – 24 ″. The gages are adjustable within a size range and use interchangeable thread rolls to measure different pitch threads. Setting dimensions for the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Display: Dial / Analog / Direct Reading
- Gaging Technology: Mechanical
- Attribute Measurement Capability: Thread or Serration Gage
from Meyer Gage Company, Inc.
Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in English Class Z, Class X and Class XX. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Evident Scientific
The 45MG is an advanced ultrasonic thickness gage packed with standard measurement features and software options. This unique instrument is compatible with the complete range of Olympus dual element and single element thickness gage transducers, making this innovative instrument an all-in-one... [See More]
- Mounting / Loading Options: Handheld or Portable
- Minimum Graduation / Resolution: 3.94E-5 to 0.0039
- Attribute Measurement Capability: Thickness Gage
from TruPosition
Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.0 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .0005 ” / .01 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Display: Digital Display
from Mahr Inc.
Product features. Large cross beam with hardened and ground contact surface as well as mounting clamp for dial indicator. Cross beam is hard chrome plated and hardened. Measuring faces are finely lapped. Supplied with: Cross beam, Anvil 902 12 mm [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Danatronics Corporation
Danatronics most popular thickness gages are those in our EHC-09 series. With thousands of units in the field, our durable, custom molded case with raise rubber keypad is IP54 rated and has proven it can handle your toughest jobs (this is bad help fix). The EHC-09 series is available in 6 models to... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Fischer Technology, Inc.
Handheld, desktop, inline: the XAN ®500 X-ray fluorescence instrument is Fischer ’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Attribute Measurement Capability: Thickness Gage
from Gagemaker L.P.
These rod style setting standards are used to set many JSS inspection gages for rotary shouldered connections. Standards for other connections may be available, contact us for more information. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English
- Display: Digital Display
from Meyer Gage Company, Inc.
Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Gage Block, Master, or Setting Gage; Flush-pin Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .02 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.1248
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Interchangeable beams. Scope of delivery. Case [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Danatronics Corporation
Our UPG-07 Color Wave series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 Color series utilizes single element transducers and offers a 30 Mhz, square wave pulser, .0001" or 1 micron resolution with... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Gagemaker L.P.
External Pitch Diameter (0 ″ to 72 ″ Diameters). The ball pitch diameter gages or “GO/NO GO ” gages indicate the pitch diameter size of the product ’s external thread. The gages are adjustable within a size range and use interchangeable contact points to measure... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from Meyer Gage Company, Inc.
Just look at this selection of Metric gage pin sets. If we don't make it you probably don't need it! These sets have all the features of our English sets, but provide the finer increments in size that you just can't get by converting English to Metric. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .02 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.2362
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw below. Measuring surfaces made of steel. Interchangeable beams. Scope of delivery. Case [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Danatronics Corporation
UPG-07 Series of hand held ultrasonic precision gages are available in 4 models. Our UPG-07 series is the ideal unit to non-destructively test the wall thickness for manufactured parts requiring unprecedented accuracy and resolution. The UPG-07 series utilizes single element transducers and offers a... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Electronic
- Measurement Scale / Units: English; Metric
- Display: Digital Display
from Gagemaker L.P.
Gagemaker ’s external taper gages inspect variation in connection taper. External taper gages are shipped with .072 ″ diameter contact points as standard. Select the proper contact point for your particular connection. All indicators are .001 ″ resolution, but higher resolution... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Measurement Scale / Units: English
- Display: Dial / Analog / Direct Reading
from Meyer Gage Company, Inc.
Use these GO/NOGO assemblies for in-process inspection on the shop floor. Detect out of tolerances before your customer does. Available in Metric Class Z, Class X and Class XX. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.2362
from Mahr Inc.
Product features. Measuring blades for outside measurements. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Rounded measuring blades for inside measurements. Measuring surfaces made of steel. Slide and beam made of hardened stainless steel. Raised... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Depth Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from Gagemaker L.P.
Thread height is the distance between the crest and the root of the thread, normal to the axis of the thread. Several issues are easily detected by simply inspecting thread height. Proper thread height maximizes the performance of any threaded connection. Thread height inspection is required by API. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Measurement Scale / Units: English
- Display: Dial / Analog / Direct Reading
from Meyer Gage Company, Inc.
Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction of tolerance. But we don't stop there, we've also added a serial number lasered on to each piece for traceability. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Bore Gage; Depth Gage; Flush-pin Gage; Gage Set or Tool Kit; Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: Metric
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .236 ” / 6.00 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.2501 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.2362
from Mahr Inc.
Product features. High contrast analog display. Locking screw above. Lapped guide way. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Immediate measurements due to the Reference system. Raised guide ways for the protection of the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Gagemaker L.P.
A ring groove is basically a closely dimensioned groove cut into the face of a pipe flange. Together with a gasket, a groove helps create a seal between parts, so it is important that a groove meets designated specifications. API 6A ring grooves are divided into three ring types, BX, R, and RX. Each... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Indicator / Comparator
- Display: Dial / Analog / Direct Reading
from Meyer Gage Company, Inc.
Manufactured in accordance with ANSI spec B89.1.6 - 1989 [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional
- Measurement Scale / Units: English
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 3.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.1248
from Mahr Inc.
Product features. High contrast analog display. Locking screw above. Lapped guide way. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Immediate measurements due to the Reference system. Raised guide ways for the protection of the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Gagemaker L.P.
The dog bone (or paddle) gages are simple GO/NO GO gages used to quickly check groove diameters on BX, R, & RX grooves. We recommend these for later checkup inspections after using the BX and BXG gages for a thorough inspection. Gagemaker precision manufactures these dog bones to ensure the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Flush-pin Gage; Indicator / Comparator
from Meyer Gage Company, Inc.
Quick changeover! The members pop out for quick replacement. Excellent choice for larger diameter inspection. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from TruPosition
Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. Repeatable +/- .0005 ” / .01 mm. Range .125 ” / 3.17 mm. Max. Hole Dia. .930/23.62 mm. Shaft Diameter 1.0001 ″. Shaft Length 5.20 ″. Specifications: (Standard Models). Accuracy +/- .001 ” / .02 mm. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Verify hole or slot location
- Range: 0.1248
from Mahr Inc.
Product features. High contrast analog display. Locking screw above. Lapped guide way. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Immediate measurements due to the Reference system. Raised guide ways for the protection of the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Gagemaker L.P.
Groove width amplifier gages use flushpins to indicate acceptance or rejection. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Flush-pin Gage; Indicator / Comparator
- Range: 0.4500 to 1.37
from Meyer Gage Company, Inc.
Got really big inspection jobs? These are your best choice for large diameters. Made to order, this is only a partial listing of what we offer. Call us for price and delivery on larger sizes. [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Go / No-Go, Attribute, or Functional; Pin or Plug Gage
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Mahr Inc.
Product features. High contrast analog display. Locking screw above. Lapped guide way. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Immediate measurements due to the Reference system. Raised guide ways for the protection of the... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Caliper
- Measurement Scale / Units: English; Metric
- Gaging Technology: Mechanical
from Gagemaker L.P.
Gagemaker groove width profiles are simple GO/NO GO gages used to quickly check groove widths on BX, R, & RX grooves. We recommend these for later checkup inspections after using the BX and BXG gages for a thorough inspection. Gagemaker precision manufactures these profiles to ensure the highest... [See More]
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Gage / Instrument Type: Gage Block; Gage Block, Master, or Setting Gage; Flush-pin Gage; Go / No-Go, Attribute, or Functional
from Meyer Gage Company, Inc.
Manufactured in accordance with ANSI spec B89.1.6 - 2005 [See More]
- Mounting / Loading Options: Handheld or Portable
- Gage / Instrument Type: Gage Block, Master, or Setting Gage; Go / No-Go, Attribute, or Functional
- Measurement Scale / Units: English
- Gaging Technology: Mechanical