RTP Video Servers

6 Results
1-Channel Industrial Video Encoder -- VPort 251
from Moxa Inc.

Features and Benefits. Compress analog video/audio signals into MJPEG/MPEG4 video stream. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. 2-way (1 in, 1 out) audio supported. Transparent PTZ Control for using legacy PTZ control panel or keyboard. Loop-through power output for... [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, FTP
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
1-Channel Industrial Video Encoder -- VPort 351
from Moxa Inc.

Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. Pre/post-alarm video recording function for advanced surveillance. 2-way (1 in/1 out) audio supported. Free VPort... [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, FTP
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
1-Channel Industrial Video Encoder -- VPort 451
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
1-Channel Industrial Video Encoder -- VPort 461
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for H.264 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
4-Channel Industrial Video Encoder -- VPort 354
from Moxa Inc.

Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 25 to 30
Rugged 4-Channel Industrial Video Encoder -- VPort 254
from Moxa Inc.

Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 120 frames/sec at CIF (352 x 240) resolution. Modbus/TCP supported for easy communication with SCADA software. One RS-232/422/485 COM port for controlling external... [See More]

  • Protocol: TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 7 to 30