Audio Capability Video Servers
from Tightrope Media Systems, Inc.
The Cablecast SX LE is a multi-format video server using a state-of-the-art broadcast architecture to bring you unheard of performance at an unbeatable price. The SX LE gives you two output channels capable of playing DVCPRO, DVCAM, DV QuickTime, and MPEG-4 H.264, and one encoder channel of MPEG-2... [See More]
- Video Inputs: 2
- Network: FastEthernet
- Storage Capacity: 2000
- Video Compression: MPEG-2
from Moxa Inc.
Features and Benefits. Decode MJPEG and MPEG4 video streams to analog video signal automatically. Manual selection or automatic scan with maximum of 64 video sources. 2-way (1 in/1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. Introduction. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
Leveraging Tightrope â € ™s expertise in developing digital signage systems for the corporate and educational marketplace, the Cablecast CG-310 brings a new level of capability and sophistication in community bulletin boards to Public, Educational and Government Access Channels. [See More]
- Video Inputs: 4
- Features: Audio Capability
- Network: FastEthernet
from Moxa Inc.
Features and Benefits. Decode H.264 and MJPEG video streams to an analog video signal automatically. Manual selection or automatic scan with maximum of ›64 video sources. 2-way (1 in, 1 out) audio supported. Transparent PTZ control with legacy PTZ controller. SNMP for network management. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
If you want the automation and combined features of Cablecast with a Carousel on-air bulletin board, then the Cablecast Bundle is the perfect fit. Cablecast will control your VCR â € ™s, DVD â € ™s and other sources -- and the schedule you create will... [See More]
- Video Inputs: 4
- Features: Audio Capability
- Network: FastEthernet
from Moxa Inc.
Features and Benefits. Compress analog video/audio signals into MJPEG/MPEG4 video stream. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. 2-way (1 in, 1 out) audio supported. Transparent PTZ Control for using legacy PTZ control panel or keyboard. Loop-through power output for... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
The Carousel Player 240 provides an amazing level of functionality and state-of-the art features to a low-cost networked digital signage appliance. The Carousel Player 240 integrates with Carousel Server, Pro and Enterprise. Download Carousel Player 240 [See More]
- Network: FastEthernet
- Features: Audio Capability
from Moxa Inc.
Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 30 frames/sec at full D1 (720 x 480) resolution. Pre/post-alarm video recording function for advanced surveillance. 2-way (1 in/1 out) audio supported. Free VPort... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
The Carousel Player 310 provides an amazing level of functionality and state-of-the art features to a low-cost networked digital signage appliance. Part of a complete Carousel Digital Signage System, this 2 Rack Unit player features multi-zone display, video input, MPEG, Flash ® and JPEG... [See More]
- Video Inputs: 4
- Features: Audio Capability
- Network: FastEthernet
from Moxa Inc.
Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
Carousel Solo brings a new level of capability and price to the web-enabled digital signage market. A complete package with both hardware and software, this mini Player features the ability to act as a low cost, standalone digital signage system or as a part of a larger digital signage framework. [See More]
- Network: FastEthernet
- Operating Temperature: 122
- Features: Audio Capability
from Moxa Inc.
Features and Benefits. Three simultaneous video streams for H.264 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 1
- Number of Users: 1
from Tightrope Media Systems, Inc.
Carousel Solo 310 brings a new level of capability and price to the web-enabled digital signage market. A complete package with both hardware and software, this rack mounted player features the ability to act as a low cost, standalone digital signage system or as a part of a larger digital signage... [See More]
- Video Inputs: 4
- Features: Audio Capability
- Network: FastEthernet
from Moxa Inc.
Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 4
- Number of Users: 1
from Tightrope Media Systems, Inc.
Cablecast SX Live broadcasts your station â € ™s content live over the internet to your community and beyond to anyone with an internet connection. Cablecast SX Live is completely integrated with Cablecast scheduling and automation software so that you do not need anything else to... [See More]
- Video Inputs: 1
- Video Compression: Windows Media
- Network: FastEthernet
- Features: Audio Capability
from Moxa Inc.
Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 120 frames/sec at CIF (352 x 240) resolution. Modbus/TCP supported for easy communication with SCADA software. One RS-232/422/485 COM port for controlling external... [See More]
- Image: Color
- Maximum Image Rate: 7 to 30
- Video Inputs: 4
- Number of Users: 1
from Tightrope Media Systems, Inc.
The Cablecast SX2 is a multi-format video server capable of playing DVCPRO, DVCAM, DV QuickTime, MPEG-4 and H.264. The SX2 gives you two output channels and one encoder channel of MPEG-2 quality at up to 50 Mbps per channel. The SX2 also comes complete with Cablecast scheduling and automation... [See More]
- Video Inputs: 2
- Network: FastEthernet
- Storage Capacity: 4000
- Video Compression: MPEG-2; MPEG-4
from Tightrope Media Systems, Inc.
The Cablecast SX2HD is a multi-format video server capable of playing a variety of SD and HD codecs. The SX2HD gives you two output channels and one encoder channel of SDI or HD-SDI with embedded audio. Also included is the Cablecast Framework -- it's all you need to start programming your station!. [See More]
- Video Inputs: 1
- Network: FastEthernet
- Storage Capacity: 16000
- Video Compression: MPEG-2