MPEG-2 Video Servers

5 Results
Broadcast Video Server -- Cablecast SX LE
from Tightrope Media Systems, Inc.

The Cablecast SX LE is a multi-format video server using a state-of-the-art broadcast architecture to bring you unheard of performance at an unbeatable price. The SX LE gives you two output channels capable of playing DVCPRO, DVCAM, DV QuickTime, and MPEG-4 H.264, and one encoder channel of MPEG-2... [See More]

  • Video Compression: MPEG-2
  • Storage Capacity: 2000
  • Video Inputs: 2
  • Network: FastEthernet
Multichannel Instant Replays -- 8440SD / 8440HD
from Tightrope Media Systems, Inc.

A play unfolds in seconds. The operator reacts instantly. That's why ZEPLAY brings all of the action to just one screen using a configurable multi-viewer. ZEPLAY offers a High Definition model as well as a Standard Definition model, which can later be field upgradeable to HD. [See More]

  • Video Compression: MPEG-2
  • Video Inputs: 16
Ultimate Station Automation Solution -- Cablecast SX2
from Tightrope Media Systems, Inc.

The Cablecast SX2 is a multi-format video server capable of playing DVCPRO, DVCAM, DV QuickTime, MPEG-4 and H.264. The SX2 gives you two output channels and one encoder channel of MPEG-2 quality at up to 50 Mbps per channel. The SX2 also comes complete with Cablecast scheduling and automation... [See More]

  • Video Compression: MPEG-2; MPEG-4
  • Storage Capacity: 4000
  • Video Inputs: 2
  • Network: FastEthernet
Ultimate Station Automation Solution -- Cablecast SX2HD
from Tightrope Media Systems, Inc.

The Cablecast SX2HD is a multi-format video server capable of playing a variety of SD and HD codecs. The SX2HD gives you two output channels and one encoder channel of SDI or HD-SDI with embedded audio. Also included is the Cablecast Framework -- it's all you need to start programming your station!. [See More]

  • Video Compression: MPEG-2
  • Storage Capacity: 16000
  • Video Inputs: 1
  • Network: FastEthernet
Ultimate Station Automation Solution -- Cablecast SX4
from Tightrope Media Systems, Inc.

The Cablecast SX4 is a multi-format video server capable of playing DVCPRO, DVCAM, DV QuickTime, MPEG-4 and H.264. The SX4 gives you four output channels and two encoder channels of MPEG-2 quality at up to 50 Mbps per channel. The SX4 also comes complete with Cablecast scheduling and automation... [See More]

  • Video Compression: MPEG-2; MPEG-4
  • Storage Capacity: 8000
  • Video Inputs: 4
  • Network: FastEthernet