Fast Ethernet Video Servers

12 Results
Broadcast Video Server -- Cablecast SX LE
from Tightrope Media Systems, Inc.

The Cablecast SX LE is a multi-format video server using a state-of-the-art broadcast architecture to bring you unheard of performance at an unbeatable price. The SX LE gives you two output channels capable of playing DVCPRO, DVCAM, DV QuickTime, and MPEG-4 H.264, and one encoder channel of MPEG-2... [See More]

  • Network: FastEthernet
  • Storage Capacity: 2000
  • Video Inputs: 2
  • Video Compression: MPEG-2
1-Channel Industrial Video Encoder -- VPort 451
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for MPEG4 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Network: 10baseT; 10base2; FastEthernet
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
Bulletin Board System for PEG Channels -- Cablecast CG310
from Tightrope Media Systems, Inc.

Leveraging Tightrope â € ™s expertise in developing digital signage systems for the corporate and educational marketplace, the Cablecast CG-310 brings a new level of capability and sophistication in community bulletin boards to Public, Educational and Government Access Channels. [See More]

  • Network: FastEthernet
  • Features: Audio Capability
  • Video Inputs: 4
1-Channel Industrial Video Encoder -- VPort 461
from Moxa Inc.

Features and Benefits. Three simultaneous video streams for H.264 and MJPEG. Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution. Video latency under 200 ms. 2 Ethernet ports for cascade and Ethernet port redundancy. Local storage capability with SD card slot. [See More]

  • Network: 10base2; FastEthernet
  • Video Inputs: 1
  • Image: Color
  • Maximum Image Rate: 25 to 30
Cablecast Automation Bundled with Carousel -- Cablecast Bundle
from Tightrope Media Systems, Inc.

If you want the automation and combined features of Cablecast with a Carousel on-air bulletin board, then the Cablecast Bundle is the perfect fit. Cablecast will control your VCR â € ™s, DVD â € ™s and other sources -- and the schedule you create will... [See More]

  • Network: FastEthernet
  • Features: Audio Capability
  • Video Inputs: 4
4-Channel Industrial Video Encoder -- VPort 354
from Moxa Inc.

Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]

  • Network: 10baseT; FastEthernet
  • Video Inputs: 4
  • Image: Color
  • Maximum Image Rate: 25 to 30
Networked Digital Signage Player -- Carousel Player 240
from Tightrope Media Systems, Inc.

The Carousel Player 240 provides an amazing level of functionality and state-of-the art features to a low-cost networked digital signage appliance. The Carousel Player 240 integrates with Carousel Server, Pro and Enterprise. Download Carousel Player 240 [See More]

  • Network: FastEthernet
  • Features: Audio Capability
Networked Digital Signage Player -- Carousel Player 310
from Tightrope Media Systems, Inc.

The Carousel Player 310 provides an amazing level of functionality and state-of-the art features to a low-cost networked digital signage appliance. Part of a complete Carousel Digital Signage System, this 2 Rack Unit player features multi-zone display, video input, MPEG, Flash ® and JPEG... [See More]

  • Network: FastEthernet
  • Features: Audio Capability
  • Video Inputs: 4
Standalone Digital Signage System -- Carousel Solo 240
from Tightrope Media Systems, Inc.

Carousel Solo brings a new level of capability and price to the web-enabled digital signage market. A complete package with both hardware and software, this mini Player features the ability to act as a low cost, standalone digital signage system or as a part of a larger digital signage framework. [See More]

  • Network: FastEthernet
  • Operating Temperature: 122
  • Features: Audio Capability
Standalone Digital Signage System -- Carousel Solo 310
from Tightrope Media Systems, Inc.

Carousel Solo 310 brings a new level of capability and price to the web-enabled digital signage market. A complete package with both hardware and software, this rack mounted player features the ability to act as a low cost, standalone digital signage system or as a part of a larger digital signage... [See More]

  • Network: FastEthernet
  • Features: Audio Capability
  • Video Inputs: 4
Stream your channel live on the web -- Cablecast SX Live
from Tightrope Media Systems, Inc.

Cablecast SX Live broadcasts your station â € ™s content live over the internet to your community and beyond to anyone with an internet connection. Cablecast SX Live is completely integrated with Cablecast scheduling and automation software so that you do not need anything else to... [See More]

  • Network: FastEthernet
  • Video Compression: Windows Media
  • Video Inputs: 1
  • Features: Audio Capability
Ultimate Station Automation Solution -- Cablecast Pro
from Tightrope Media Systems, Inc.

Cablecast is a complete broadcast automation and scheduling system created and refined over the past ten years for PEG access and educational television channels. With Cablecast, you create your schedule once and it programs your channel, is automatically published to your website and bulletin... [See More]

  • Network: FastEthernet
  • Storage Capacity: 1000