Switching Capability Video Servers
2 Results
4-Channel Industrial Video Encoder -- VPort 354
from Moxa Inc.
from Moxa Inc.
Features and Benefits. Industrial design with -30 to 70 °C operating temperature and fiber optic Ethernet port. 2 Ethernet ports for cascade and port redundancy. SD card slot for local storage capability. Modbus/TCP supported for easy communication with SCADA software. Video stream up to 120... [See More]
- Image: Color
- Maximum Image Rate: 25 to 30
- Video Inputs: 4
- Number of Users: 1
Rugged 4-Channel Industrial Video Encoder -- VPort 254
from Moxa Inc.
from Moxa Inc.
Features and Benefits. Industrial design with -40 to 75 °C operating temperature and fiber optic Ethernet port. Video stream up to 120 frames/sec at CIF (352 x 240) resolution. Modbus/TCP supported for easy communication with SCADA software. One RS-232/422/485 COM port for controlling external... [See More]
- Image: Color
- Maximum Image Rate: 7 to 30
- Video Inputs: 4
- Number of Users: 1